Newport MKS Fluorescence Filter Set, ODiate®, DAPI Fluorophore OD8-FFS2005

Description
The OD8-FF2005 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of DAPI and similar fluorophores. The filter set includes a Excitation Filter, a Dichroic Beamsplitter, and a Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to DAPI the following fluorophores are also compatible with this set: Alexa Fluor® 350, AMCA, ATTO 390, CF350, EBFP, Brilliant Violet 421™, HCS CellMask Blue, Hoechst® 33258, Marina Blue®, Pacific Blue, PromoFluor-350, PromoFluor-370LSS, sgBFP, Spectrum Blue, TagBFP, Vybrant® DyeCycle Violet. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet
Description
The OD8-FF2005 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of DAPI and similar fluorophores. The filter set includes a Excitation Filter, a Dichroic Beamsplitter, and a Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to DAPI the following fluorophores are also compatible with this set: Alexa Fluor® 350, AMCA, ATTO 390, CF350, EBFP, Brilliant Violet 421™, HCS CellMask Blue, Hoechst® 33258, Marina Blue®, Pacific Blue, PromoFluor-350, PromoFluor-370LSS, sgBFP, Spectrum Blue, TagBFP, Vybrant® DyeCycle Violet. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, United States
Fluorescence Filter Set, ODiate®, DAPI Fluorophore
OD8-FFS2005
Fluorescence Filter Set, ODiate®, DAPI Fluorophore OD8-FFS2005
The OD8-FF2005 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of DAPI and similar fluorophores. The filter set includes a Excitation Filter, a Dichroic Beamsplitter, and a Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to DAPI the following fluorophores are also compatible with this set: Alexa Fluor® 350, AMCA, ATTO 390, CF350, EBFP, Brilliant Violet 421™, HCS CellMask Blue, Hoechst® 33258, Marina Blue®, Pacific Blue, PromoFluor-350, PromoFluor-370LSS, sgBFP, Spectrum Blue, TagBFP, Vybrant® DyeCycle Violet. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

The OD8-FF2005 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of DAPI and similar fluorophores. The filter set includes a Excitation Filter, a Dichroic Beamsplitter, and a Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness.

Alternate Fluorophores


In addition to DAPI the following fluorophores are also compatible with this set:

Alexa Fluor® 350, AMCA, ATTO 390, CF350, EBFP, Brilliant Violet 421™, HCS CellMask Blue, Hoechst® 33258, Marina Blue®, Pacific Blue, PromoFluor-350, PromoFluor-370LSS, sgBFP, Spectrum Blue, TagBFP, Vybrant® DyeCycle Violet.


Optimized Coatings and Engineering Expertise

Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries.


Environmental Stability and Physical Durability


The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-FFS2005
Product Name Fluorescence Filter Set, ODiate®, DAPI Fluorophore
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.2 OD at 632.8 nm - FBR-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 25.4 mm, 750±2 nm Center, 13±2 nm FWHM - 10BPF10-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 850 nm Cut-on - 5CGA-850 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 1.5 OD at 546.1 nm - FSR-OD150 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details