Newport MKS Pinhole, Ultra-thin Platinum Iridium, 100 µm Aperture, Unmounted UNH-100

Description
The UNH-100 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 100 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote
Description
The UNH-100 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 100 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pinhole, Ultra-thin Platinum Iridium, 100 µm Aperture, Unmounted - UNH-100 - Newport MKS
Irvine, CA, United States
Pinhole, Ultra-thin Platinum Iridium, 100 µm Aperture, Unmounted
UNH-100
Pinhole, Ultra-thin Platinum Iridium, 100 µm Aperture, Unmounted UNH-100
The UNH-100 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 100 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

The UNH-100 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 100 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number UNH-100
Product Name Pinhole, Ultra-thin Platinum Iridium, 100 µm Aperture, Unmounted
Filter Type Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 25.4 mm, 1.0 OD at 632.8 nm - FRQ-ND10 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 695 nm Cut-on - 20CGA-695 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 3.0 OD - FBS-ND30 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 750±2 nm, 13±2 nm FWHM - 20BPF10-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.79 mm (0.1100 inch)
View Details