Newport MKS Datasheets for Digital Pressure Gauges

Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display.
Digital Pressure Gauges: Learn more

Product Name Notes
Overview Overview The 275600-2-GE-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW25 ISO-KF fitting, and non-linear analog output. Two set point relays are included for...
Overview Overview The 275600-2-GP-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a 1/8 inch NPT fitting, and non-linear analog output. Two set point relays are included for...
Overview Overview The 390411-0-YE-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr - Atmosphere pressure measurement, a size NW25 ISO-KF fitting, and analog output. A digital display for local...
Overview Overview The 390511-2-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr - Atmosphere pressure measurement, a 2.75 inch CF flange fitting, and RS485 communications. A digital display for...
Overview Overview The 390511-3-YE-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a NW16 ISO-KF flange fitting, and RS485/Analog communications. A digital display for local...
Overview Overview The 390511-3-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a 2.75-inch (NW35CF) ConFlat-type flange fitting, and RS485/Analog communications. A digital display for...
Overview Overview The 475001-00-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a...
Overview Overview The 910-21034 DualTrans™ MicroPirani™/Absolut e Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW25 ISO-KF flange fitting. The 910...
Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed...
Overview Overview The 972B-21034 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has...
Overview Overview The 972B-71034 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a 2.75 inch CF flange fitting. It has...
The 275600-0-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron® gauges combines...
The 275600-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking,...
The 475001-02-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation...
The 475001-A0-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation...
The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation...
The 902B-11034 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a...
The 910-11034 DualTrans™ MicroPirani™/Absolut e Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The 910 combines two...
The 925-11034 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum...
The 925-21024 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum...
The 925-31034 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum...
The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with...
The 974B-21034 QuadMag Cold Cathode / MicroPirani / Piezo Transducer offers a measurement range from 1x10-8 to 1500 Torr and features a size NW25 ISO-KF flange fitting. It has an...
The PDR900-12-US Single Channel Power Supply and Readout unit is a stand-alone, single channel controller for use with Series 900 digital vacuum transducers. The instrument sets new standards for vacuum...