Newport MKS Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| CONEX-LTA-HL is a high load motorized actuator integrated with a CONEX-CC controller and is recommended for heavy load applications with 25 mm travel. LTA actuators are designed to fit into... | |
| CONEX-LTA-HS is a high speed motorized actuator integrated with a CONEX-CC controller and is optimized for high-speed applications with a 50 mm travel range. LTA actuators are designed to fit... | |
| CONEX-TRA12CC is a miniature DC servo actuator that provides 12 mm travel in a slim, 15 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages,... | |
| CONEX-TRA25CC is a miniature DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 18 mm diameter housing, and is the recommended choice for... | |
| CONEX-TRA6CC is a miniature DC servo actuator that provides 6 mm travel in a slim, 15 mm diameter housing, and is the recommended choice for motorizing 561 series linear stages,... | |
| CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561... | |
| CONEX-TRB25CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561... | |
| CONEX-TRB6CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 6 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561... | |
| The CONEX-NSA12 miniature motorized linear actuator is integrated with an iPP intelligent stepper motor controller and capable of 11 mm travel. It is an economical solution for motorizing mirror mounts,... | |
| The CONEX-NSA12V6 miniature motorized linear actuators with 11 mm travel is vacuum compatible to 10-6 Torr, and is an ideal solution for motorizing mirror mounts, rotation stages, linear stages,... | |
| The LTA-HL motorized 25 mm travel actuator is recommended for heavy load applications, the LTA-HL features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible... | |
| The LTA-HS High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into selected manual stages and other... | |
| The NPA100 Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 100 μm travel range with micro-second response time in... | |
| The NPA100SG Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 100 μm travel range with micro-second response time in... | |
| The NPA100SG-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 100 μm travel range with micro-second response time in... | |
| The NPA100SGV6 Vacuum Compatible Nano-Positioning Piezo Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 100 µm travel range with micro-second response time... | |
| The NPA100V6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 100 µm travel range with micro-second response... | |
| The NPA25 Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in... | |
| The NPA25-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in... | |
| The NPA25SG Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in... | |
| The NPA25SG-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in... | |
| The NPA25SGV6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 µm travel range with micro-second response... | |
| The NPA25V6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 µm travel range with micro-second response... | |
| The NPA50 Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in... | |
| The NPA50-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in... | |
| The NPA50SG Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in... | |
| The NPA50SG-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in... | |
| The NPA50SGV6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 µm travel range with micro-second response... | |
| The NPA50V6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 µm travel range with micro-second response... | |
| The NPM140 Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages... | |
| The NPM140-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages... | |
| The NPM140SG Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages... | |
| The NPM140SG-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages... | |
| The NSA12 Miniature Motorized Linear Actuator with 11 mm travel is an economical solution for motorizing mirror mounts, rotation stages, linear stages and other manual motion devices. They are ideal... | |
| The NSA12V6 miniature motorized linear actuator with 11 mm travel is a Vacuum compatible to 10-6 Torr solution for motorizing mirror mounts, rotation stages, linear stages and other manual... | |
| The TRA12CC Miniature DC Servo Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481... | |
| The TRA12PPD Miniature Stepper Motor Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481... | |
| The TRA12PPV6 Miniature Stepper Motor Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481... | |
| The TRA25CC Miniature DC Servo Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear... | |
| The TRA25PPD Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear... | |
| The TRA25PPV6 Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear... | |
| The TRA6CC Miniature DC Servo Actuator provides 6 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481... | |
| The TRA6PPD Miniature Stepper Motor Actuator provides 6 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481... | |
| The TRA6PPV6 Miniature Stepper Motor Actuator provides 6 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481... | |
| The TRB12CC Compact DC Servo Actuator provides 12 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide... | |
| The TRB12PP Compact Stepper Actuator provides 12 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety... | |
| The TRB25CC Compact DC Servo Actuator provides 25 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide... | |
| The TRB25PP Compact Stepper Actuator provides 25 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety... | |
| The TRB6CC Compact DC Servo Actuator provides 6 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide... | |
| The TRB6PP Compact Stepper Actuator provides 6 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety... | |
| The Vacuum compatible High load LTAHLPPV6 actuator with 25 mm travel. Recommended for heavy load applications, the LTAHLPPV6 features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel... | |
| The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible... | |
| The VP-25AA actuators combine precise positioning with highly reliable performance. It is based on the same innovative design used in the VP-25XA linear stages and features a high-resolution linear scale... |