Newport MKS Datasheets for Plate Beamsplitters

Plate beamsplitters are semi-mirrors, which reflect part of the incident energy (absorb a relatively small part) and transmit the rest. Some are neutral and some are spectrally selective.
Plate Beamsplitters: Learn more

Product Name Notes
The 100FS01DV.1 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 100 mm in diameter, and coated for an OD range of 0-1.0. Newport’s Circular...
The 100FS02DV.2 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 100 mm in diameter, and coated for an OD range of 0-2.0. Newport’s Circular...
The 100FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 100 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular...
The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter...
The 10B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband...
The 10B20BS.2 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 700-950 nm. Our broadband...
The 10B20BS.3 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband...
The 10B20NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection coated on...
The 10B20NC.2 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection...
The 10B20NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 1010 to 1550 anti-reflection coated...
The 10B20NP.22 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50...
The 10B20NP.24 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50...
The 10B20NP.25 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50...
The 10B20NP.27 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50...
The 10B20NP.28 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50...
The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50...
The 10B20NP.31 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50...
The 10Q08-03UF.BS67 is a dielectric coated beamsplitter for splitting P polarized beam with pulses 25 fs and less. Designed to work from 725 to 875 nm at 45 degrees angle...
The 10Q08-03UF.BS76 is a dielectric coated beamsplitter for splitting P polarized beam with pulses 25 fs and less. Designed to work from 730 to 870 nm at 45 degrees angle...
The 10Q08-03UF.BS80 is a dielectric coated beamsplitter for splitting P polarized beam with pulses 25 fs and less. Designed to work from 730 to 870 nm at 45 degrees angle...
The 10Q08-03UF.BS90 is a dielectric coated beamsplitter for splitting P polarized beams with pulses 25 fs and less. Designed to work from 730 to 870 nm at 45 degrees angle...
The 10Q20BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband...
The 10Q20BS.2 Broadband Dielectric Beamsplitter is made of fused silica, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 700-950 nm. Our broadband...
The 10Q20BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband...
The 10Q20HBS.11P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20HBS.11S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20HBS.13P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20HBS.13S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20HBS.27P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20HBS.27S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20HBS.33P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20HBS.33S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 10Q20NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection...
The 10Q20NC.2 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 660 to 1000...
The 10Q20NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 1010 to 1550nm...
The 10Q20NC.UV Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 255-440 nm anti-reflection...
The 10Q20UF.HB1 Ultrafast Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 400 nm, and high transmission at 800 nm. Our harmonic beam splitters are designed...
The 10Q40BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/20, and coated for 480-700 nm. Our broadband...
The 10Q40BS.2 Broadband Dielectric Beamsplitter is made of fused silica, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/20, and coated for 700-950 nm. Our broadband...
The 10Q40BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/20, and coated for 1290-1580 nm. Our broadband...
The 10Q40NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 440-700 nm anti-reflection...
The 10Q40NC.2 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 660 to 1000...
The 10Q40NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 1010 to 1550...
The 10QM20HB.12 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 1064 nm, and high transmission at 532 nm. Our harmonic beam splitters are...
The 10QM20HB.21 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 532 nm, and high transmission at 1064 nm. Our harmonic beam splitters are...
The 10QM20HB.31 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 354.7 nm, and high transmission at 1064 nm. The back surface is AR...
The 10QM20HB.32 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 354.7 nm, and high transmission at 532 nm. The back surface is AR...
The 10QM20HB.41 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 266 nm, and high transmission at 1064 nm. The back surface is AR...
The 10QM20HB.42 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 266 nm, and high transmission at 532 nm. The back surface is AR...
The 10RQ00UB.2 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light.
The 10RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light.
The 20B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband...
The 20B20BS.2 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 700-950 nm. Our broadband...
The 20B20BS.3 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband...
The 20B20NC.1 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection coated on...
The 20B20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection...
The 20B20NC.3 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 1010 to 1550 nm anti-reflection...
The 20Q20BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband...
The 20Q20BS.2 Broadband Dielectric Beamsplitter is made of fused silica, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 700-950 nm. Our broadband...
The 20Q20BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband...
The 20Q20HBS.11P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20HBS.11S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20HBS.13P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20HBS.13S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20HBS.27P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20HBS.27S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20HBS.33P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20HBS.33S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and...
The 20Q20NC.1 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection...
The 20Q20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 660 to 1000...
The 20Q20NC.3 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 1010 to 1550...
The 20Q20NC.UV Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 255-440 nm anti-reflection...
The 20Q40BS.2 Broadband Dielectric Beamsplitter is made of fused silica, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/20, and coated for 700-950 nm. Our broadband...
The 20Q40NC.1 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 440-700 nm anti-reflection...
The 20Q40NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 660 to 1000...
The 20Q40NC.3 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/20 surface flatness. It is 1010 to 1550...
The 20RQ00UB.2 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light.
The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for...
The 20TZBS02-C Terahertz Visible Beamsplitter is 2 inches in diameter with an ITO coating optimized for reflecting terahertz wavelengths with resistivity ≤10 Ohms/Square and transmitting visible wavelengths in the 450...
The 25FS01DV.1 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-1.0. Newport’s Circular...
The 25FS02DV.2 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-2.0. Newport’s Circular...
The 25FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular...
The 30Q20BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 480-700 nm. Our broadband...
The 30Q20BS.2 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 700-950 nm. Our broadband...
The 30Q20BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 1290-1580 nm. Our broadband...
The 30Q40BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/20, and coated for 480-700 nm. Our broadband...
The 30Q40BS.2 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/20, and coated for 700-950 nm. Our broadband...
The 30Q40BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/20, and coated for 1290-1580 nm. Our broadband...
The 50FS01DV.1 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 50 mm in diameter, and coated for an OD range of 0-1.0. Newport’s Circular...
The 50FS02DV.2 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 50 mm in diameter, and coated for an OD range of 0-2.0. Newport’s Circular...
The 50FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 50 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular...
The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple...
The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple...
The CAFBS11 IR Beamsplitter is a 38.1 mm diameter, 3.00 mm thick Calcium Fluoride beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed...
The PBS-2 Pellicle Beam Sampler is 74.9 mm in diameter by 12.7 mm housing with a 51.6 mm Clear Aperture. This uncoated pellicle yields an average reflectivity of 8% from...
The PBS-2C Pellicle Beamsplitter is 74.9 mm in diameter with a 51.6 mm Clear Aperture in a 12.7 mm thick housing. This coated pellicle provides equal reflectance and transmission over...
The PDOT-1 Polka Dot Beamsplitter is a 1.0 inch (25.4 mm) diameter, 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates...
The PDOT-1S Polka Dot Beamsplitter is a 1.0 inch (25.4 mm) square, 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates...
The PDOT-2 Polka Dot Beamsplitter is a 2.0 x 2.0 inch (50.8 x 50.8 mm), 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV...
The UVBS10-1 UV Beamspliter is a 10.0 mm diameter, 1.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS10-2 UV Beamspliter is a 10.0 mm diameter, 1.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS11-1 UV Beamspliter is a 12.5 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS11-2 UV Beamspliter is a 12.5 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS12-1 UV Beamspliter is a 12.5 mm by 12.5 mm square, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence.
The UVBS12-2 UV Beamspliter is a 12.5 mm by 12.5 mm square, 2.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence.
The UVBS13-1 UV Beamspliter is a 20.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS13-2 UV Beamspliter is a 20.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS14-1 UV Beamspliter is a 25.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS14-2 UV Beamspliter is a 25.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS15-1 UV Beamspliter is a 25.0 mm by 25.0 mm square, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence.
The UVBS15-2 UV Beamspliter is a 25.0 mm by 25.0 mm square, 2.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence.
The UVBS16-1 UV Beamspliter is a 30.0 mm diameter, 3.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS16-2 UV Beamspliter is a 30.0 mm diameter, 3.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS17-1 UV Beamspliter is a 40.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS17-2 UV Beamspliter is a 40.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS18-1 UV Beamspliter is a 50.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS18-2 UV Beamspliter is a 50.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is...
The UVBS19-1 UV Beamspliter is a 50.0 mm by 50.0 mm square, 4.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence.
The UVBS19-2 UV Beamspliter is a 50.0 mm by 50.0 mm square, 4.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmiss ion ratio optimized for 45° angle of incidence.