Newport MKS Datasheets for Optical Prisms

Optical prisms are blocks of optical material with flat, polished sides that are arranged at precisely controlled angles to one another. They are used in optical systems to deflect or redirect beams of light. They can invert or rotate images, disperse light into component wavelengths, and separate states of polarization.
Optical Prisms: Learn more

Product Name Notes
The 05BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5...
The 05BR08AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.14 coated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and...
The 05BR08AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and...
The 05BR08AR.18 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.18 coated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and...
The 05BR08AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and...
The 05SR20 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and...
The 05SR20AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.14 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm)...
The 05SR20AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm)...
The 05SR20AR.18 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.18 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm)...
The 05SR20AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm)...
The 06LK10 Ultrafast Laser Brewster Angle Dispersing Prism is a 15.0 mm Prism made with N-LaK21 or equivalent glass, and optimized for 370-2000 nm. These prisms are used intracavity to...
The 06SB10 Ultrafast Laser Brewster Angle Dispersing Prism is a 15.0 mm Prism made with UV grade fused silica, and optimized for 185-2100 nm. These prisms are used intracavity to...
The 06SF10 Ultrafast Laser Brewster Angle Dispersing Prism is a 15.0 mm Prism made with SF10, and optimized for 370-2000 nm. These prisms are used intracavity to compensate for dispersion...
The 10BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1...
The 10BR08AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.14 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and...
The 10BR08AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and...
The 10BR08AR.18 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.18 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and...
The 10BR08AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and...
The 10LK10 Ultrafast Laser Brewster Angle Dispersing Prism is a 25.0 mm Prism made with N-LaK21 or equivalent glass, and optimized for 370-2000 nm. These prisms are used intracavity to...
The 10SB10 Ultrafast Laser Brewster Angle Dispersing Prism is a 25.0 mm Prism made with UV grade fused silica, and optimized for 185-2100 nm. These prisms are used intracavity to...
The 10SF10 Ultrafast Laser Brewster Angle Dispersing Prism is a 25.0 mm Prism made with SF10, and optimized for 370-2000 nm. These prisms are used intracavity to compensate for dispersion...
The 10SR20 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm) and...
The 10SR20AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.14 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm)...
The 10SR20AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm)...
The 10SR20AR.18 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.18 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm)...
The 10SR20AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm)...
The 10SR25 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and...
The 10SR25AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and...
The 23RQ12-02 is an ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 30 mm in size...
The 23RQ12-02-M is the mounted version of the 23RQ12-02 ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20...
The 25RB12-01UF.AR2 is an ultrathin AR coated N-BK7 wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 50 mm in size...
The 25RB12-01UF.AR2-M is the mounted version of the 25RB12-01UF.AR2 ultrathin AR coated N-BK7 wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20...
The BGR-12.7 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/2...
The BGR-25.4 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1...
The BGR-6.35 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/4...
The BPP-12.7 Penta Prism deviates a line of sight or input beam by precisely 90°. In imaging applications the penta prism will neither invert nor reverse the image. This prisms...
The BPP-25.4 Penta Prism deviates a line of sight or input beam by precisely 90°. In imaging applications the penta prism will neither invert nor reverse the image. This prisms...
The BRAP10-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.13 x 0.13 x 0.13...
The BRAP10-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.13 x...
The BRAP11 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.2 x 0.2 x 0.2 inch (5.0 x...
The BRAP11-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.2 x 0.2 x 0.2...
The BRAP11-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.2 x...
The BRAP12 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x...
The BRAP12-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.28 x 0.28 x 0.28...
The BRAP12-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.28 x...
The BRAP13 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.39 x 0.39 x 0.39 inch (10.0 x...
The BRAP13-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.39 x 0.39 x 0.39...
The BRAP13-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.39 x...
The BRAP14 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.49 x 0.49 x 0.49 inch (12.5 x...
The BRAP14-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.49 x 0.49 x 0.49...
The BRAP14-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.49 x...
The BRAP15 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.59 x 0.59 x 0.59 inch (15.0 x...
The BRAP15-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.59 x 0.59 x 0.59...
The BRAP15-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.59 x...
The BRAP16 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.79 x 0.79 x 0.79 inch (20.0 x...
The BRAP16-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.79 x 0.79 x 0.79...
The BRAP16-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.79 x...
The BRAP17 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.98 x 0.98 x 0.98 inch (25.0 x...
The BRAP17-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.98 x 0.98 x 0.98...
The BRAP17-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.98 x...
The BRAP18 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 1.18 x 1.18 x 1.18 inch (30.0 x...
The BRAP18-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 1.18 x 1.18 x 1.18...
The BRAP18-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 1.18 x...
The BRAP19 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 1.99 x 1.99 x 1.99 inch (50.0 x...
The BRAP19-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 1.97 x 1.97 x 1.97...
The BRAP19-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 1.97 x...
The BRP-10 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-10-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-12.7 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-12.7-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-15 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-15-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-20 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-20-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-25.4 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-25.4-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-30 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-30-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-40 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-40-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-5 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-5-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-50.8 ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The BRP-50.8-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may...
The LPH-COL-4 Light Pipe Collet makes contact with the LPH-PIP-4 light pipe only at the edges and completely covers the sharp edges for safety. It has a 50 mm length.
The LPH-COL-6 Light Pipe Collet makes contact with the LPH-PIP-6 light pipe only at the edges and completely covers the sharp edges for safety. It has a 75 mm length.
The LPH-COL-8 Light Pipe Collet makes contact with the LPH-PIP-8 light pipe only at the edges and completely covers the sharp edges for safety. It has a 100 mm length.
The LPH-PIP-4 Light Pipe Homogenizer provides highly uniform or homogenized illumination. Through the process of total internal reflection, this 4 x 4 x 50 mm light pipe can transform the...
The LPH-PIP-6 Light Pipe Homogenizer provides highly uniform or homogenized illumination. Through the process of total internal reflection, this 6 x 6 x 75 mm light pipe can transform the...
The LPH-PIP-8 Light Pipe Homogenizer provides highly uniform or homogenized illumination. Through the process of total internal reflection, this 8 x 8 x 100 mm light pipe can transform the...
The M-PC-MT-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere...
The M-PC-TS-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere...
The PC-MT-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere...
The PC-TS-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere...