Newport MKS Datasheets for Parabolic Mirrors
Parabolic mirrors offer excellent correction of spherical aberration.
Parabolic Mirrors: Learn more
| Product Name | Notes |
|---|---|
| The 50328AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 0.80 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are... | |
| The 50328AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 0.80 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are... | |
| The 50329AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 2.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are... | |
| The 50329AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 2.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are... | |
| The 50331AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 6.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are... | |
| The 50331AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 6.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are... | |
| The 50332AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are... | |
| The 50332AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are... | |
| The 50338AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 4.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are... | |
| The 50338AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 4.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are... |