Newport MKS Datasheets for Optical Micrometers and Laser Micrometers

Laser micrometers measure extremely small distances using laser technology.
Optical Micrometers and Laser Micrometers: Learn more

Product Name Notes
Newport’s DS-4F High-Precision Adjuster is based on a novel principle that provides exceptional resolution with 8 mm travel adequate for most uses. High-resolution and value make this adjuster a suitable...
The 9356 Micrometer Head features a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9356 Micrometer is a high-quality 1.0 inch travel micrometer that is ideal...
The BD17.04 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, BD Series Differential Micrometers can directly replace...
The BM11.10 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 10 mm travel range and with axial load capacity of 40 N. BM...
The BM11.16 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 16 mm travel range and with axial load capacity of 40 N. BM...
The BM11.25 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 25 mm travel range and with axial load capacity of 40 N. BM...
The BM11.5 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 5 mm travel range and with axial load capacity of 40 N. BM...
The BM17.04N Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 4 mm travel range and with axial load capacity of 104 N. BM...
The BM17.25 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 25 mm travel range and with axial load capacity of 104 N. BM...
The BM17.51 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 51 mm travel range and with axial load capacity of 104 N. BM...
The BM25.40 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 40 mm travel range and with axial load capacity of 454 N. BM...
The BM25.63 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 63 mm travel range and with axial load capacity of 454 N. BM...
The BM30.10 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 10 mm travel range and with axial load capacity of 454 N. BM...
The BM32.80 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 80 mm travel range and with axial load capacity of 454 N. BM...
The DM-13 Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13 has a 13 mm overall range...
The DM-13B Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13B has a 13 mm overall range...
The DM-13L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 13 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning,...
The DM-25L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 25 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning,...
The DM-6L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 6 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning,...
The DM11-16 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 16 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM11-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM11-5 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 5 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM17-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM17-4 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DMH-1 Digital Micrometer is ideal for applications where absolute position or differences between two or more positions need to be recorded. Precision measurements can be made to 0.00005 inch...
The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from...
The HR-1 Long-Travel High-Resolution Micrometer Head has a sensitivity that is 4X better than most standard micrometer heads. Its engraved scale reads directly in units of 2 μm, and its...
The HR-13 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with...
The HR-6 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with...
The SM-06 Smooth Bore Micrometer Head is a standard drive for most Newport stages, and our most popular manual actuator. The SM-06 has a 6 mm travel range and a...
The SM-06V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments The SM-06V6 has a 6 mm travel range and a 9 lb load capacity.
The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a 13 mm travel range and a 9 lb...
The SM-13LH Vernier Micrometer is a left-handed version of the SM-13. Compared to a standard micrometer, the spindle on a left-handed micrometer travels in the opposite direction during operation. For...
The SM-13V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments. The SM-13V6 has a 13 mm travel range and a 9 lb load capacity.
The SM-25 Vernier Micrometer is a standard drive for most Newport stages. The SM-25 has a 25 mm travel range and a 23 lb load capacity. The SM-25 has a...
The SM-25V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments.The SM-25V6 has a 25 mm travel range and a 23 lb load capacity. The...
The SM-50 Vernier Micrometer is a standard drive for most Newport stages. The SM-50 has a 50 mm travel range and a 23 lb load capacity. The SM-50 has 0.5...
The SM-50V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments. The SM-50V6 has a 50 mm travel range and a 23 lb load capacity.
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9351 High-Resolution Micrometer style adjustment screws has 1/4-100 threads to give you finer...
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9354 Micrometer is a high-quality 0.25 inch travel micrometer that is ideal for...
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9355 Micrometer is a high-quality 0.5 inch travel micrometer that is ideal for...
This is a 10-pack of the Vernier Micrometer. The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a...
This is a 10-pack of the Vernier Micrometer. The SM-25 Vernier Micrometer is a standard drive for most Newport stages. The SM-25 has a 25 mm travel range and a...