Newport MKS Datasheets for Rotary Stages

Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
Rotary Stages: Learn more

Product Name Notes
CONEX-PR50CC is a compact rotation stage integrated with a CONEX-CC controller designed to rotate optical components up to 1-inch diameter, such as polarizers, wave plates, or wedges. The small size...
CONEX-SR50CC is a compact rotation stage integrated with a CONEX-CC controller designed to rotate optical components up to 1-inch diameter, such as polarizers, wave plates, or wedges. The small size...
CONEX-URS50BCC is a rotation stage integrated with a CONEX-CC controller. The URS50BCC provides precision 360° continuous motion in a low profile package, compatible with the XM, GTS, ILS, IMS and...
Newport’s new ZVR-PC is an integrated Z-vertical and DC Servo Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PC offers...
Newport’s new ZVR-PP is an integrated Z-vertical and Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PP offers precise 10...
PR50CC Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces,...
PR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces,...
The 481-A Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a...
The 481-A-S Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a...
The 488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free...
The 8401 Picomotor Rotary Mount has a minimum incremental motion around 0.1 mrad and an overall thickness of just 0.63 in. (16.0 mm). This compact stainless-steel motorized rotary stage can...
The 8401-M Picomotor Rotary Mount has a minimum incremental motion around 0.1 mrad and an overall thickness of just 0.63 in. (16.0 mm), our compact stainless-steel motorized rotary stages can...
The AG-PR100-TP Top Plate is for the CONEX-AG-PR100P.
The Agilis™ AG-PR100 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s new, Agilis piezo step direct motor. The AG-PR100 provides the benefits of a motorized component,...
The Agilis™ AG-PR100V6 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s Agilis piezo step direct motor. The AG-PR100V6 provides the benefits of a motorized component, ultra-high...
The BGM120BPE Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with...
The BGM120BPP Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with...
The BGM120PEBV6 Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with...
The BGM160BPE Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with...
The BGM160BPP Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with...
The BGM160PEBV6 Goniometer (non-vacuum versions pictured above) features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important...
The BGM200BPE Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with...
The BGS50PP is not equipped with an encoder and position is attained by the number of commanded steps or micro-steps. The high output torque of the stepper motor, combined with...
The BGS80PP is not equipped with an encoder and position is attained by the number of commanded steps or micro-steps. The high output torque of the stepper motor, combined with...
The CONEX-AG-PR100P is a piezo motor rotary stage with direct encoder feedback and closed-loop piezo motor controller/driver. Initially targeted for repeatable positioning of polarizing optics, it can also be used...
The FCR100 rotation stage combines a fully integrated stepper motor controller (iPP™ technology) and precision rotation stage in a small footprint. Similar to the CONEX™ series for DC motor,...
The GON40-L Lower Goniometric stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric Rotation...
The GON40-U Upper Goniometric stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric Rotation...
The GON65-L Lower Goniometric stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric Rotation...
The GON65-U Upper Goniometric stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric Rotation...
The M-481-A Metric Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in...
The M-481-A-S Metric Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in...
The M-488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free...
The M-BGM120BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications...
The M-BGM120BPP Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications...
The M-BGM120PEBV6 Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications...
The M-BGM160BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications...
The M-BGM160BPP Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications...
The M-BGM160PEBV6 Metric Goniometer (non-vacuum versions pictured above) features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an...
The M-BGM200BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications...
The M-BGM200BPP Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications...
The M-GON40-L Lower Metric Goniometric Stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric...
The M-GON40-U Upper Metric Goniometric Stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric...
The M-GON65-L Lower Metric Goniometric Stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric...
The M-GON65-U Upper Metric Goniometric Stage rotates an object about an axis, which is unobstructed by the stage itself, located over the center of the top platform. GON Series Goniometric...
The M-RS-40 Metric Rotation Stage provides precision rotation of components for laboratory, production, or industrial OEM applications. This aluminum stage rotates 360° in a precision bored bushing. By tightening a...
The M-RS65 Metric Rotation Stage provides precision rotation of components for laboratory, production, or industrial OEM applications. This aluminum stage rotates 360° in a precision bored bushing. By tightening a...
The M-UTR120 Precision Metric Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool...
The M-UTR120A Precision Metric Rotation Aperture Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting...
The M-UTR160 Precision Metric Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool...
The M-UTR160A Precision Aperture Rotation Stage is ideal for±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and adjustment...
The M-UTR46 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Ball bearings are preloaded in precision-ground, tool steel...
The M-UTR46A Precision Metric Rotation Aperture Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting...
The M-UTR46S Precision Low-Profile Metric Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Ball bearings are preloaded in precision-ground,...
The M-UTR46SA Precision Low-Profile Aperture Metric Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient...
The M-UTR80 Precision Metric Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool...
The M-UTR80A Metric Precision Aperture Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting...
The M-UTR80S Precision Low-Profile Metric Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground,...
The M-UTR80SA Metric Precision Low-Profile Aperture Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient...
The model BGM200BPP features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with...
The PRA-05 Polarizer Adapter allows a 0.5 inch (12.7 mm) diameter polarizer or waveplate to be mounted to the RSP-1T. The PRA-05 screws into the rotator's 1.063-20 thread. The PRA-05...
The RGA150 low-profile and large aperture rotary stage addresses the need for quick angle adjustments of wafers and vacuum chucks. Although specifically tailored to semiconductor applications, the RGA150 can also...
The RGA150MAP low-profile, large aperture and high accuracy rotary stage addresses the need for quick angle adjustments of wafers and vacuum chucks. Although specifically tailored to semiconductor applications, the RGA150MAP...
The RGV100BL-S Compact Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear...
The RGV100HL-S Compact Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear...
The RGV160BL-S Direct Drive Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm...
The RS40 Rotation Stage provides precision rotation of components for laboratory, production, or industrial OEM applications. This aluminum stage rotates 360° in a precision bored bushing. By tightening a thumb...
The RS65 Rotation Stage provides precision rotation of components for laboratory, production, or industrial OEM applications. This aluminum stage rotates 360° in a precision bored bushing. By tightening a thumb...
The RSA-1TI Solid Insert features 1.063-20 external thread and central counterbored hole for 1/4-20 or M6 cap screws. It is designed for RSP-1T and 481 Series rotation stages to create...
The RSA-2TI Solid Insert features 2.063-20 external thread and central counterbored hole for 1/4-20 or M6 cap screws. It is designed for RSP-2T rotation stage to create a solid platform...
The RSP-1T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 1 inch (25.4 mm) diameter optics or components. A delrin retaining...
The RSP-2T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 2 inch (50.8 mm) diameter optics or components. A delrin retaining...
The RV120BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Full-step stepper drive equipped with a reduction...
The RV120BPE-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Full-step stepper drive equipped with a...
The RV120BPEV6 High Torque Vacuum Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Full-step bipolar stepper motor equipped with...
The RV120BPP High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Mini-step drive enabling high angular speed motions...
The RV120BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Mini-step drive enabling high angular speed...
The RV120CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds up...
The RV120CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds...
The RV120CCHL High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features DC drive equipped with a reduction gear providing...
The RV120CCHL-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features DC drive equipped with a reduction gear...
The RV120HAHL Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features DC drive equipped with a reduction gear. It is equipped...
The RV120HAHL-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features DC drive equipped with a reduction gear...
The RV120HAT High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds up...
The RV120HAT-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds...
The RV160BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Full-step stepper drive equipped with a reduction...
The RV160BPE-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Full-step stepper drive equipped with a...
The RV160BPP High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Mini-step drive enabling high angular speed motions...
The RV160BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a Mini-step drive enabling high angular speed...
The RV160CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a high speed DC drive enabling speeds up...
The RV160CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a high speed DC drive enabling speeds...
The RV160CCHL High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features DC drive equipped with a reduction gear providing...
The RV160CCHL-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features DC drive equipped with a reduction gear...
The RV160HAHLT Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features DC drive equipped with a reduction gear. It is equipped...
The RV160HAT High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features a high speed DC drive enabling speeds up...
The RV240BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a Full-step stepper drive equipped with a reduction...
The RV240BPE-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a Full-step stepper drive equipped with a...
The RV240BPP High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a Mini-step drive enabling high angular speed motions...
The RV240BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a Mini-step drive enabling high angular speed...
The RV240CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up...
The RV240CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds...
The RV240CCHL High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features DC drive equipped with a reduction gear providing...
The RV240CCHL-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features DC drive equipped with a reduction gear...
The RV240HAHLT Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features DC drive equipped with a reduction gear. It is equipped...
The RV240HAT High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up...
The RV350BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a Full-step stepper drive equipped with a reduction...
The RV350BPE-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a Full-step stepper drive equipped with a...
The RV350BPP High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a Mini-step drive enabling high angular speed motions...
The RV350BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a Mini-step drive enabling high angular speed...
The RV350CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds up...
The RV350CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds...
The RV350CCHL High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features DC drive equipped with a reduction gear providing...
The RV350CCHL-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features DC drive equipped with a reduction gear...
The RV350HAHLT Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features DC drive equipped with a reduction gear. It is equipped...
The RV350HAT High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds up...
The RVS80CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 80 mm diameter stage features a high speed DC drive enabling speeds up...
The RVS80PP Rotation Stage does not use an encoder. Instead, position is attained by the number of commanded steps and micro-steps. The high output torque of the stepper motor, combined...
The RVU240HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use...
The RVU240HS High Speed and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use...
The RVU350HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use...
The RVU350HS High Speed and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility. The main screw...
The SR50CC Compact Rotation Stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined...
The SR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined...
The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of...
The URS100BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our...
The URS100BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our...
The URS150BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our...
The URS150BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our...
The URS50BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications. This DC motor version is the...
The URS50BPPV6 Vacuum Compatible Rotation Stage provides precision 360° continuous motion in a low profile package. This version can be controlled with the motor mounted encoder and also in open...
The URS50CPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications. The 0.25 N·m torque stepper motor...
The URS75BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our...
The URS75BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our...
The URS75BPPV6 Vacuum Compatible Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible...
The URS75P1 B25.4 adapter allows 1 inch (25.4 mm) diameter optics to be mounted to a URS75 Rotation Stage.
The UTR120 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel...
The UTR120A Precision Aperture Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and...
The UTR160 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel...
The UTR160A Precision Aperture Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and...
The UTR46 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Ball bearings are preloaded in precision-ground, tool steel...
The UTR46A Precision Rotation Aperture Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and...
The UTR46S Precision Low-Profile Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Ball bearings are preloaded in precision-ground, tool...
The UTR46SA Precision Low-Profile Aperture Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting...
The UTR80 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel...
The UTR80A Precision Aperture Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and...
The UTR80S Precision Low-Profile Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool...
The UTR80SA Precision Low-Profile Aperture Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting...