Newport MKS Fluorescence Filter Set, ODiate®, TRITC Fluorophore OD8-FFS2020

Description
The OD8-FF2020 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of TRITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet
Description
The OD8-FF2020 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of TRITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescence Filter Set, ODiate®, TRITC Fluorophore - OD8-FFS2020 - Newport MKS
Irvine, CA, United States
Fluorescence Filter Set, ODiate®, TRITC Fluorophore
OD8-FFS2020
Fluorescence Filter Set, ODiate®, TRITC Fluorophore OD8-FFS2020
The OD8-FF2020 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of TRITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

The OD8-FF2020 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of TRITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness.

Alternate Fluorophores


In addition to TRITC the following fluorophores are also compatible with this set:

5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP.


Optimized Coatings and Engineering Expertise

Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries.


Environmental Stability and Physical Durability


The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-FFS2020
Product Name Fluorescence Filter Set, ODiate®, TRITC Fluorophore
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD - FBS-ND25 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 515 nm Cut-on - 20CGA-515 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 610 nm Cut-on - 5CGA-610 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance - 10HMR-0 - Newport MKS
Specs
Filter Type Hot Mirrors; Short Pass Filters; Hot Mirror
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details