Newport MKS Optical Filter Wheel, Six Position, Indexed, Unobstructed, 1.0 in. Filters FWM1X6

Description
The FWM1X6 Indexed Filter Wheel Mount provides a compact structure to securely hold 6 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).
Request a Quote
Description
The FWM1X6 Indexed Filter Wheel Mount provides a compact structure to securely hold 6 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter Wheel, Six Position, Indexed, Unobstructed, 1.0 in. Filters - FWM1X6 - Newport MKS
Irvine, CA, United States
Optical Filter Wheel, Six Position, Indexed, Unobstructed, 1.0 in. Filters
FWM1X6
Optical Filter Wheel, Six Position, Indexed, Unobstructed, 1.0 in. Filters FWM1X6
The FWM1X6 Indexed Filter Wheel Mount provides a compact structure to securely hold 6 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).

The FWM1X6 Indexed Filter Wheel Mount provides a compact structure to securely hold 6 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FWM1X6
Product Name Optical Filter Wheel, Six Position, Indexed, Unobstructed, 1.0 in. Filters
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Bandpass Filter, 25.4 mm, 228±2 nm Center, 11±3 nm FWHM - 10BPF10-228 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 475 nm Cut-on, GG475 Glass - FSQ-GG475 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 1.5 OD at 546.1 nm - FSR-OD150 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.1 OD - FBS-ND01 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details