Newport MKS Datasheets for Energy Meters and Optical Power Meters
Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam.
Energy Meters and Optical Power Meters: Learn more
| Product Name | Notes |
|---|---|
| The 1919-R optical power meter is an advanced hand-held power and energy Meter capable of measuring from pW to thousands of Watts, in an ergonomically designed compact body. Just plug... | |
| The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics... | |
| The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching... | |
| The 2938-R dual channel high performance optical power and energy meter features a 7 inch, high brightness, touch screen and great improvements on the user interface. With the high bandwidth... | |
| The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for... | |
| The 843-PS-UN (P/N 7E05047) Power supply is a spare universal 12 VDC power supply for the 843-R series and 1919-R handheld power meters. It replaces obsolete 843-PS-US and 843-PS-EU. | |
| The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a... | |
| The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a... | |
| The 844-PE-USB Virtual Power Meter with a USB connection uses a computer as the instrument's monitor, allowing the user to access the full computational power of the computer. When equipment... | |
| The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged... | |
| The FPM-8220 Fiber Optic Power Meter combines accurate, repeatable power measurements with low polarization dependence in a simple, easy to use instrument for R&D or manufacturing testing of fiber optic... | |
| The Newport™ 1940-R optical power meter is a high-precision, single-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber... | |
| The Newport™ 2940-R optical power meter is a high-precision, dual-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber... | |
| The OMM-6810B-100V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety... | |
| The OMM-6810B-120V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety... | |
| The OMM-6810B-220V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety... | |
| The OMM-6810B-240V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety... | |
| The PMKIT-12-04 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and... | |
| The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and... | |
| The PMKIT-21-04 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and... | |
| The PMKIT-22-01 can measure optical power level in the 0.19 - 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and... | |
| The PMKIT-24-01 can measure optical power level in the 780 to 1800 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and... |