Newport MKS Datasheets for Aspheric Lenses

Aspheric lenses compensate for spherical aberration and are used primarily for their light gathering ability.


Aspheric Lenses: Learn more

Product Name Notes
The 5721-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing...
The 5721-B-H Aspheric Objective Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing...
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length...
The 5722-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing...
The 5722-B-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing...
The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing...
The 5723-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing...
The 5723-B-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing...
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing...
The 5724-A-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing...
The 5724-B-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing...
The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing...
The 5725-A-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing...
The 5725-B-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing...
The 5725-C-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing...
The 5726-A-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing...
The 5726-B-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing...
The 5726-C-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing...
The APAC10 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC11 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC12 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC13 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC14 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC15 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC16 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC17 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC18 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, S-FSL5 and S-TIH13 achromatic doublet lens with an effective focal...
The F-LA11 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.40 Numerical Aperture (NA)...
The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA)...
The F-LA17 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.30 Numerical Aperture (NA)...
The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA)...
The KGA022-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion...
The KGA022-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion...
The KGA080-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion...
The KGA080-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion...
The KGA110-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA110-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA110-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA150-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA150-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA160-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA160-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA170-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA220-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA220-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA220-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA220-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA230-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA230-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA230-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA230-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA240-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA240-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA240-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA240-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA260-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA260-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA260-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made fromCDGM D-ZK3 glass, which features low dispersion...
The KGA260-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA280-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA280-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA280-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA280-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA330-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA330-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA330-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA330-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA340-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA340-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA340-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA340-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA350-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA350-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made fromCDGM D-ZK3 glass, which features low dispersion...
The KGA392-A Geltech Molded Glass AspheriC0550c Lens is a very economic choice for collimating or focusing light at high magnification. It is made fromCDGM D-ZLaF52LA glass, which features low dispersion...
The KGA392-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA430-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA430-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA440-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA440-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA560-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA560-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA560-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA560-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low...
The KGA660-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA660-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low...
The KGA671-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-LaK6 glass, which features low...
The KGA671-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-LaK6 glass, which features low...
The KGA671-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion...
The KGA671-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion...
The KPA10 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. Aspheric lenses are...
The KPA10AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. AR.14 coating provides less...
The KPA10AR.16 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. AR.16 coating provides less...
The KPA11 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 18.75 mm effective focal length. Aspheric lenses are...
The KPA11AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 18.75 mm effective focal length. AR.14 coating provides less...
The KPA11AR.16 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 18.75 mm effective focal length. AR.16 coating provides less...
The KPA12 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 15.0 mm effective focal length. Aspheric lenses are...
The KPA12AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 15.0 mm effective focal length. AR.14 coating provides less...
The KPA12AR.16 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 15.0 mm effective focal length. AR.16 coating provides less...
The KPA13 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 11.25 mm effective focal length. Aspheric lenses are...
The KPA13AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 11.25 mm effective focal length. AR.14 coating provides less...
The KPA13AR.16 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made of L-BAL35 optical glass, with 15.0 mm diameter and 11.25 mm effective focal length. AR.16 coating provides less...
The KPA14 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. Aspheric lenses are...
The KPA14AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. AR.14 coating provides less...
The KPA14AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. AR.16 coating provides less...
The KPA15 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 15.0 mm effective focal length. Aspheric lenses are...
The KPA15AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 15.0 mm effective focal length. AR.14 coating provides less...
The KPA15AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 15.0 mm effective focal length. AR.16 coating provides less...
The KPA16 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 37.5 mm effective focal length. Aspheric lenses are...
The KPA16AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 37.5 mm effective focal length. AR.14 coating provides less...
The KPA16AR.16 Precision Polished Aspheric Lens is a plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 37.5 mm effective focal length. AR.16 coating provides less...
The KPA17 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 31.25 mm effective focal length. Aspheric lenses are...
The KPA17AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 31.25 mm effective focal length. AR.14 coating provides less...
The KPA17AR.16 Precision Polished Aspheric Lens is a plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 31.25 mm effective focal length. AR.16 coating provides less...
The KPA18 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 25.0 mm effective focal length. Aspheric lenses are...
The KPA18AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 25.0 mm effective focal length. AR.14 coating provides less...
The KPA18AR.16 Precision Polished Aspheric Lens is a plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 25.0 mm effective focal length. AR.16 coating provides less...
The KPA19 Precision Polished Aspheric Lens is an uncoated plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 18.75 mm effective focal length. Aspheric lenses are...
The KPA19AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 18.75 mm effective focal length. AR.14 coating provides less...
The KPA19AR.16 Precision Polished Aspheric Lens is a plano-convesx aspheric lens, made with L-BAL35 optical glass, with 25.0 mm diameter and 18.75 mm effective focal length. AR.16 coating provides less...
The KPA20 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 30.0 mm effective focal length. Aspheric lenses are...
The KPA20AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 30.0 mm effective focal length. AR.14 coating provides less...
The KPA20AR.16 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 30.0 mm effective focal length. AR.16 coating provides less...
The KPA21 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 22.5 mm effective focal length. Aspheric lenses are...
The KPA21AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 22.5 mm effective focal length. AR.14 coating provides less...
The KPA21AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 30.0 mm diameter and 22.5 mm effective focal length. AR.16 coating provides less...
The KPA22 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. Aspheric lenses are...
The KPA22AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. AR.14 coating provides less...
The KPA22AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 40.0 mm effective focal length. AR.16 coating provides less...
The KPA23 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 30.0 mm effective focal length. Aspheric lenses are...
The KPA23AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 30.0 mm effective focal length. AR.14 coating provides less...
The KPA23AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 30.0 mm effective focal length. AR.16 coating provides less...
The KPA24 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 50.0 mm diameter and 50.0 mm effective focal length. Aspheric lenses are...
The KPA24AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 50.0 mm diameter and 50.0 mm effective focal length. AR.14 coating provides less...
The KPA24AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 50.0 mm diameter and 50.0 mm effective focal length. AR.16 coating provides less...
The KPA25 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 50.0 mm diameter and 37.5 mm effective focal length. Aspheric lenses are...
The KPA25AR.14 Precision Polished Aspheric Lens is an bi-convex aspheric lens, made with L-BAL35 optical glass, with 50.0 mm diameter and 37.5 mm effective focal length. AR.14 coating provides less...
The KPA25AR.16 Precision Polished Aspheric Lens is a bi-convex aspheric lens, made with L-BAL35 optical glass, with 50.0 mm diameter and 37.5 mm effective focal length. AR.16 coating provides less...
The Model 5720-A-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens...
The Model 5720-B-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens...
The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens...
The Model 5720-C-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens...
The UPA1-AS12 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M12 x...
The UPA1-AS9 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M9 x...