Newport MKS Datasheets for Wavelength Meters
Wavelength meters are devices that measure the wavelength of electromagnetic waves.
Wavelength Meters: Learn more
| Product Name | Notes |
|---|---|
| The 819-IG-06-WL Optical Power and Wavelength Measurement Sensor is an integrating sphere based detector compatible with the 1938-R or 2938-R Optical Meters. The 819-IG-06-WL is designed to measure optical power... | |
| The 819-SL-06-WL Optical Power and Wavelength Measurement Sensor is an integrating sphere based detector compatible with the 1938-R or 2938-R Optical Meters. The 819-SL-06-WL is designed to measure optical power... | |
| The AO120 Bare Fiber Ring Adapter is required to interface the patented ILX Lightwave® to the following ILX Lightwave® optical power and fiber optic power meter measurements heads:... | |
| The AO122 Bare Fiber Adapter Kit is required to interface the patented ILX Lightwave® to the following ILX Lightwave® optical power and fiber optic power meter measurements heads: OMH-6703B,... | |
| The AO271 FC Fiber Optic Connector Adapter accommodates optical fibers terminated with FC connectors. The AO271 is compatible with the following ILX Lightwave® optical power meter measurements heads: OMH-6703B,... | |
| The OMH-6703B Optical Power Measurement Head is an integrating sphere based measurement head compatible with the OMM-6810B Optical Power Meter. The OMH-6703B is designed to measure optical power up to... | |
| The OMH-6708B Optical Power Measurement Head is an integrating sphere based measurement head compatible with the OMM-6810B Optical Power Meter. The OMH-6708B is designed to measure optical power up to... | |
| The OMH-6727B Optical Power and Wavelength Measurement Head is an integrating sphere based measurement head compatible with the OMM-6810B Optical Power and Wavelength Meter. The OMH-6727B is designed to measure... | |
| The OMH-6742B Optical Power and Wavelength Measurement Head is an integrating sphere based measurement head compatible with the OMM-6810B Optical Power and Wavelength Meter. The OMH-6742B is designed to measure... | |
| The OMH-6790B Optical Power and Wavelength Measurement Head is an integrating sphere based measurement head compatible with the OMM-6810B Optical Power and Wavelength Meter. The OMH-6790B is developed specifically for... |