Newport MKS Datasheets for Motion Controllers

Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more

Product Name Notes
80 W Power Supply for SMC100 Series, 100-240 VAC, 50/60 Hz input. 1.9 Amp maximum output
Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent...
RS-485 Cable for SMC100 Series Controller. 1 meter length.
RS-485 Cable for SMC100 Series Controller. 3 meter length.
The 8703 Single-axis Picomotor™ Driver Module is for those of you who've asked us for a Picomotor™ driver that interfaces through TTL or analog signals. This redesigned driver module is...
The 8712 Picomotor™ Driver is designed to be integrated into OEM equipment by mounting directly onto your printed-circuit board. It can drive a single Picomotor axis at a time. If...
The 8742-12-KIT Twelve-Axis Picomotor™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our Picomotor controller/driver and accessories together to provide a simple-to-use 12-axis driver kit.
The 8742-4-KIT Four-Axis Picomotor™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our Picomotor controller/driver and accessories together to provide a simple-to-use 4-axis driver kit.
The 8742-8-KIT Eight-Axis Picomotor™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our Picomotor controller/driver and accessories together to provide a simple-to-use 8-axis driver kit.
The 8743-CL 2-axis closed-loop intelligent motion controller/driver provides fine tuning, absolute positioning, compact and low cost solution for driving New Focus closed-loop Picomotors products. It is a single-box solution that...
The 8743-CL-2-KIT Two-Axis Closed-Loop Picomotor™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our closed-loop Picomotor controller/driver and accessories together to provide a simple-to-use 2-axis...
The 8758 is a robust and fully functional multi-axis hand control pad for controlling your Picomotor actuator products. This hand control pad facilitates local (non-computer) control of Picomotor positioners connected...
The AG-UC2 Agilis™ Controller provides USB computer control for two Agilis axes. The AG-UC2 controller features two sets of push buttons for each Agilis axis; one set for step size...
The AG-UC2-OEM Agilis™ Controller is designed to be integrated into OEM equipment by mounting directly onto your printed-circuit board. It can drive two Agilis axes at a time. If appropriately...
The AG-UC8 Agilis™ Controller provides USB computer control of up to eight Agilis axes. Power is supplied through the same USB port used for communication. USB hubs may also be...
The AG-UC8PC Agilis™ Controller provides USB computer control of up to eight Agilis axes and is primarily intended for industrial customers and system integrators. It provides the same features and...
The Agilis™ AG-MD4-1.2 Extension Cable is 1.2 meters with a 4-wire mini-DIN connector.
The ESP302-1N Single Axis Motion Controller and Driver is the successor of the popular ESP301 motion controller providing the same functionality as the ESP301 with an Ethernet interface, web base...
The ESP302-2N Dual Axis Motion Controller and Driver is the successor of the popular ESP301 motion controller providing the same functionality as the ESP301 with an Ethernet interface, web base...
The ESP302-3N Three Axis Motion Controller and Driver is the successor of the popular ESP301 motion controller providing the same functionality as the ESP301 with an Ethernet interface, web base...
The HXP-D-Joystick enables the use of included commercial Joystick Logitech F710 on a hexapod system controlled by Newport HXP-ELEC-D Motion Controller. HXP-D-Joystick reads Joystick commands and converts them into HXP-ELEC-D...
The HXP100-ELEC-D is the controller for the HXP100-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100 is an effective solution to complex...
The HXP1000-ELEC-D is the controller for the HXP1000-MECA high load hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP1000 is an effective solution...
The HXP100HA-ELEC-D is the controller for the HXP1000HA-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100 is a cost-effective solution to complex...
The HXP100P-ELEC-D is the controller for the HXP100P-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100P is a cost-effective solution to complex...
The HXP100PHA-ELEC-D is the controller for the HXP100PHA-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100PHA is a cost-effective solution to complex...
The HXP100V6-ELEC-D is the controller for the HXP100V6-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100V6 is an effective solution to complex...
The HXP200-ELEC-D is a controller for HXP200-MECA hexapod that provides six degrees of freeedom:X, Y, Z, pitch, roll and yaw .A pair of flexible and programmable coordinate systems or pivot...
The HXP200S-ELEC-D is a controller for HXP200S-MECA hexapod that provides six degrees of freeedom:X, Y, Z, pitch, roll and yaw .A pair of flexible and programmable coordinate systems or pivot...
The HXP50-ELEC-D is the controller for the HXP50-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50 is a cost-effective solution to complex...
The HXP50HA-ELEC-D is the controller for the HXP50HA-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50 is a cost-effective solution to complex...
The HXP50V6-ELEC-D is the controller for the HXP50V6-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50 is a cost-effective solution to complex...
The MCAB-1-B is a 1 m long cable with DB25M to DB25F connectors, recommended for use with MTNxxxBLHS and RGA series stages.
The MCAB-10-B is a 10 m long cable with DB25M to DB25F connectors, recommended for use with MTNxxxBLHS and RGA series stages.
The MCAB-5-B is a 5 m long cable with DB25M to DB25F connectors, recommended for use with MTNxxxBLHS and RGA series stages.
The MMCABLE-REG 5 VDC regulator is required to ensure a high quality, regulated 5 V supply to the stage , when used with 5 m or longer MMCABLE / MCAB.
The model 8742 is a 4-axis open-loop intelligent motion controller/driver that provides a compact and low cost solution for driving New Focus open-loop Picomotors products. It is a single-box solution...
The NPC1USB Compact, Single Channel, Piezo Stack Amplifier is a low cost solution for applications that do not require high dynamic performance. Piezoelectric amplifiers offer precision control for all Newport...
The NPC3 is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can...
The NPC300DIG High Performance Single Channel Digital Piezo Stack Amplifier is designed for the control of high precision, flexure guided piezo actuators stages used in high dynamic nano positioning applications.
The NPC3SG is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can...
The SMC-232 RS232 cable is designed for the SMC100 Series. It is 3 meter in length with DB9 Female connectors on both ends.
The SMC100CC is a single axis motion controller/driver for DC servo motors up to 48 VDC at 1.5 A rms. It provides a very compact and low-cost controller for most...
The SMC100PP is a single axis motion controller/driver for 2-phase stepper motors up to 48 VDC at 1.1A peak per phase. It is a compact and low-cost controller for most...
The XPS-D2 is an extremely high-performance, easy to use, 2-axis integrated motion controller/driver. The XPS-D2 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It...
The XPS-D4 is an extremely high-performance, easy to use, 4-axis integrated motion controller/driver. The XPS-D4 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It...
The XPS-D6 is an extremely high-performance, easy to use, 6-axis integrated motion controller/driver. The XPS-D6 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It...
The XPS-D8 is an extremely high-performance, easy to use, 8-axis integrated motion controller/driver. The XPS-D8 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It...
The XPS-DRV00P pass-through module can be used to pass control signals to other external third-party amplifiers or drivers. By setting the controller’s dual DAC output to either analog position, analog...
The XPS-DRV01 is a software configurable PWM amplifier that is compatible with most of Newport’s and other companies’ DC brush and 2-phase stepper motor positioners. When used with Newport stages,...
The XPS-DRV02 is a software configurable PWM amplifier for 3-phase brushless motors. This driver has been optimized to perform with the XM and IMS-LM linear motor stages. The XPS-DRV02 supplies...
The XPS-DRV03 is a fully numerical, programmable PWM-Amplifier that has been optimized for the use with high-performance DC motors. The 100kHz high switching frequency and appropriate filter technologies minimize noise,...
The XPS-DRV11 is a software configurable universal digital driver card that has been optimized to perform with the most Newport’s and other companies’ DC brush, Linear and Stepper motor positioners.
The XPS-DRV11BL is a software configurable digital driver card that has been optimized to drive MTNxxxBLHS series stages with XPS-Dx controllers. The board uses Hall effect sensor for motor initialization...
The XPS-DRVP1 is an XPS compatible driver card that can drive piezo-stack based NanoPositioning products, with model numbers that end with a '–D'. These NanoPositioners are differentiated with a 25...
The XPS-RLD2 is a high-performance,ver y easy to use, 2-axis integrated motion controller/driver with 10kHz servo control rate. High-speed communication is achieved through 10/100 Base-T Ethernet for outstanding trajectory accuracy...
The XPS-RLD4 is a high-performance,ver y easy to use, 4-axis integrated motion controller/driver with 10kHz servo control rate. High-speed communication is achieved through 10/100 Base-T Ethernet for outstanding trajectory accuracy...
The XPS-RLDM is a high-performance,ver y easy to use, single axis integrated motion controller/driver for direct drive motors. It has 10kHz servo rate. High-speed communication, outstanding trajectory accuracy and powerful...
USB Interface for SMC100 Series. Includes USB to RS232 port adapter and cable. Windows.
USB Power Supply, Includes clips for US, EU, UK & Australia, 2m Cable.Use with AG-UC2 handheld controller.
We've bundled our Picomotor controller/driver and our ClearEdge Picomotor mirror mounts together to provide a simple kit to get you started quickly. Just mount the ClearEdge, plug it into the...