Newport MKS Pinhole, Ultra-thin Platinum Iridium, 15 µm Aperture, Unmounted UNH-15

Description
The UNH-15 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote
Description
The UNH-15 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pinhole, Ultra-thin Platinum Iridium, 15 µm Aperture, Unmounted - UNH-15 - Newport MKS
Irvine, CA, United States
Pinhole, Ultra-thin Platinum Iridium, 15 µm Aperture, Unmounted
UNH-15
Pinhole, Ultra-thin Platinum Iridium, 15 µm Aperture, Unmounted UNH-15
The UNH-15 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

The UNH-15 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number UNH-15
Product Name Pinhole, Ultra-thin Platinum Iridium, 15 µm Aperture, Unmounted
Filter Type Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Mercury Line, 25.4 mm, 435.8±2 nm Center, 10±2nm FWHM - 10MLF10-436 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 5.08 mm (0.2000 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 900 nm Cut-off, 475-880 nm Transmission - 10SWF-900-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
UV Bandpass Filter, 25.4 mm, 250±3 nm Center, 11±3 nm FWHM - 10BPF10-250 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 0.15 OD at 546.1 nm - FSR-OD15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details