Newport MKS Datasheets for Reflectors
Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency.
Reflectors: Learn more
| Product Name | Notes |
|---|---|
| The 05B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 0.5 inch (12.7 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to... | |
| The 10B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 1.0 inch (25.4 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to... | |
| The 50326-0505 is a Replicated Hollow Metal Retroreflector with an outside diameter of 12.7 mm and a 5 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-0510 is a Replicated Hollow Metal Retroreflector with an outside diameter of 12.7 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-0802 is a Replicated Hollow Metal Retroreflector with an outside diameter of 19.1 mm and a 2 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-0805 is a Replicated Hollow Metal Retroreflector with an outside diameter of 19.1 mm and a 5 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-0810 is a Replicated Hollow Metal Retroreflector with an outside diameter of 19.1 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-1002 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 2 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-1005 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 5 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-1010 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-1502 is a Replicated Hollow Metal Retroreflector with an outside diameter of 38.1 mm and a 2 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-1505 is a Replicated Hollow Metal Retroreflector with an outside diameter of 38.1 mm and a 5 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50326-1510 is a Replicated Hollow Metal Retroreflector with an outside diameter of 38.1 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50394-2505 is a Replicated Hollow Metal Retroreflector with an outside diameter of 63.5 mm and a 5 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50394-2510 is a Replicated Hollow Metal Retroreflector with an outside diameter of 63.5 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50394-2520 is a Replicated Hollow Metal Retroreflector with an outside diameter of 63.5 mm and a 20 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50394-2530 is a Replicated Hollow Metal Retroreflector with an outside diameter of 63.5 mm and a 30 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic... | |
| The 50441-0505AL low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-0505AU low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-0510AL low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-0510AU low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-1002AL low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 2 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-1002AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 2 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-1005AL low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-1005AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-1010AL low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The 50441-1010AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors... | |
| The UBBR1-1 Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-1I Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-1S Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-1UV Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-2 Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-2I Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-2S Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-2UV Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-5 Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-5I Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-5S Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR1-5UV Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-1 Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-1I Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-1S Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-1UV Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-2 Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-2I Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-2S Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-2UV Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-5 Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-5I Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-5S Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... | |
| The UBBR2.5-5UV Broadband Hollow Retroreflector is constructed of three front-surface flat mirrors assembled into a corner cube. A stress-free mounting technique is employed to ensure dimensional stability. This geometry results... |