Newport MKS Datasheets for Meniscus Lenses
Meniscus lenses are optical lenses that produce a smaller focal point and fewer aberrations than a standard plano-convex lens. They have one convex and one concave surface with each surface having its own radius or curvature.
Meniscus Lenses: Learn more
| Product Name | Notes |
|---|---|
| The 60616-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of... | |
| The 60616LA meniscus infrared lens has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm a focal length of 7.5 in, and is Bystronic® OEM compatible. The... | |
| The 60616ULA meniscus infrared lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm, and... | |
| The 60698-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 2.0 in. (50.8 mm), edge thickness of... | |
| The 61982-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Trumpf® / Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm),... | |
| The 61982LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4... | |
| The 61982ULA meniscus infrared lens has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, a focal length of 5.0 in., and is Trumpf® OEM compatible. | |
| The 61983-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Trumpf® / Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm),... | |
| The 61983LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4... | |
| The 61983ULA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness... | |
| The 631079-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of... | |
| The 631079LA meniscus infrared lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm,... | |
| The 631079ULA meniscus infrared lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm, and... |