Newport MKS Datasheets for Autocorrelators

Autocorrelators measure the intensity or field autocorrelation function of light. They are used to determine the duration of ultrashort laser pulses in picoseconds or femtoseconds, or to calculate the spectrum of a source of light.
Autocorrelators: Learn more

Product Name Notes
Model PSCOUT2-BASE is the Base Model of the PulseScout2 Autocorrelator family that can measure 20 – 3500 fsec pulses, between 420 – 1600 nm wavelength. This device is not equiped...
Model PSCOUT2-BLUE-PD is the PD detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 420 – 550 nm wavelength. Combine this unit with PSCOUT2-BASE. The...
Model PSCOUT2-BLUE-PMT is the PMT detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 420 – 550 nm wavelength. Combine this unit with PSCOUT2-BASE. The...
Model PSCOUT2-IR-PD is the PD detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 1000 – 1600 nm wavelength. Combine this unit with PSCOUT2-BASE. The...
Model PSCOUT2-IR-PMT is the PMT detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 1000 – 1600 nm wavelength. Combine this unit with PSCOUT2-BASE. The...
Model PSCOUT2-NIR-PD is the PD detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 700 – 1100 nm wavelength. Combine this unit with PSCOUT2-BASE. The...
Model PSCOUT2-NIR-PMT is the PMT detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 700 – 1100 nm wavelength. Combine this unit with PSCOUT2-BASE. The...
Model PSCOUT2-RED-PD is the PD detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 520 – 750 nm wavelength. Combine this unit with PSCOUT2-BASE. The...
Model PSCOUT2-RED-PMT is the PMT detector module to allow an existing Base Model PulseScout2 Autocorrelator to measure pulses between 520 – 750 nm wavelength. Combine this unit with PSCOUT2-BASE. The...