Newport MKS Datasheets for Laser Mirrors

Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges.
Laser Mirrors: Learn more

Product Name Notes
The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made...
The 05D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm...
The 05D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm...
The 05D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a...
The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made...
The 07D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made...
The 07D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm...
The 07D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm...
The 07D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a...
The 07D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm...
The 07D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made...
The 10D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made...
The 10D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a...
The 10D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made...
The 10D20RM.2 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 325 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10Q20HE.1 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength. Its reflectivity at this wavelength is greater than...
The 10Q20HE.2 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelength. Its reflectivity at this wavelength is greater than...
The 10QM20EM.15 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 248 nm. Its reflectivity at this wavelength is greater than 99% for both...
The 10QM20EM.20 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both...
The 10QM20EM.25 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both...
The 10QM20EM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both...
The 10QM20HDM.10 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at...
The 10QM20HDM.15 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at...
The 10QM20HM.10 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.15 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.15-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.30 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.35-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.40 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.45 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.45-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.75 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20HM.75-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 10QM20UF.DF55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 and 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6...
The 10QM20UF.F15 is a low GDD Ytterbium Laser Mirror optimized for 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick.
The 10QM20UF.F55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick.
The 10Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made...
The 10Z20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10Z20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10Z40DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made...
The 10Z40DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10Z40DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm...
The 10Z40DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a...
The 10Z40DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made...
The 13E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838...
The 13E20DM.11 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major...
The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60...
The 20D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made...
The 20D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm...
The 20D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm...
The 20D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm...
The 20D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made...
The 20QM20EM.15 is a 50.8 mm diameter, 9.65 mm thick High Energy Excimer Laser Mirror coated for 248 nm. Its reflectivity at this wavelength is greater than 99% for both...
The 20QM20EM.25 is a 50.8 mm diameter, 9.65 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both...
The 20QM20EM.35 is a 50.8 mm diameter, 9.65 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both...
The 20QM20HM.10 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.15 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.15-G is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.35 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.35-G is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.45 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.45-G is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.75 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20QM20HM.75-G is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than...
The 20Z40DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made...
The 20Z40DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm...
The 3MD20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.181 inch (30.0 mm) diameter mirror is made...
The 3MD20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1.181 inch (30.0 mm) diameter mirror is made from a 6.0 mm...
The 3MD20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1.181 inch (30.0 mm) diameter mirror is made from a 6.0 mm...
The 3MD20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1.181 inch (30.0 mm) diameter mirror is made from a...
The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength...
The 5105 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the frequency-doubled 532 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength...
The 5124 is a 50.8 mm diameter, 12.5 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength...
The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made...