Newport MKS Datasheets for Fiber Optic Receivers
Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier.
Fiber Optic Receivers: Learn more
| Product Name | Notes |
|---|---|
| Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). The supreme ISU-1550-FCUPC Model features extremely low... | |
| Please note that this product will be phased out by end of 2023. The recommended replacement is 2117-FS-M. The 2117-FS Adjustable Gain and Bandwidth Balanced Optical Receiver is a free... | |
| Please note that this product will be phased out upon depletion of existing stock. The recommended replacement is 2117-FC-M. The 2117-FC Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an... | |
| Please note that this product will be phased out upon depletion of inventory. The recommended replacement is 2107-FC-M. The 2107-FC Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an FC... | |
| Please note that this product will be phased. The recommended replacement is 2053-FS-M. The 2053-FS Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed... | |
| The 1024 Time Domain Optimized Ultra High-Speed Fiber-Optic Detector offers 12-ps full-width-at-half-m aximum (FWHM) impulse responses for the ultimate in signal fidelity. This 500-1630 nm InGaAs photodetector is ideal for... | |
| The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a... | |
| The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector... | |
| The 1444 NIR Fiber-Optic Detector is for those applications requiring fast time resolution with a guaranteed 18.5 ps rise time. This InGaAs photodetector provides clean, fast impulse responses with minimal... | |
| The 1444-50 NIR Fiber-Optic Detector is for those applications requiring fast time resolution with a guaranteed 18.5 ps rise time. This high speed photodetector provides clean, fast impulse responses with... | |
| The 1544-A Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for... | |
| The 1544-A-50 Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for... | |
| The 1544-B DC-Coupled NIR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited... | |
| The 1544-B-50 DC-Coupled NIR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited... | |
| The 1601FC-AC Silicon Fiber-Optic Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain,... | |
| The 1601FS-AC Silicon Optical Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain,... | |
| The 1607-AC-FC Silicon 650 MHz Balanced Fiber-Optic Receiver is ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry. This FC connectorized 320 to 1000 nm balanced photoreceiver can make all the... | |
| The 1607-AC-FS Silicon 650 MHz Balanced Optical Receiver is ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry. This free space 320 to 1000 nm balanced photoreceiver can make all the... | |
| The 1611FC-AC InGaAs Fiber-Optic Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain,... | |
| The 1611FS-AC InGaAs Optical Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain,... | |
| The 1617-AC-FC InGaAs 800 MHz Balanced Fiber-Optic Receiver is ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry. This FC connectorized 900 to 1700 nm balanced photoreceiver can make all the... | |
| The 1617-AC-FS InGaAs 800 MHz Balanced Optical Receiver is ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry. This free space 900 to 1700 nm balanced photoreceiver can make all the... | |
| The 1621 Silicon Nanosecond Photodetector is similar to 350-1000 nm detectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It... | |
| The 1623 InGaAs Nanosecond Optical Detector is similar to 800-1700 nm photodetectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. | |
| The 1801-FC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz... | |
| The 1801-FC-AC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125... | |
| The 1801-FS Silicon Optical Receiver is a free space, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz... | |
| The 1801-FS-AC Silicon Optical Receiver is a free space, 320 to 1000 nm AC coupled photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz... | |
| The 1807-FC Silicon Balanced Fiber-Optic Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This FC connectorized, 320 to 1000 nm, DC to 80-MHz balanced... | |
| The 1807-FS Silicon Balanced Optical Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This free space, 320 to 1000 nm, DC to 80 MHz... | |
| The 1811-FC InGaAs Fiber-Optic Receiver is a FC connectorized, 900 to 1700 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz... | |
| The 1811-FC-AC InGaAs Fiber-Optic Receiver is a FC connectorized, 900 to 1700 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125... | |
| The 1811-FS InGaAs Optical Receiver is a free space, 900 to 1700 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz... | |
| The 1811-FS-AC InGaAs Optical Receiver is a free space, 900 to 1700 nm AC coupled photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz... | |
| The 1817-FC InGaAs Balanced Fiber-Optic Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This FC connectorized, 900 to 1700 nm, DC to 80-MHz balanced... | |
| The 1817-FS InGaAs Balanced Optical Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This free space, 900 to 1700 nm, DC to 80-MHz balanced... | |
| The 2001-FC-M Silicon Fiber-Optic Receiver features low-noise detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 300 to 1050 nm and FC/PC connector optical... | |
| The 2001-FS-M Silicon Optical Receiver features low-noise detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 300 to 1050 nm and free space optical... | |
| The 2007 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2007 has a 400 to... | |
| The 2011-FC-M Fiber-Optic Receiver features a low-noise InGaAs detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and FC/PC connector... | |
| The 2011-FS-M Optical Receiver features a low-noise InGaAs detector, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and free space... | |
| The 2017 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2017 has a 800-1700 nm... | |
| The 2051-FC-M Adjustable Silicon Fiber-Optic Receiver is based on our popular Model 2001 photoreceivers. This higher speed FC optical input model features low-noise 300 to 1050 nm Silicon detectors, variable-gain... | |
| The 2051-FS Adjustable Silicon Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 300 to 1050 nm Silicon detectors,... | |
| The 2051-FS-M Adjustable Silicon Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 300 to 1050 nm Silicon detectors,... | |
| The 2053-FC-M Adjustable InGaAs Fiber-Optic Receiver is based on our popular Model 2001 photoreceivers. This higher speed FC optical input model features low-noise 900 to 1700 nm InGaAs detectors, variable-gain... | |
| The 2053-FS-M Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 900 to 1700 nm InGaAs detectors,... | |
| The 2107-FC-M Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an FC connectorized, 300 to 1070 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal... | |
| The 2107-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 300 to 1070 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal... | |
| The 2117-FC-M Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an FC connectorized, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal... | |
| The 2117-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal... | |
| The 818-BB-21 High Speed Silicon Optical Detector consists of a free-space 320 to 1000 nm Battery Biased Silicon detector with a 0.40 mm active diameter and a <300 ps rise... | |
| The 818-BB-27 High Speed UV Enhanced Silicon Optical Detector consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or... | |
| The 818-BB-30 High Speed InGaAs Detector consists of a free-space 800 to 1750 nm battery biased InGaAs photodiode with a 0.10 mm active diameter and a <175 ps rise time. | |
| The 818-BB-31 High Speed Photodetector consists of a free-space 1000 to 1600 nm biased InGaAs detector with a 0.10 mm active diameter and a <175 ps rise time. The detector... | |
| The 818-BB-35 High Speed InGaAs Detector consists of a free-space 830 to 1650 nm Battery Biased InGaAs photodetector with a 0.032 mm active diameter and a <25 ps rise time. | |
| The 818-BB-35F High Speed Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 1000 to 1650 nm InGaAs detector with a 0.032 mm active... | |
| The 818-BB-40 High Speed Silicon Detector consists of a free-space 320 to 1100 nm externally biased Silicon photodetector with a 4.57 mm active diameter and a <30 ns rise time. | |
| The 818-BB-45 High Speed GaAs Detector consists of a free-space 500 to 890 nm battery biased GaAs photodetector with a 60 µm active diameter and a <30 ps rise time. | |
| The 818-BB-45F High Speed Battery Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 500 to 890 nm GaAs high speed photodetector with a... | |
| The 818-BB-51 High Speed InGaAs Detector is built from a free-space extended InGaAs photodiode with a 40 um active diameter and a fast <28 ps rise time. With the wavelength... | |
| The 818-BB-51F High Speed Battery Biased Fiber-Optic Detector features an extended InGaAs photodiode with a 40 um active diameter and a <28 ps rise time coupled to a Corning singlemode... | |
| The F-PD-22-H-DIL Fiber-Optic Linear Balanced Photoreceiver with a configurable bandwidth up to 22 GHz is hermetically sealed for component qualification standards. In a 14-pin mini-DIL package, F-PD-22-DIL intigrates a dual... | |
| The F-PD-23-A-FCA is a highly linear, 23 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes... | |
| The F-PD-23-D-FCA is a highly linear, 23 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes... | |
| The F-PD-30-1064 is a highly linear, 30 GHz bandwidth InGaAs PIN photodetector that is optimized for 1064 nm operational wavelength; it is ideal for the use in O/E front-ends requiring... | |
| The F-PD-30-A-H-FCA Linear Fiber-Optic Photoreceiver is designed for analog applications. This compact photo receiver contains a surface coupled coplanar waveguide PIN photodiode and a linear transimpedance amplifier within a hermetically... | |
| The F-PD-30-D-K-FCA is a highly linear, 30 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes... | |
| The ISC-1550 Model isolator features typical peak isolations of >40 dB at 1550 nm and very low polarization mode dispersion. The standard version comes with bare fiber. Use option code... | |
| The ISC-1550-FCAPC Model isolator features typical peak isolations of >40 dB at 1550 nm and very low polarization mode dispersion. This standard version comes with FC/APC connectors. Newport’s Fiber Optic... | |
| The ISU-1550 supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with bare fiber. Use option code... | |
| The ISU-1550-FCAPC supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with FC/APC connectorized fiber. Use option... | |
| The Model 1014, 45 GHz InGaAs Fiber-Optic Biased Photodetector makes ultra high-speed measurements over 500-1630 nm easy. The self-contained module connects directly to test instruments like digital oscilloscopes, spectrum analyzers,... |