Newport MKS Datasheets for Hot Mirrors and Cold Mirrors

Hot mirrors and cold mirrors are Dichroic filters that have a sharp transition between rejecting and transmitting at the near-infrared-visible area of the spectrum.
Hot Mirrors and Cold Mirrors: Learn more

Product Name Notes
The 10CMR-45 Cold Mirror is a 25.4 mm diameter 45° mirror used as a heat control filter. . Our cold mirrors are heat-transmitting filters designed to reflect 400-700 nm visible...
The 10HMR-0 Hot Mirror is a 25.4 mm diameter 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible...
The 20CMS-45 Cold Mirror is a 50.8 x 50.8 mm square 45° mirror used as a heat control filter. Our cold mirrors are heat-transmitting longpass filters designed to reflect 400-700...
The 20HMS-0 Hot Mirror is a 50.8 x 50.8 mm square 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690...