Newport MKS Datasheets for Bags and Sacks

Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more

Product Name Notes
The LAB-25 is the same protective bags Newport uses to deliver 6.35 to 12.7 mm diameter lenses. They are manufactured with white hydroentangled polyester for soft protection. Includes (10) protective...
The LAB-26 is the same protective bags Newport uses to deliver 25.4 to 38.1 mm diameter lenses. They are manufactured with white hydroentangled polyester for soft protection. Includes (10) protective...
The LAB-27 is the same protective bags Newport uses to deliver 50.8 to 76.2 mm diameter lenses. They are manufactured with white hydroentangled polyester for soft protection. Includes (10) protective...