Newport MKS Datasheets for Fiber Optic Connectors

Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more

Product Name Notes
The 1388 Replacement Blade is for the F-CL1 fiber cleaver. Wide Carbide Blade Design Model F-CL1 fiber optic cleave features a wide carbide blade, allowing the cleaving of standard, as...
The 77640 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace...
The 77641 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace...
The 77642 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace...
The 77663 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace...
The 77665 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace...
The 77666 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace...
The 77667 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace...
The 77670 SMA Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an SMA termination. This lets you use any SMA terminated single fiber with...
The 77675 ST Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an ST termination. This lets you use any ST terminated single fiber with...
The F-AM-FC Bare Fiber Adaptor enables quick and easy temporary FC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs)...
The F-AM-KIT Multi-mode Adaptor Kit contains a single adaptor body, FC, SC, ST, and SMA interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections, and a fiber stop...
The F-AM-SC Bare Fiber Adaptor enables quick and easy temporary SC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs),...
The F-AM-SMA Bare Fiber Adaptor enables quick and easy temporary SMA connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs),...
The F-AM-ST Bare Fiber Adaptor enables quick and easy temporary ST connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs),...
The F-AS-FC Bare Fiber Adaptor enables quick and easy temporary FC connections of single-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs)...
The F-AS-KIT Single-mode adaptor kit contains a single adaptor body; FC, SC, and ST interchangeable connector tips; a universal mating sleeve for quick ferrule-to-ferrule connections; and a fiber stop to...
The F-AS-SC Bare Fiber Adaptor enables quick and easy temporary SC connections of single-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs),...
The F-AS-ST Bare Fiber Adaptor enables quick and easy temporary ST connections of single-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs),...
The F-BFTA-S-SC Bare Fiber Test Adapter accepts cleaved and non-cleaved fiber, requires only 3/4 in. of bare fiber exposed and has a typical insertion loss of less than 0.5 dB...
The F-CL1 Fiber Cleaver features a wide carbide blade, allowing the cleaving of standard as well as larger diameter fibers and miniature rod shaped lenses. Wide Carbide Blade Design Model...
The F-MA-FC-FC Optical Fiber Mating Adapter/Sleeve is a wide key adapter used to connect two FC/PC or two FC/APC fibers together with low loss. This model has an FC female...
The F-MA-SA-SA Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an SC/APC female fiber connector on each end. It Can...
The F-MA-SC-FC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a SC female and FC female connectors on opposite ends.
The F-MA-SC-SC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an SC female fiber connector on each end. It Can...
The F-MA-SC-ST Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a SC female and ST female connectors on opposite ends.
The F-MA-SM-SM Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has SMA female fiber connector on each end and can be...
The F-MA-ST-FC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a ST female and FC female connectors on opposite ends.
The F-MA-ST-ST Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an ST female fiber connector on each end. It Can...
The F-STR-103D Fiber Optic Stripper is a popular dual hole durable Miller® tool that removes 2 - 3 mm fiber jacket, and 250 μm coating from 125 μm diameter fibers.
The F-STR-103D-250 Fiber Optic Stripper is a popular dual hole durable Miller® tool that removes 900 μm tight buffer, and 250 μm coating from 125 μm diameter fibers. There is...
The F-STR-103T-250 Fiber Optic Stripper is a popular three hole durable Miller® tool that removes 2 - 3 mm fiber jacket, 900 nm tight buffer, and 250 μm coating from...
The F-STR-152 Fiber Coating Stripper removes 250 μm diameter coating for 125 μm diameter fibers. 152 μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g)...
The F-STR-175 Fiber Coating Stripper removes 250 μm diameter coating from 80 - 125 μm diameter fibers. 175 μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz.
The F-STR-203 Fiber Coating Stripper removes 250 μm diameter coating from 125 - 200 μm diameter fibers. 203μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45...
The F-STR-254 Fiber Coating Stripper has a 254 μm maximum cutting diameter for 150 to 250 μm cladding size. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight.
The F-STR-305 Fiber Coating Stripper has a 305 μm maximum cutting diameter for 200 to 300 μm cladding size. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight.
The FM-1 Fiber Mode Scrambler produces a stable mode distribution in a fiber and low insertion loss regardless of the light launch conditions. This condition is important when making accurate...
The Model F-JS2 Fiber Jacket Stripper is designed to safely and efficiently remove the outside jacket from 1.25 mm and 1.50 mm optical fiber cables, leaving an undamaged exposed fiber.