Newport MKS Datasheets for Fiber Optic Attenuators
Fiber optic attenuators are devices that reduce signal power in fiber optic links by inducing a fixed or variable loss. They are used to control the power level of optical signals at the outputs of light sources and electrical-to-optical (E/O) converters. They are also used to test the linearity and dynamic range of photo sensors and photo detectors.
Fiber Optic Attenuators: Learn more
| Product Name | Notes |
|---|---|
| Newport's VA-BB series of broadband ultrafast variable attenuators provide continuous attenuation over a series of broad wavelength ranges. The VA-BB series is designed to provide high attenuation of linearly polarized... | |
| Newport's VA-CB series of broadband variable beam splitters provide continuous beam splitting or attenuation over a series of broad wavelength ranges. The VA-CB series is designed to provide high contrast... | |
| Newport's VA-CB series of high energy variable beam splitters provide continuous beam splitting or attenuation for high energy, pulsed lasers such as Nd:YAG. The VA-CB series is designed to provide... | |
| Newport's VA-CB series of variable beam splitters provide continuous beam splitting or attenuation for CW lasers at specific wavelengths. The VA-CB series is designed to provide high contrast beam splitting... | |
| The F-ADAT-13-03-55 Adaptor Type Attenuator is optimized for operation at either 1310 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/APC connector at one... | |
| The F-ADAT-13-10-50 Adaptor Type Attenuator is optimized for operation at either 1310 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/PC connector at one... | |
| The F-ADAT-13-20-55 Adaptor Type Attenuator is optimized for operation at either 1310 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/APC connector at one... | |
| The F-ADAT-15-03-50 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/PC connector at one... | |
| The F-ADAT-15-03-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/APC connector at one... | |
| The F-ADAT-15-05-50 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator has a male FC/PC connector at one... | |
| The F-ADAT-15-05-55 Adaptor Type Attenuator is optimized for operation at 1550 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/APC connector at one end... | |
| The F-ADAT-15-10-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator has a male FC/APC connector at one... | |
| The F-ADAT-15-15-50 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/PC connector at one... | |
| The F-ADAT-15-15-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/APC connector at one... | |
| The F-ADAT-15-20-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator has a male FC/APC connector at one... | |
| The F-FIA-10 In-Line Fiber Attenuator is configured for dual window use at both 1310 and 1550 nm. The 10 dB Attenuation is accurate to <±0.3 dB. The attenuator comes with... | |
| The F-FIA-20 In-Line Fiber Attenuator is configured for dual window use at both 1310 and 1550 nm. The 20 dB Attenuation is accurate to <±0.5 dB. The attenuator comes with... | |
| The M-MVA-MT-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser... | |
| The M-MVA-TS-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser... | |
| The MVA-MT-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser... | |
| The MVA-TS-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser... |