Newport MKS Datasheets for Long Pass Filters and Short Pass Filters
Long pass filters transmit a wide spectral band of long wavelength radiation while blocking short wavelength radiation. Short pass filters transmit a wide spectral band of short wavelength radiation and block long wave radiation.
Long Pass Filters and Short Pass Filters: Learn more
| Product Name | Notes |
|---|---|
| The 05SWF-400-B High Performance Shortpass Edge Filter is a 0.49 in. (12.5 mm) diameter optical filter with a cut-off wavelength of 400 ±2 nm. Designed for 45 degree angle of... | |
| The 10CGA-1000 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 1000 ± 9.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-305 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 305 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-320 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 320 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-335 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 335 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-345 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 345 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-360 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 360 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-375 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 375 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-385 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 385 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-395 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 395 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-400 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 400 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-420 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 420 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-435 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 435 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-455 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 455 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-475 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 475 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-495 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 495 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-515 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 515 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-530 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 530 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-550 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 550 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-570 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 570 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-590 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 590 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-610 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 610 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-630 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 630 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-645 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 645 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-665 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 665 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-695 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 695 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-715 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 715 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-760 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 760 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-780 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 780 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-800 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 800 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-830 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 830 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-850 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 850 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CMR-45 Cold Mirror is a 25.4 mm diameter 45° mirror used as a heat control filter. . Our cold mirrors are heat-transmitting filters designed to reflect 400-700 nm visible... | |
| The 10HMR-0 Hot Mirror is a 25.4 mm diameter 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible... | |
| The 10LWF-1000-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 1000 ±7 nm cut-on wavelength and a 1020 to 2200 nm transmittance range. | |
| The 10LWF-400-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 400 ±5 nm cut-on wavelength and a 410 to 1200 nm transmittance range. | |
| The 10LWF-450-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 450 ±5 nm cut-on wavelength and a 460 to 1200 nm transmittance range. | |
| The 10LWF-500-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 500 ±5 nm cut-on wavelength and a 510 to 1200 nm transmittance range. | |
| The 10LWF-550-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 550 ±5 nm cut-on wavelength and a 560 to 1200 nm transmittance range. | |
| The 10LWF-600-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 600 ±5 nm cut-on wavelength and a 610 to 1200 nm transmittance range. | |
| The 10LWF-650-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 650 ±5 nm cut-on wavelength and a 660 to 1200 nm transmittance range. | |
| The 10LWF-700-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 700 ±6 nm cut-on wavelength and a 715 to 1200 nm transmittance range. | |
| The 10LWF-750-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 750 ±6 nm cut-on wavelength and a 765 to 1200 nm transmittance range. | |
| The 10LWF-800-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 800 ±6 nm cut-on wavelength and a 815 to 1200 nm transmittance range. | |
| The 10LWF-850-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 850 ±7 nm cut-on wavelength and a 865 to 1200 nm transmittance range. | |
| The 10LWF-900-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 900 ±7 nm cut-on wavelength and a 920 to 1200 nm transmittance range. | |
| The 10LWF-950-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 950 ±7 nm cut-on wavelength and a 950 to 1200 nm transmittance range. | |
| The 10SWF-1000-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter filter with a cut-off wavelength of 1000 ±7 nm, and transmittance of 475-980 nm. Our short-wave pass filters... | |
| The 10SWF-1000-C High-Performance Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter optical filter with a cut-off wavelength of 1000 ±10 nm with transmittance of 465-988 nm, and rejection... | |
| The 10SWF-1050-B High-Performance Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter optical filter with a cut-off wavelength of 1050 ±10.5 nm with transmittance of 485-1036 nm, and rejection... | |
| The 10SWF-1100-B High-Performance Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter optical filter with a cut-on wavelength of 1100 ±11 nm with transmittance of 510-1085 nm, and rejection... | |
| The 10SWF-400-B Dichroic Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter filter with a cut-off wavelength of 400 ±2 nm. Designed for 45 degree angle of incidence beams,... | |
| The 10SWF-450-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 450 ±5 nm, and transmittance of 415-440 nm. Our short-wave pass... | |
| The 10SWF-500-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 500 ±5 nm, and transmittance of 415-490 nm. Our short-wave pass... | |
| The 10SWF-550-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 550 ±5 nm, and transmittance of 415-540 nm. Our short-wave pass... | |
| The 10SWF-600-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 600 ±5 nm, and transmittance of 415-590 nm. Our short-wave pass... | |
| The 10SWF-650-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 650 ±5 nm, and transmittance of 415-640 nm. Our short-wave pass... | |
| The 10SWF-700-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 700 ±6 nm, and transmittance of 440-685 nm. Our short-wave pass... | |
| The 10SWF-750-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 750 ±6 nm, and transmittance of 475-735 nm. Our short-wave pass... | |
| The 10SWF-800-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 800 ±6 nm, and transmittance of 475-785 nm. Our short-wave pass... | |
| The 10SWF-850-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 850 ±6 nm, and transmittance of 475-835 nm. Our short-wave pass... | |
| The 10SWF-900-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 900 ±7 nm, and transmittance of 475-880 nm. Our short-wave pass... | |
| The 10SWF-950-B Shortpass Edge Filter is a 1 in. (25.4 mm) diameter optical filter with a cut-off wavelength of 950 ±7 nm, and transmittance of 475-930 nm. Our short-wave pass... | |
| The 20CGA-1000 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 1000 ± 9.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-305 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 305 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-320 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 320 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-335 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 335 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-345 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 345 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-360 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 360 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-375 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 375 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-385 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 385 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-395 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 395 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-400 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 400 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-420 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 420 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-435 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 435 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-455 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 455 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-475 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 475 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-495 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 495 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-515 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 515 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-530 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 530 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-550 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 550 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-570 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 570 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-590 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 590 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-610 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 610 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-630 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 630 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-645 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 645 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-665 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 665 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-695 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 695 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-715 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 715 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-760 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 760 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-780 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 780 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-800 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 800 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-830 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 830 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-850 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 850 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CMS-45 Cold Mirror is a 50.8 x 50.8 mm square 45° mirror used as a heat control filter. Our cold mirrors are heat-transmitting longpass filters designed to reflect 400-700... | |
| The 20HMS-0 Hot Mirror is a 50.8 x 50.8 mm square 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690... | |
| The 5CGA-1000 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 1000 ± 9.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-305 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 305 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-320 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 320 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-335 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 335 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-345 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 345 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-360 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 360 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-375 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 375 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-385 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 385 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-395 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 395 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-400 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 400 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-420 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 420 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-435 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 435 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-455 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 455 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-475 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 475 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-495 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 495 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-515 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 515 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-530 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 530 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-550 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 550 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-570 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 570 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-590 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 590 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-610 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 610 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-630 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 630 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-645 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 645 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-665 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 665 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-695 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 695 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-715 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 715 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-760 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 760 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-780 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 780 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-800 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 800 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-830 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 830 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-850 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 850 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The DCM10 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 372-415 nm, and high transmission (> 95%)... | |
| The DCM11 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 439-458 nm, and high transmission (> 95%)... | |
| The DCM12 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 473-491 nm, and high transmission (> 95%)... | |
| The DCM13 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 515-544 nm, and high transmission (> 95%)... | |
| The DCM14 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 561-594 nm, and high transmission (> 95%)... | |
| The DCM15 Dichroic Laser Beam Combiner is a 0.98 inch (25.0 mm) diameter long pass edge filter with high reflection (> 98%) at 633-647 nm, and high transmission (> 95%)... | |
| The FR-GG400 Colored Glass longpass Filter is a 12.7 mm diameter 400 nm cut-on optical filter made of Schott GG400 filter glass. This long-wave pass filter is precision polished for... | |
| The FR-GG455 Colored Glass Longpass Filter is a 12.7 mm diameter 455 nm cut-on optical filter made of Schott GG455 filter glass. This long-wave pass filter is precision polished for... | |
| The FR-KG3 Heat Absorbing Glass Filter is a 12.7 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FR-KG3 Heat Absorbing Glass Filter is a 12.7 mm diameter infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through... | |
| The FR-OG515 Colored Glass Longpass Filter is a 12.7 mm diameter 515 nm cut-on optical filter made of Schott OG515 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-OG550 Colored Glass Longpass Filter is a 12.7 mm diameter 550 nm cut-on optical filter made of Schott OG550 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG610 Colored Glass Longpass Filter is a 12.7 mm diameter 610 nm cut-on optical filter made of Schott RG610 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG715 Colored Glass Longpass Filter is a 12.7 mm diameter 715 nm cut-on optical filter made of Schott RG715 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG780 Colored Glass Longpass Filter is a 12.7 mm diameter 780 nm cut-on optical filter made of Schott RG780 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG830 Colored Glass Longpass Filter is a 12.7 mm diameter 830 nm cut-on optical filter made of Schott RG830 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG850 Colored Glass Longpass Filter is a 12.7 mm diameter 850 nm cut-on optical filter made of Schott RG850 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-GG395 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 395 nm cut-on optical filter made of Schott GG395 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG400 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 400 nm cut-on optical filter made of Schott GG400 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG420 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 420 nm cut-on optical filter made of Schott GG420 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG435 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 435 nm cut-on optical filter made of Schott GG435 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG455 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 455 nm cut-on optical filter made of Schott GG455 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG475 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 475 nm cut-on optical filter made of Schott GG475 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG495 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 495 nm cut-on optical filter made of Schott GG495 filter glass. This long-wave pass edge filter is... | |
| The FSQ-KG1 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG1 filter glass. Heat absorbing glass filters reduce the heat transmitted... | |
| The FSQ-KG1-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG1 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-KG2-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG2 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-KG3 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted... | |
| The FSQ-KG3-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-KG5-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-OG515 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 515 nm cut-on optical filter made of Schott OG515 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-OG530 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 530 nm cut-on optical filter made of Schott OG530 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-OG550 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 550 nm cut-on optical filter made of Schott OG550 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-OG570 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 570 nm cut-on optical filter made of Schott OG570 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-OG590 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 590 nm cut-on optical filter made of Schott OG590 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG1000 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 1000 nm cut-on optical filter made of Schott RG1000 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG610 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 610 nm cut-on optical filter made of Schott RG610 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG630 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 630 nm cut-on optical filter made of Schott RG630 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG645 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 645 nm cut-on optical filter made of Schott RG645 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-RG665 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 665 nm cut-on optical filter made of Schott RG665 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG695 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 695 nm cut-on optical filter made of Schott RG695 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG715 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 715 nm cut-on optical filter made of Schott RG715 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG780 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 780 nm cut-on optical filter made of Schott RG780 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG830 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 830 nm cut-on optical filter made of Schott RG830 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG850 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 850 nm cut-on optical filter made of Schott RG850 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-RG9 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 725 nm cut-on optical filter made of Schott RG9 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-WG280 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 285 nm cut-on longpass filter made of WG.280 colored glass. These optical filters are precision polished for demanding... | |
| The FSQ-WG295 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 299 nm cut-on optical filter made of Schott WG.295 filter glass. These filters are precision polished for demanding... | |
| The FSQ-WG305 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 309 nm cut-on optical filter made of Schott WG.305 filter glass. These longpass filters are precision polished for... | |
| The FSQ-WG320 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 324 nm cut-on optical filter made of Schott WG.320 filter glass. These long-wave pass edge filters are precision... | |
| The FSR-GG395 Colored Glass Longpass Filter is a 25.4 mm diameter 395 nm cut-on optical filter made of Schott BG395 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG400 Colored Glass Longpass Filter is a 25.4 mm diameter 400 nm cut-on optical filter made of Schott GG400 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG420 Colored Glass Longpass Filter is a 25.4 mm diameter 420 nm cut-on optical filter made of Schott GG420 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG435 Colored Glass Longpass Filter is a 25.4 mm diameter 435 nm cut-on optical filter made of Schott GG435 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG455 Colored Glass Longpass Filter is a 25.4 mm diameter 455 nm cut-on optical filter made of Schott GG455 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG475 Colored Glass Longpass Filter is a 25.4 mm diameter 475 nm cut-on optical filter made of Schott GG475 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG495 Colored Glass Longpass Filter is a 25.4 mm diameter 495 nm cut-on optical filter made of Schott GG495 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-KG1 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG1filter glass. Heat absorbing glass filters reduce the heat transmitted through an... | |
| The FSR-KG1-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG1 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-KG2 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG2filter glass. Heat absorbing glass filters reduce the heat transmitted through an... | |
| The FSR-KG2-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG2 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-KG3-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-KG5-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-OG515 Colored Glass Longpass Filter is a 25.4 mm diameter 515 nm cut-on optical filter made of Schott OG515 filter glass. These filters are precision polished for demanding research... | |
| The FSR-OG530 Colored Glass Longpass Filter is a 25.4 mm diameter 530 nm cut-on optical filter made of Schott OG530 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG550 Colored Glass Longpass Filter is a 25.4 mm diameter 550 nm cut-on optical filter made of Shott OG550 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG570 Colored Glass Longpass Filter is a 25.4 mm diameter 570 nm cut-on optical filter made of Schott OG570 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG590 Colored Glass Longpass Filter is a 25.4 mm diameter 590 nm cut-on optical filter made of Schott OG590 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG1000 Colored Glass Longpass Filter is a 25.4 mm diameter 1000 nm cut-on optical filter made of Schott RG1000 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG610 Colored Glass Longpass Filter is a 25.4 mm diameter610 nm cut-on optical filter made of Schott RG610 filter glass. This long-wave pass edge filter is precision polished for... | |
| The FSR-RG630 Colored Glass Longpass Filter is a 25.4 mm diameter 630 nm cut-on optical filter made of Schott RG630 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG645 Colored Glass Longpass Filter is a 25.4 mm diameter 645 nm cut-on optical filter made of Schott RG645 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG665 Colored Glass Longpass Filter is a 25.4 mm diameter 665 nm cut-on optical filter made of Schott RG665 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG695 Colored Glass Longpass Filter is a 25.4 mm diameter 695 cut-on optical filter made of Schott RG695 filter glass. This long-wave pass edge filter is precision polished for... | |
| The FSR-RG715 Colored Glass Longpass Filter is a 25.4 mm diameter 715 nm cut-on optical filter made of Schott RG715 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG780 Colored Glass Longpass Filter is a 25.4 mm diameter 780 nm cut-on optical filter made of Schott RG780 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG830 Colored Glass Longpass Filter is a 25.4 mm diameter 830 nm cut-on optical filter made of Schott RG830 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG850 Colored Glass Longpass Filter is a 25.4 mm diameter 850 nm cut-on optical filter made of Schott RG850 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG9 Colored Glass Longpass Filter is a 25.4 mm diameter 725 nm cut-on optical filter made of Schott RG9 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-WG280 Colored Glass Longpass Filter is a 25.4 mm diameter 285 nm cut-on optical filter made of Schott WG280 filter glass. These long-wave pass edge filters are precision polished... | |
| The FSR-WG295 Colored Glass Longpass Filter is a 25.4 mm diameter 299 nm cut-on optical filter made of Schott WG.295 filter glass. These long-wave pass filters are precision polished for... | |
| The FSR-WG305 Colored Glass Longpass Filter is a 25.4 mm diameter 309 nm cut-on optical filter made of Schott WG305 filter glass. These long-wave pass filters are precision polished for... | |
| The FSR-WG320 Colored Glass Longpass Filter is a 25.4 mm diameter 324 nm cut-on optical filter made of Schott WG320 filter glass. These long-wave pass edge filters are precision polished... | |
| The HG-SC-OEM UV Water Purification Optical Filter is designed to achieve optimal spectral performance and field-longevity at the lowest possible cost, Newport's Mercury-SC™ filters are ideal for economical point-of-use UV... | |
| The HPD400 HPF™ Series Fluorescence Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from... | |
| The HPD410 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95%... | |
| The HPD440 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 454 - 495 nm and high reflectance (≥ 95%... | |
| The HPD455 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 492 - 510 nm and high reflectance (≥ 95%... | |
| The HPD480 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 487 - 545 nm and high reflectance (≥ 95%... | |
| The HPD490 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 520 - 570 nm and high reflectance (≥ 95%... | |
| The HPD495 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95%... | |
| The HPD505 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95%... | |
| The HPD515 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 520 - 565 nm and high reflectance (≥ 95%... | |
| The HPD520 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 531 - 750 nm and high reflectance (≥ 95%... | |
| The HPD525 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 530 - 595 nm and high reflectance (≥ 95%... | |
| The HPD530 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 537 - 610 nm and high reflectance (≥ 95%... | |
| The HPD540 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 550 - 615 nm and high reflectance (≥ 95%... | |
| The HPD550 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 567 - 620 nm and high reflectance (≥ 95%... | |
| The HPD560 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 575-650 nm and high reflectance (≥ 95%) from 500-560... | |
| The HPD565 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95%... | |
| The HPD570 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95%... | |
| The HPD580 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 592 - 660 nm and high reflectance (≥ 95%... | |
| The HPD585 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 592 - 660 nm and high reflectance (≥ 95%... | |
| The HPD590 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 612 - 675 nm and high reflectance (≥ 95%... | |
| The HPD595 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 608 - 700 nm and high reflectance (≥ 95%... | |
| The HPD610 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 619 - 680 nm and high reflectance (≥ 95%... | |
| The HPD635 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 647 - 710 nm and high reflectance (≥ 95%... | |
| The HPD645 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 620 - 720 nm and high reflectance (≥ 95%... | |
| The HPD655 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 667 - 725 nm and high reflectance (≥ 95%... | |
| The HPD660 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 673 - 740 nm and high reflectance (≥ 95%... | |
| The HPD675 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 686 - 745 nm and high reflectance (≥ 95%... | |
| The HPD680 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 692 - 760 nm and high reflectance (≥ 95%... | |
| The HPD695 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 705 - 780 nm and high reflectance (≥ 95%... | |
| The HPD755 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95%... | |
| The HPD760 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95%... | |
| The OD8-RLP488-B Raman Edge Filter is specified for the 488 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... | |
| The OD8-RLP532-B Raman Edge Filter is specified for the 532 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... | |
| The OD8-RLP633-B Raman Edge Filter is specified for the 633 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... | |
| The OD8-RLP785-B Raman Edge Filter is specified for the 785 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... |