Newport MKS Datasheets for Dovetail Slides

Dovetail slides are linear motion devices that allow motion and positioning along a linear axis.
Dovetail Slides: Learn more

Product Name Notes
The 460PD-X Peg-Joining, 1 Axis (X) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing...
The 460PD-XY Peg-Joining 2-Axis (XY) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages.
The 460PD-XYZ Peg-Joining 3-Axis (XYZ) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages.
The DS25-X Compact Dovetail Linear Stage is preferred for small 0.25 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS25-X-LC Compact Dovetail Linear Stage is made of clear anodized aluminum and is preferred for small 0.25 inch X travel applications where set, lock, and forget is required. It...
The DS25-XY Compact Dovetail Linear Stage is preferred for small 0.25 inch XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS25-XYZ Compact Dovetail Linear Stage is preferred for small 0.25 inch XYZ travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS25-Z Compact Dovetail Linear Stage is preferred for small 0.12 inch Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS40-X Compact Dovetail Linear Stage is preferred for small 0.55 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS40-X-LC Compact Dovetail Linear Stage is made of clear anodized aluminum and is preferred for small 0.55 inch X travel applications where set, lock, and forget is required. It...
The DS40-XY Compact Dovetail Linear Stage is preferred for small 0.55 inch XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS40-XYZ Compact Dovetail Linear Stage is preferred for small 0.55 inch XYZ travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS40-Z Compact Dovetail Linear Stage is preferred for small 0.20 inch Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS65-X Compact Dovetail Linear Stage is preferred for small 1.0 inch X travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS65-XY Compact Dovetail Linear Stage is preferred for small 1.0 inch XY travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS65-XY-LH Left-handed Compact Dovetail Linear Stage is preferred for small 1.0 inch XY travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The DS65-XYZ Compact Dovetail Linear Stage is preferred for small 1.0 inch XYZ travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The DS65-XYZ-LH Left-handed Compact Dovetail Linear Stage is preferred for small 1.0 inch XYZ travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The DS65-Z Compact Dovetail Linear Stage is preferred for 0.55 in. Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration...
The M-460PD-X Peg-Joining 1 Axis (X) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing...
The M-460PD-XY Peg-Joining 2-Axis (XY) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages.
The M-460PD-XYZ Peg-Joining 3-Axis (XYZ) Dovetail Linear Stage is preferred for applications requiring heavy loads and high stability. It is much less susceptible to shock and vibration than bearing stages.
The M-DS25-X Compact Metric Dovetail Linear Stage is preferred for small 6.3 mm X travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS25-X-LC Compact Metric Dovetail Linear Stage is made of clear anodized aluminum and is preferred for small 6.3 mm X travel applications where set, lock, and forget is required.
The M-DS25-XY Compact Metric Dovetail Linear Stage is preferred for small 6.3 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS25-XYZ Compact Metric Dovetail Linear Stage is preferred for small 6.3 mm XYZ travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS25-Z Compact Metric Dovetail Linear Stage is preferred for small 3 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS40-X Compact Metric Dovetail Linear Stage is preferred for small 14 mm X travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS40-X-LC Compact Metric Dovetail Linear Stage is made of clear anodized aluminum and is preferred for small 14 mm X travel applications where set, lock, and forget is required.
The M-DS40-XY Compact Metric Dovetail Linear Stage is preferred for small 14 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS40-XYZ Compact Metric Dovetail Linear Stage is preferred for small 14 mm XYZ travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS40-Z Compact Metric Dovetail Linear Stage is preferred for small 5 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS65-X Compact Metric Dovetail Linear Stage is preferred for small 25 mm X travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS65-XY Compact Metric Dovetail Linear Stage is preferred for small 25 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS65-XY-LH Left-handed Compact Metric Dovetail Linear Stage is preferred for small 25 mm XY travel applications where set, lock, and forget is required. It is much less susceptible to...
The M-DS65-XYZ Compact Metric Dovetail Linear Stage is preferred for small 25 mm XYZ travel applications where set, lock, and forget is required. It is much less susceptible to shock...
The M-DS65-XYZ-LH Left-handed Compact Metric Dovetail Linear Stage is preferred for small 25 mm XYZ travel applications where set, lock, and forget is required. It is much less susceptible to...
The M-DS65-Z Compact Metric Dovetail Linear Stage is preferred for 14 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and...
The M-MT-AB2 Metric Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components...
The M-MT-X Compact Metric Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5...
The M-MT-XY Compact Metric Dovetail Linear Stage provides smooth, high resolution 2-axis XY positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5...
The M-MT-XYZ Compact Metric Dovetail Linear Stage provides smooth, high resolution 3-axis XYZ positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5...
The M-TSX-1D Metric Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required...
The MT-AB2 Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components atop...
The MT-CL Table Clamp securely mounts the MT Series Translation and Rotation Stages directly on tables and breadboards or rail carriers, tilt stages, posts and other components.
The MT-X Compact Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full...
The MT-XY Compact Dovetail Linear Stage provides smooth, high resolution 2-axis XY positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full...
The MT-XYZ Compact Dovetail Linear Stage provides smooth, high resolution 3-axis XYZ positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full...
The TSX-1D Dovetail Linear Stage offers rapid linear positioning for a variety of applications. Smooth travel is obtained with a precision dovetail slide, preloaded to provide the stability required for...