Newport MKS Datasheets for Nonpolarizing Cube Beamsplitters
Nonpolarizing cube beamsplitters provide a true 50/50 split regardless of the incoming polarization. They consist of a pair of precision right-angle prisms carefully cemented or mounted together to minimize wavefront distortion.
Nonpolarizing Cube Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| The 02BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 02BC17MB.2 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 02BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 05BC16NP.10 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 1300 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC16NP.11 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 1550 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC16NP.2 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 488-514.5 nm laser lines. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC16NP.3 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 532 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC16NP.4 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 632.8 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC16NP.6 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 780 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC16NP.7 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 830 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC16NP.9 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 1064 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam... | |
| The 05BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 05BC17MB.2 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 05BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 10BC16NP.1 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 441.6 nm laser line. Our laser line non-polarizing cube beamsplitters provide true... | |
| The 10BC16NP.11 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 1550 nm laser line. Our laser line non-polarizing cube beamsplitters provide true... | |
| The 10BC16NP.3 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 532 nm laser line. Our laser line non-polarizing cube beamsplitters provide true... | |
| The 10BC16NP.4 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 632.8 nm laser line. Our laser line non-polarizing cube beamsplitters provide true... | |
| The 10BC16NP.5 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 670 nm laser line. Our laser line non-polarizing cube beamsplitters provide true... | |
| The 10BC16NP.6 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 780 nm laser line. Our laser line non-polarizing cube beamsplitters provide true... | |
| The 10BC16NP.9 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 1064 nm laser line. Our laser line non-polarizing cube beamsplitters provide true... | |
| The 10BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 10BC17MB.2 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 10BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 10SC16NP.43 Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) UV fused silica cube optimized for 355 nm. Our UV non-polarizing cube beamsplitters provide 50/50 beam splitting with little... | |
| The 20BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 20BC17MB.2 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... | |
| The 20BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or... |