Newport MKS Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Overview Overview The 104230002 I-Mag® Cold Cathode Vacuum Sensor features a 1 x 10-11 to 1 x 10-2 Torr vacuum measurement range and a 2.75 inch size CF... | |
| Overview Overview The 275400-1-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and a non-linear analog output. One set point relay is included... | |
| Overview Overview The 275400-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for... | |
| Overview Overview The 275600-2-GE-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW25 ISO-KF fitting, and non-linear analog output. Two set point relays are included for... | |
| Overview Overview The 275600-2-GP-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a 1/8 inch NPT fitting, and non-linear analog output. Two set point relays are included for... | |
| Overview Overview The 390100-YE Micro-Ion® Replacement Gauge is designed to fit the MKS 390 Micro-Ion® ATM Micro-Ion®/Conductro n/Piezo Vacuum Gauge Module and features a size NW25 ISO-KF fitting. This field-replaceable... | |
| Overview Overview The 390100-YG Micro-Ion® Replacement Gauge is designed to fit the MKS 390 Micro-Ion® ATM Micro-Ion®/Conductro n/Piezo Vacuum Gauge Module and features a 2.75 inch CF flange fitting. This... | |
| Overview Overview The 390410-0-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr - Atmosphere pressure measurement, a 2.75 in. (NW35-CF) ConFlat-type fitting, and analog output. It combines proven Micro-Ion® | |
| Overview Overview The 390411-0-YE-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr - Atmosphere pressure measurement, a size NW25 ISO-KF fitting, and analog output. A digital display for local... | |
| Overview Overview The 390511-2-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr - Atmosphere pressure measurement, a 2.75 inch CF flange fitting, and RS485 communications. A digital display for... | |
| Overview Overview The 390511-3-YE-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a NW16 ISO-KF flange fitting, and RS485/Analog communications. A digital display for local... | |
| Overview Overview The 390511-3-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a 2.75-inch (NW35CF) ConFlat-type flange fitting, and RS485/Analog communications. A digital display for... | |
| Overview Overview The 475001-00-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a... | |
| Overview Overview The 910-21034 DualTrans™ MicroPirani™/Absolut e Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW25 ISO-KF flange fitting. The 910... | |
| Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed... | |
| Overview Overview The 972B-21020 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has... | |
| Overview Overview The 972B-21034 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has... | |
| Overview Overview The 972B-71034 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a 2.75 inch CF flange fitting. It has... | |
| Overview Overview The PDR2000AO Two-Channel Digital Power Supply and Readout is a versatile, low cost solution for powering and displaying up to two (2) Baratron® transducers. Both instruments are simultaneously... | |
| The 100013620 Vacuum Gauge Cable connects 901P, 902B, 910, 925, 971, 972, or 974 Gauges with RS232 to the PDR900 display/readout with a 15 Pin connector and a 10 foot... | |
| The 104220008 Cold Cathode Sensor with a field emitter has a 2.75 inch Conflat fitting, a LEMO Connector, and is bakable up to 250°C while operating. | |
| The 274003 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 3/4 inch Kovar... | |
| The 274006 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 1... | |
| The 274008 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 2.75... | |
| The 274013 Glass Bayard-Alpert Hot Cathode Gauge features dual tungsten filaments, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 3/4 inch Kovar... | |
| The 274032 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a size... | |
| The 274042 Nude Bayard-Alpert Hot Cathode Vacuum Gauge features dual thoria-coated iridium filaments for a <3 x 10-11 - 1 x 10-3 Torr vacuum measurement range, and has... | |
| The 274043 Nude Bayard-Alpert Hot Cathode Vacuum Gauge features a single thoria-coated iridium filament for a <3 x 10-11 - 1 x 10-3 Torr vacuum measurement range, and... | |
| The 275071 Convection-enhanced Pirani Vacuum Gauge provides reliable measurement from 10-4 Torr to atmosphere using a gold plated tungsten sensor, and features a 1/8 inch NPT fitting. Convectron® gauges... | |
| The 275185 Convection-enhanced Pirani Vacuum Gauge provides reliable measurement from 10-4 Torr to atmosphere using a gold plated tungsten sensor, and features a 1/4 inch female VCR fitting. Convectron® | |
| The 275203 Convection-enhanced Pirani Vacuum Gauge provides reliable measurement from 10-4 Torr to atmosphere using a gold plated tungsten sensor, and features a size NW16 ISO-KF fitting. Convectron® gauges... | |
| The 275600-0-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron® gauges combines... | |
| The 275600-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking,... | |
| The 358501-01B-T1 Granville-Phillips® Micro-Ion® Vacuum Gauge Controller is designed to obtain the highest performance from Granville-Phillips® Micro-Ion® Gauges. It is capable of measuring from a lower limit in the 10-10... | |
| The 475001-02-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation... | |
| The 475001-A0-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation... | |
| The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation... | |
| The 475008-1 Power Supply is designed for the 475 Convectron® Vacuum Gauge Controller. It required 90-250 VAC power and has a 120 VAC power plug. | |
| The 475012-10 cable works with the MKS Convectron® Gauge Controller. It is 10 feet long. | |
| The 902B-11030 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a... | |
| The 902B-11034 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a... | |
| The 910-11030 DualTrans™ MicroPirani™/Absolut e Piezo Vacuum Transducer is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The combined output provides significantly higher... | |
| The 910-11034 DualTrans™ MicroPirani™/Absolut e Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The 910 combines two... | |
| The 910-12030 DualTrans™ MicroPirani™/Absolut e Piezo Vacuum Transducer is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The 910 combines two pressure measurement... | |
| The 925-11010 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925... | |
| The 925-11020 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925... | |
| The 925-11030 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925... | |
| The 925-11034 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum... | |
| The 925-21024 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum... | |
| The 925-31030 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925... | |
| The 925-31034 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum... | |
| The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with... | |
| The 974B-21030 QuadMag Cold Cathode / MicroPirani / Piezo Transducer offers a measurement range from 1x10-8 to 1500 Torr and features a size NW25 ISO-KF flange fitting. It has an... | |
| The 974B-21034 QuadMag Cold Cathode / MicroPirani / Piezo Transducer offers a measurement range from 1x10-8 to 1500 Torr and features a size NW25 ISO-KF flange fitting. It has an... | |
| The PDR900-12-US Single Channel Power Supply and Readout unit is a stand-alone, single channel controller for use with Series 900 digital vacuum transducers. The instrument sets new standards for vacuum... |