Newport MKS Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Product Name Notes
The LAB-21 is the same plastic storage boxes Newport uses to deliver 1/2 inch (12.7 mm) diameter mirrors. A flat optic rests in the plastic insert on the bevel of...
The LAB-22 is the same plastic storage boxes Newport uses to deliver 3/4 inch (19.05 mm) diameter mirrors. A flat optic rests in the plastic insert on the bevel of...
The LAB-23 is the same plastic storage boxes Newport uses to deliver 1 inch (25.4 mm) diameter mirrors. A flat optic rests in the plastic insert on the bevel of...
The LAB-24 is the same plastic storage boxes Newport uses to deliver 2 inch (50.8 mm) diameter mirrors. A flat optic rests in the plastic insert on the bevel of...
The LAB-25 is the same protective bags Newport uses to deliver 6.35 to 12.7 mm diameter lenses. They are manufactured with white hydroentangled polyester for soft protection. Includes (10) protective...
The LAB-26 is the same protective bags Newport uses to deliver 25.4 to 38.1 mm diameter lenses. They are manufactured with white hydroentangled polyester for soft protection. Includes (10) protective...
The LAB-27 is the same protective bags Newport uses to deliver 50.8 to 76.2 mm diameter lenses. They are manufactured with white hydroentangled polyester for soft protection. Includes (10) protective...