Newport MKS Datasheets for Achromats

Achromats consist of two or more elements, usually of crown and flint glass, that have been corrected for chromatic aberration with respect to two selected wavelengths.  They are also known as achromatic lenses.  This area includes micro achromats as well.
Achromats: Learn more

Product Name Notes
The APAC10 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC11 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.35 inch (9.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC12 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC13 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC14 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC15 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC16 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC17 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal...
The APAC18 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, S-FSL5 and S-TIH13 achromatic doublet lens with an effective focal...
The NAC010 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC012 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC013 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC016 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC025 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length...
The NAC028 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length...
The NAC040 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC044 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC048 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC052 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length...
The NAC058 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length...
The PAC010 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC010AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC013 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC013AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC016 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC016AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC017AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC019 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal...
The PAC019AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal...
The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC022 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC022AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC024 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC024AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC025 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC028 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC028AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC02AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC031 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC031AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC034 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC034AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, BaK 4 and SF 10 precision achromatic doublet lens with an...
The PAC037 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and SF 5 precision achromatic doublet lens with an effective...
The PAC037AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF 5 precision achromatic doublet lens with an effective...
The PAC03AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC040 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC040AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC043 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC043AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC046 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC046AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC049 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC049AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC04AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC052 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC052AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC055 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC055AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC058 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC058AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC05AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC061 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC061AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC064 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC064AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC067 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC067AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC06AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC070 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC070AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC073 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC073AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC074 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC074AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal...
The PAC075 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC075AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC076 Visible Achromatic Triplet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaSF2, N-SF4, and N-BaSF2 precision achromatic triplet lens...
The PAC077 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC077AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC079 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC079AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC07AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC082 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC082AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC085 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC085AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC086 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC086AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC087 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC087AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC088 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC088AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC089 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC089AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC090 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC090AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC091 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC091AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC094 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC094AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC095 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-F2 precision achromatic doublet lens with an effective focal...
The PAC095AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-F2 precision achromatic doublet lens with an effective focal...
The PAC096 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC096AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC097 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC097AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 3 inch (76.2 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal...
The PAC09AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC11AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC12AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC12AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC13AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC13AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC14AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC15AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC15AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC16AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC16AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC17AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC17AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC18AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC19AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length...
The PAC19AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC20AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC21AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC32AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...
The PAC35AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length...