Newport MKS Datasheets for Tool Holders
Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
Tool Holders: Learn more
| Product Name | Notes |
|---|---|
| The 9601 Patented Cam-Lock Post Holder features an easy-to-use quick-release cam-lock mechanism that distributes a large force evenly against the post. When locked, the post and post holder are nearly... | |
| The 9601-M Patented Cam-Lock Post Holder features an easy-to-use quick-release cam-lock mechanism that distributes a large force evenly against the post. When locked, the post and post holder are nearly... | |
| The 9602 Patented Cam-Lock Post Holder features an easy-to-use quick-release cam-lock mechanism that distributes a large force evenly against the post. When locked, the post and post holder are nearly... | |
| The 9602-M Patented Cam-Lock Post Holder features an easy-to-use quick-release cam-lock mechanism that distributes a large force evenly against the post. When locked, the post and post holder are nearly... | |
| The 9603 Patented Cam-Lock Post Holder features an easy-to-use quick-release cam-lock mechanism that distributes a large force evenly against the post. When locked, the post and post holder are nearly... | |
| The 9603-M Patented Cam-Lock Post Holder features an easy-to-use quick-release cam-lock mechanism that distributes a large force evenly against the post. When locked, the post and post holder are nearly... | |
| The BPH-1 Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted base with a unique post holder. The top surface of... | |
| The BPH-1G-PK is a cost-saving 10-Pack of BPH-1 post holders bundled with SP-.75 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The BPH-1Z Magnetic-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted magnetic base with a unique post holder. The top surface... | |
| The BPH-2 Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted base with a unique post holder. The top surface of... | |
| The BPH-2G-PK is a cost-saving 10-Pack of BPH-2 post holders bundled with SP-1.5 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The BPH-2Z Magnetic-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted base with a unique post holder. The top surface of... | |
| The BPH-3 Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted base with a unique post holder. The top surface of... | |
| The BPH-3G-PK is a cost-saving 10-Pack of BPH-3 post holders bundled with SP-2.5 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The BPH-3Z Magnetic-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted base with a unique post holder. The top surface of... | |
| The BPH-4 Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted base with a unique post holder. The top surface of... | |
| The BPH-4G-PK is a cost-saving 10-Pack of BPH-4 post holders bundled with SP-3.5 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The BPH-4Z Magnetic-Base Post Holder is a patent pending re-invention of the classical optical post holder, combining a slim slotted base with a unique post holder. The top surface of... | |
| The BPH-C-5 is a pack of indexing post collars for use with the BPH-series of Multifunction Post Holders. The top surface of the BPH post holder has a series of... | |
| The BPH-PK is a cost saving family pack of the BPH Post Holders. It includes one each of the four BPH post holders: 1.0, 2.0, 3.0, and 4.0 in. tall... | |
| The BPH-XB-5 is a pack of five slotted extension bases for use with the BPH-series of Multifunction Post Holders. The Extension Base slides into the bottom of any of the... | |
| The M-BPH-1G-PK is a cost-saving 10-Pack of BPH-1 post holders bundled with M-SP-.75 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The M-BPH-2G-PK is a cost-saving 10-Pack of BPH-2 post holders bundled with M-SP-1.5 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The M-BPH-3G-PK is a cost-saving 10-Pack of BPH-3 post holders bundled with M-SP-2.5 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The M-BPH-4G-PK is a cost-saving 10-Pack of BPH-4 post holders bundled with M-SP-3.5 posts. The BPH Slotted-Base Post Holder is a patent pending re-invention of the classical optical post holder,... | |
| The M-BPH-PK is a cost-saving family pack of the BPH Post Holders. It includes one each of the four BPH post holders: 25.4, 50.8, 76.2, and 101.6 mm tall versions. | |
| The M-PS-0.5E Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 12.7 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-0.5E-T Precision Ground Stainless Steel Optical Post is 25.4 mm in diameter with a 12.7 mm height and M6 threads at each end. These posts can be used with... | |
| The M-PS-1E Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 25.4 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-1E-LC Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 25.4 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-1E-T Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 25.4 mm height and M6 threads at each end. These posts can be used with... | |
| The M-PS-2E Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 50.8 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-2E-LC Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 50.8 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-2E-T Precision Ground Stainless Steel Optical Post is 25.4 mm diameter with a 50.8 mm height and M6 threads at each end. These posts can be used with the... | |
| The M-PS-3E Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 76.2 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-3E-LC Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 76.2 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-3E-T Precision Ground Stainless Steel Optical Post is 25.4 mm diameter with a 76.2 mm height and M6 threads at each end. These posts can be used with the... | |
| The M-PS-4E Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 101.6 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-4E Precision Ground Stainless Steel Optical Post is 25.4 mm diameter with a 101.6 mm height and M6 threads at each end. These posts can be used with the... | |
| The M-PS-4E-LC Precision Ground Stainless Steel Optical Pedestal Extension is 25.4 mm diameter with a 101.6 mm height and M4 threads at each end. Optical pedestal extensions and spacers allow... | |
| The M-PS-6E-T Precision Ground Stainless Steel Optical Post is 25.4 mm diameter with a 152.4 mm height and M6 threads at each end. These posts can be used with the... | |
| The M-PX-1 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 16.0 mm long slot... | |
| The M-PX-2 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 16.0 mm long slot... | |
| The M-PX-3 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 16.0 mm long slot... | |
| The M-PX-4 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 16.0 mm long slot... | |
| The M-VPH-1 Standard Optical Post Holder has a 25.4 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm diameter optical posts even when... | |
| The M-VPH-1-PK Post Holder Pack includes 10 standard optical post holders with a 25.4 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm... | |
| The M-VPH-1.5 Standard Optical Post Holder has a 38.1 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm diameter optical posts even when... | |
| The M-VPH-1.5-PK Post Holder Pack includes 10 standard optical post holders with a 38.1 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm... | |
| The M-VPH-2 Standard Optical Post Holder has a 50.8 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm diameter optical posts even when... | |
| The M-VPH-2-PK Post Holder Pack includes 10 standard optical post holders with a 50.8 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm... | |
| The M-VPH-3 Standard Optical Post Holder has a 76.2 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm diameter optical posts even when... | |
| The M-VPH-3-PK Post Holder Pack includes 10 standard optical post holders with a 76.2 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm... | |
| The M-VPH-4 Standard Optical Post Holder has a 101.6 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm diameter optical posts even when... | |
| The M-VPH-4-PK Post Holder Pack includes 10 standard optical post holders with a 101.6 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm... | |
| The M-VPH-6 Standard Optical Post Holder has a 152.4 mm height, and a spring-loaded brake shoe design which applies a constant force to 12.7 mm diameter optical posts even when... | |
| The M-VPT-2 Translating Optical Post Holder provides precise 50.8 to 57.9 mm vertical adjustment for 12.7 mm diameter optical post mounted components. Posts can be coarsely set, precisely adjusted for... | |
| The M-VPT-3 Translating Optical Post Holder provides precise 76.2 to 92.5 mm vertical adjustment for 12.7 mm diameter optical post mounted components. Posts can be coarsely set, precisely adjusted for... | |
| The M-VPT-4 Translating Optical Post Holder provides precise 101.6 to 117.9 mm vertical adjustment for 12.7 mm diameter optical post mounted components. Posts can be coarsely set, precisely adjusted for... | |
| The MSPH-1 is a low-cost, slotted-base post holder for miniature 5/16 in. diameter MSP-Series posts. The 1/4-20 (M6) slotted base allows this post holder to be used on standard optical... | |
| The MSPH-1.5 is a low-cost, slotted-base post holder for miniature 5/16 in. diameter MSP-Series posts. The 1/4-20 (M6) slotted base allows this post holder to be used on standard optical... | |
| The MSPH-2 is a low-cost, slotted-base post holder for miniature 5/16 in. diameter MSP-Series posts. The 1/4-20 (M6) slotted base allows this post holder to be used on standard optical... | |
| The MSPH-3 is a low-cost, slotted-base post holder for miniature 5/16 in. diameter MSP-Series posts. The 1/4-20 (M6) slotted base allows this post holder to be used on standard optical... | |
| The PS-0.5E Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 1/2 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-0.5E-T Precision Ground Stainless Steel Optical Post is 1.0 in. diameter with a 1/2 in. height and 1/4-20 threads at each end. These posts can be used with the... | |
| The PS-1E Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 1.0 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-1E-LC Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 1.0 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-1E-T Precision Ground Stainless Steel Optical Post is 1.0 in. diameter with a 1.0 in. height and 1/4-20 threads at each end. These posts can be used with the... | |
| The PS-2E Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 2.0 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-2E-LC Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 2.0 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-2E-T Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 2.0 in. height and 1/4-20 threads at each end. These posts can be used with... | |
| The PS-3E Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 3.0 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-3E-LC Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 3.0 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-3E-T Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 3.0 in. height and 1/4-20 threads at each end. These posts can be used with... | |
| The PS-4E Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 4.0 in. height and 8-32 threads at each end. Optical pedestal extensions and spacers allow... | |
| The PS-4E-T Precision Ground Stainless Steel Optical Pedestal Extention is 1.0 in. diameter with a 4.0 in. height and 1/4-20 threads at each end. These posts can be used with... | |
| The PS-6E-T Precision Ground Stainless Steel Optical Post is 1.0 in. diameter with a 6.0 in. height and 1/4-20 threads at each end. These posts can be used with the... | |
| The PX-1 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.63 in. long slot... | |
| The PX-2 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.63 in. long slot... | |
| The PX-3 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.63 in. long slot... | |
| The PX-4 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.63 in. long slot... | |
| The Q-TMS-0.75 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 0.75 in. (19.05 mm) height holder... | |
| The Q-TMS-1 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 1.0 in. (25.4 mm) height holder... | |
| The Q-TMS-1.5 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 1.5 in. (38.1 mm) height holder... | |
| The Q-TMS-2 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 2.0 in. (50.8 mm) height holder... | |
| The Q-TMS-3 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 3.0 in. (76.2 mm) height holder... | |
| The Q-TMS-4 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 4.0 in. (101.6 mm) height holder... | |
| The VPH-1 Standard Optical Post Holder has a 1.0 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when... | |
| The VPH-1-P Pedestal Base Post Holder has a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when the thumbscrew is loosened. This... | |
| The VPH-1-PK Post Holder Pack includes 10 standard optical post holders with a 1.0 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. | |
| The VPH-1.5 Standard Optical Post Holders has a 1.5 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when... | |
| The VPH-1.5-P Pedestal Base Post Holder has a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when the thumbscrew is loosened. This... | |
| The VPH-1.5-PK Post Holder Pack includes 10 standard optical post holders with a 1.5 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. | |
| The VPH-1.5SC Swivel Clamp Optical Post Holder has a 1.5 inch height, base magnet for initial positioning, and a swivel clamp for aligning with optical table holes for final lock... | |
| The VPH-1SC Swivel Clamp Optical Post Holder has a 1 inch (25.4 mm) height, base magnet for initial positioning, and a swivel clamp for aligning with optical table holes for... | |
| The VPH-2 Standard Optical Post Holder has a 2.0 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when... | |
| The VPH-2-P Pedestal Base Post Holder has a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when the thumbscrew is loosened. This... | |
| The VPH-2-PK Post Holder Pack includes 10 standard optical post holders with a 2.0 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. | |
| The VPH-2SC Swivel Clamp Optical Post Holder has a 2 inch (50.8 mm) height, base magnet for initial positioning, and a swivel clamp for aligning with optical table holes for... | |
| The VPH-3 Standard Optical Post Holder has a 3.0 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when... | |
| The VPH-3-P Pedestal Base Post Holder has a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when the thumbscrew is loosened. This... | |
| The VPH-3-PK Post Holder Pack includes 10 standard optical post holders with a Standard Optical Post Holder has a 3.0 in. height, and a spring-loaded brake shoe design which applies... | |
| The VPH-3SC Swivel Clamp Optical Post Holder has a 3 inch (76.2 mm) height, base magnet for initial positioning, and a swivel clamp for aligning with optical table holes for... | |
| The VPH-4 Standard Optical Post Holder has a 4.0 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when... | |
| The VPH-4-P Pedestal Base Post Holder has a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when the thumbscrew is loosened. This... | |
| The VPH-4-PK Post Holder Pack includes 10 standard optical post holders with a Standard Optical Post Holder has a 4.0 in. height, and a spring-loaded brake shoe design which applies... | |
| The VPH-4SC Swivel Clamp Optical Post Holder has a 4 inch (101.6 mm) height, base magnet for initial positioning, and a swivel clamp for aligning with optical table holes for... | |
| The VPH-6 Standard Optical Post Holder has a 6.0 in. height, and a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when... | |
| The VPH-6-P Pedestal Base Post Holder has a spring-loaded brake shoe design which applies a constant force to 1/2 in. diameter optical posts even when the thumbscrew is loosened. This... | |
| The VPH-6SC Swivel Clamp Optical Post Holder has a 6 inch height, base magnet for initial positioning, and a swivel clamp for aligning with optical table holes for final lock... | |
| The VPT-2 Translating Optical Post Holder provides precise 2.0 to 2.28 in. vertical adjustment for 1/2 in. post-mounted components. Posts can be coarsely set, precisely adjusted for height, and then... | |
| The VPT-2-P Translating Pedestal Post Holder provides precise 2.13 to 2.28 in. vertical adjustment for 1/2 in. post-mounted components. Posts can be coarsely set, precisely adjusted for height, and then... | |
| The VPT-3 Translating Optical Post Holder provides precise 3.0 to 3.64 in. vertical adjustment for 1/2 in. post-mounted components. Posts can be coarsely set, precisely adjusted for height, and then... | |
| The VPT-3-P Translating Pedestal Post Holder provides precise 3.13 to 3.46 in. vertical adjustment for 1/2 in. post-mounted components. Posts can be coarsely set, precisely adjusted for height, and then... | |
| The VPT-4 Translating Optical Post Holder provides precise 4.0 to 4.64 in. vertical adjustment for 1/2 in. post-mounted components. Posts can be coarsely set, precisely adjusted for height, and then... | |
| The VPT-4-P Translating Pedestal Post Holder provides precise 4.13 to 4.46 in. vertical adjustment for 1/2 in. post-mounted components. Posts can be coarsely set, precisely adjusted for height, and then... |