Newport MKS Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Product Name Notes
The ISO-04-461-MP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 461...
The ISO-04-532-MP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 532...
The ISO-04-532-MP-W Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 532...
The ISO-04-780-LP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 780...
The ISO-04-850-LP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 850...
The ISO-04-980-LP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 980...
The ISO-05-800-BB Broadband Faraday Optical Isolator replaces the obsolete ISO-05-800-BB-P and ISO-05-800-BB-G. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This...
The ISO-FRDY-02-785-W Compact Optical Isolator is essentially a uni-directional light valve. It is primarily used for elimination of frequency instability in single frequency lasers such as laser diodes and OPSLs,...
The ISO-FRDY-04-2050-N Faraday Optical Isolator is essentially a uni-directional light valve for Mid-IR Lasers. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected...
The ISO-FRDY-04-532-N Compact Optical Isolator is essentially a uni-directional light valve. It is primarily used for elimination of frequency instability in single frequency lasers such as laser diodes and OPSLs,...
The ISO-FRDY-04-532-W Compact Optical Isolator is essentially a uni-directional light valve. It is primarily used for elimination of frequency instability in single frequency lasers such as laser diodes and OPSLs,...
The ISO-FRDY-04-638-N Compact Optical Isolator is essentially a uni-directional light valve. It is primarily used for elimination of frequency instability in single frequency lasers such as laser diodes and OPSLs,...
The ISO-FRDY-04-638-W Compact Optical Isolator is essentially a uni-directional light valve. It is primarily used for elimination of frequency instability in single frequency lasers such as laser diodes and OPSLs,...
The ISO-FRDY-04-785-N Compact Optical Isolator is essentially a uni-directional light valve. It is primarily used for elimination of frequency instability in single frequency lasers such as laser diodes and OPSLs,...
The ISO-FRDY-05-1030-N Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 1030...
The ISO-FRDY-05-1064-N Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 1064...
The ISO-FRDY-08-1030-N Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 1030...
The ISO-FRDY-08-1064-N Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 1064...