Newport MKS Datasheets for Optical Triangulation Position Sensors

Optical triangulation position sensors use reflected waves to pinpoint position and displacement. The source of these waves may be a light emitting diode (LED), infrared (IR) light, or laser.
Optical Triangulation Position Sensors: Learn more

Product Name Notes
The 2901 Quadrant Cell Photoreceivers is ideal when you need to measure small deviations in the position of your 190 to 1050 nm laser beam, such as that required in...
The 2903 Quadrant Cell Photoreceivers is ideal when you need to measure small deviations in the position of your 900 to 1700 nm laser beam, such as that required in...
The CONEX-PSD10GE Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors,...
The CONEX-PSD9 Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors,...