Newport MKS Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| Newer version is now available. The VIB320-1018 bearing is a self-contained unit that provides both vertical and horizontal isolation from 10 lbs (4.5 kg) to 18 (8.2 kg) lbs. The... | |
| Newer version is now available. The VIB320-1630 bearing is a self-contained unit that provides both vertical and horizontal isolation from 16 lbs (7.3 kg) to 30 (13.6 kg) lbs. The... | |
| The ND40T-2 High Load NewDamp Elastomeric Isolator features two ND40T-A isolators to deliver effective isolation and quick settling times for horizontal movements while keeping tilt minimal under shifting loads. The... | |
| The ND40T-3 High Load NewDamp Elastomeric Isolator features three ND40T-A isolators to deliver effective isolation and quick settling times for horizontal movements while keeping tilt minimal under shifting loads. The... | |
| The ND40T-4 NewDamp Elastomeric Isolator Bundle features four ND40T-A isolators to deliver effective isolation and quick settling times for horizontal movements while keeping tilt minimal under shifting loads. The ND40T-4... |