Newport MKS Datasheets for Precision Adjustment Screws

Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices.
Precision Adjustment Screws: Learn more

Product Name Notes
The 0.27 inch (6.9 mm) 9311 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.27 inch (6.9 mm) 9311-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.38 inch (9.6 mm) 9312 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.38 inch (9.6 mm) 9312-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.38 inch (9.6 mm) 9366 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 0.38 inch (9.6 mm) 9376-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 0.5 inch (12.7 mm) 9301-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.5 inch (12.7 mm) 9313-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.5 inch (12.7 mm) 9321 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.5 inch (12.7 mm) 9367 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 0.5 inch (12.7 mm) 9377 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 0.5 inch (12.7 mm) 9377-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 0.75 inch (19.05 mm) 9304 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.75 inch (19.05 mm) 9304-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.75 inch (19.05 mm) 9317-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 0.75 inch (19.05 mm) 9378 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 0.75 inch (19.05 mm) 9378-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 0.75 inch (19.1 mm) 9368 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 1.0 inch (25.4 mm) 9302-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 1.0 inch (25.4 mm) 9314-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 1.0 inch (25.4 mm) 9369 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 1.0 inch (25.4 mm) 9379 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 1.0 inch (25.4 mm) 9379-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The 1.5 inch (38.1 mm) 9305 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 1.5 inch (38.1 mm) 9305-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 1.5 inch (38.1 mm) 9318-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 2.0 inch (50.8 mm) 9303 Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 2.0 inch (50.8 mm) 9303-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 2.0 inch (50.8 mm) 9316-K Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 9301 Adjustment Screw provides 0.5 inch (12.7 mm) of smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision...
The 9302 Adjustment Screw provides 1.0 inch (25.4 mm) of smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision...
The 9313 0.5 inch (12.7 mm) Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 9314 1.0 inch (25.4 mm) Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 9316 2.0 inch (50.8 mm) Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 9317 0.75 inch (19.05 mm) Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 9318 1.5 inch (38.1 mm) Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-80 precision screw...
The 9341-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9341NF Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9342 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9342-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9343 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9343-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9344 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9344-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9345 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9345-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9346 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9346-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9347 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9347-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. We use these same screw sets in our pint-sized mounts, so you know you're...
The 9361 is a set of three removable knobs with 1/8-in. hex key and can be used to adjust any of the -K versions of the Thread-Matched Adjustment Screws, which...
The 9365 is a set of three stainless steel knobs which can be used to adjust any of the -K versions of the Tiny Adjustment Screws. The knob has a...
The 9371 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 9.6 mm of...
The 9371-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 9.6 mm of...
The 9372 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 11.4 mm of...
The 9372-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 11.4 mm of...
The 9373 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 14.7 mm of...
The 9373-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 14.7 mm of...
The 9374 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 22.4 mm of...
The 9374-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 22.4 mm of...
The 9375 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 25.4 mm of...
The 9375-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 25.4 mm of...
The 9376 0.38 inch (9.6 mm) Adjustment Screw provides smooth, wobble-free adjustment combined with exceptional long-term stability and low susceptibility to thermal variation. It is the same 1/4-100 precision screw...
The AJS100-0.5 Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-0.5 offers 0.5 inch (12.7 mm) precision travel obtained with included...
The AJS100-0.5H Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-0.5H offers 0.5 inch (12.7 mm) precision travel obtained with hex-head...
The AJS100-0.5H-NL Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-0.5H-NL offers 0.5 inch (12.7 mm) precision travel obtained with hex-head...
The AJS100-0.5K Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-0.5K offers 0.5 inch (12.7 mm) precision travel obtained with included...
The AJS100-0.5K-NL Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-0.5K-NL offers 0.5 inch (12.7 mm) precision travel obtained with included...
The AJS100-02H Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-02H offers 0.25 inch (6.35 mm) precision travel obtained with hex-head...
The AJS100-1 Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-1 offers 1 inch (25.4 mm) precision travel obtained with included...
The AJS100-1H Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-1H offers 1 inch (25.4 mm) precision travel obtained with hex-head...
The AJS100-2 Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-2 offers 2 inch (50.8 mm) precision travel obtained with included...
The AJS127-0.5 Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS127-0.5 offers 0.5 inch (12.7 mm) precision travel obtained with included...
The AJS127-0.5H Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS127-0.5H offers 0.5 inch (12.7 mm) precision travel obtained with hex-head...
The AJS127-0.5K Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS127-0.5K offers 0.5 inch (12.7 mm) precision travel obtained with included...
The AJS127-02H Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS127-02H offers 0.25 inch (6.35 mm) precision travel obtained with hex-head...
The AJS170-0.5H-NL Adjustment Screw has precision cut threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS170-0.5H-NL offers 0.5 inch (12.7 mm) precision travel obtained with hex-head...
The AJS170-0.5K-NL Adjustment Screw has precision cut threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS170-0.5K-NL offers 0.5 inch (12.7 mm) precision travel obtained with included...
The AJS20-0.5 Adjustment Screw offers 0.5 inch (12.7 mm) precision travel obtained with included small adjustment knob and has precision rolled threads for exceptionally smooth adjustment. They are ideal for...
The AJS20-1 Adjustment Screw offers 1 inch (25.4 mm) precision travel obtained with included small adjustment knob and has precision rolled threads for exceptionally smooth adjustment. They are ideal for...
The AJS20-2 Adjustment Screw offers 2 inch (50.8 mm) precision travel obtained with included small adjustment knob and has precision rolled threads for exceptionally smooth adjustment. They are ideal for...
The AJS254-0.5H-NL Ultra-fine Adjustment Screw has precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, hex-head adjustment, AJS254-0.5H-NL screw offers 0.5 inch...
The AJS254-0.5H-NL-6 is a pack of Six Ultra-fine Adjustment Screws (AJS254-0.5H-NL) with precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, hex-head...
The AJS254-0.5K-NL Ultra-fine Adjustment Screw has precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, knob adjusted, AJS254-0.5K-NL screw offers 0.5 inch...
The AJS254-0.5K-NL-6 is a pack of Six Ultra-fine Adjustment Screws (AJS254-0.5K-NL) with precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, knob...
The AJS8-100-0.5 Miniature Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS8-100-0.5 offers 0.5 inch (12.7 mm) precision travel obtained with...
The AJS8-100-0.5H Miniature Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS8-100-0.5H offers 0.5 inch (12.7 mm) precision travel obtained with...
The AJS8-100-02H Miniature Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS8-100-02H offers 0.25 inch (6.35 mm) precision travel obtained with...
The AJS8-100-1 Miniature Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS8-100-1 offers 1 inch (25.4 mm) precision travel obtained with...
The BHC17.04 Precision Adjustment Screw provides 4 mm smooth, precision adjustment for optical mounts. Hex-head adjustment screws mean there is no knob for inadvertent adjustment. A nylon-tipped setscrew, which provides...
The BHC30.10 Precision Adjustment Screw provides 10 mm smooth, precision adjustment for optical mounts. Hex-head adjustment screws mean there is no knob for inadvertent adjustment. A nylon-tipped setscrew, which provides...
The JN-1E-3 is a pack of 3 Lock Nuts intended for use with SW-10E series fine-thread screws. These lock nuts are made from brass and have an 8-100 thread so...
The JN-1EH-3 is a pack of 3 Lock Nuts intended for use with SW-10E series fine-thread screws. These lock nuts are made from brass and have an 8-100 thread so...
The JN-1Q-3 is a pack of 3 Lock Nuts intended for use with SW-10Q series fine-thread screws. These lock nuts are made from brass and have an 1/4-100 thread so...
The KD.37 is a small actuator knob that can be inserted into hex-head adjustment screw for precise fingertip control. It can be later removed for tamper resistance or glued onto...
The KD.75 is a small actuator knob that can be inserted into hex-head adjustment screw for precise fingertip control. It can be later removed for tamper resistance or glued onto...
The KN-10EB-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10E series fine-thread screws. These knobs have a blue anodized finish and a 8-100 thread on...
The KN-10EG-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10E series fine-thread screws. These knobs have a green anodized finish and a 8-100 thread on...
The KN-10ER-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10E series fine-thread screws. These knobs have a red anodized finish and a 8-100 thread on...
The KN-10ES-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10E series fine-thread screws. These knobs have a silver anodized finish and a 8-100 thread on...
The KN-10EY-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10E series fine-thread screws. These knobs have a yellow anodized finish and a 8-100 thread on...
The KN-10QB-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10Q series fine-thread screws. These knobs have a blue anodized finish and a 1/4-100 thread on...
The KN-10QG-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10Q series fine-thread screws. These knobs have a green anodized finish and a 1/4-100 thread on...
The KN-10QR-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10Q series fine-thread screws. These knobs have a red anodized finish and a 1/4-100 thread on...
The KN-10QS-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10Q series fine-thread screws. These knobs have a silver anodized finish and a 1/4-100 thread on...
The KN-10QY-3 Threaded Knobs is a pack of 3 knobs intended for use with SW-10Q series fine-thread screws. These knobs have a yellow anodized finish and a 1/4-100 thread on...
The RC-10 Remote Control Cable provides a low-cost alternative to motorized actuators for centralized control of remote or hard-to-reach mounts and stages. It allows resolution approaching that of a hand-adjusted...
The RC-4 Remote Control Cable provides a low-cost alternative to motorized actuators for centralized control of remote or hard-to-reach mounts and stages. It allows resolution approaching that of a hand-adjusted...
The ST-CHUCK is a tap handle and guide for the ST-E100 and ST-Q100 taps. The handle and the guide are separable items.
The ST-E100 Specialty Tap is made to cut right handed, class 3, 8-100 threads for the SW-10E series of 8-100 Fine Adjustment Screws. This tap has 2 straight flutes and...
The ST-Q100 Specialty Tap is made to cut right handed, class 3, 1/4-100 threads for the SW-10Q series of 1/4-100 Fine Adjustment Screws. This tap has 2 straight flutes and...
The SW-10E1-3 is a pack of 3 fine-thread Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 8-100 screw has adjustment sensitivity of 0.71 μm and a...
The SW-10E2-3 is a pack of 3 fine-thread Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 8-100 screw has adjustment sensitivity of 0.71 μm and a...
The SW-10E3-3 is a pack of 3 fine-thread Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 8-100 screw has adjustment sensitivity of 0.71 μm and a...
The SW-10E4-3 is a pack of 3 fine-thread Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 8-100 screw has adjustment sensitivity of 0.71 μm and a...
The SW-10E5-3 is a pack of 3 fine-thread Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 8-100 screw has adjustment sensitivity of 0.71 μm and a...
The SW-10E6-3 is a pack of 3 fine-thread Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 8-100 screw has adjustment sensitivity of 0.71 μm and a...
The SW-10Q1-3 is a pack of 3 Fine Thread Adjustment Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 1/4-100 screw has adjustment sensitivity of 0.71 μm...
The SW-10Q2-3 is a pack of 3 Fine Thread Adjustment Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 1/4-100 screw has adjustment sensitivity of 0.71 μm...
The SW-10Q3-3 is a pack of 3 Fine Thread Adjustment Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 1/4-100 screw has adjustment sensitivity of 0.71 μm...
The SW-10Q4-3 is a pack of 3 Fine Thread Adjustment Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 1/4-100 screw has adjustment sensitivity of 0.71 μm...
The SW-10Q5-3 is a pack of 3 Fine Thread Adjustment Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 1/4-100 screw has adjustment sensitivity of 0.71 μm...
The SW-10Q6-3 is a pack of 3 Fine Thread Adjustment Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 1/4-100 screw has adjustment sensitivity of 0.71 μm...
The SW-10Q7-3 is a pack of 3 Fine Thread Adjustment Screws intended for integration into customer-designed devices to provide high-resolution adjustment. This 1/4-100 screw has adjustment sensitivity of 0.71 μm...
The vacuum compatible AJS100-0.5H-V6 low outgassing adjustment screws are designed for demanding 1x10-6 Torr vacuum environments. Several key steps are taken in the design, assembly and packaging of these...
The vacuum compatible AJS100-02H-V6 low outgassing adjustment screws are designed for demanding 1x10-6 Torr vacuum environments. Several key steps are taken in the design, assembly and packaging of these...
The vacuum compatible AJS100-1H-V6 low outgassing adjustment screws are designed for demanding 1x10-6 Torr vacuum environments. Several key steps are taken in the design, assembly and packaging of these...
The vacuum compatible AJS170-0.5H-NL-V6 low outgassing adjustment screws are designed for demanding 1x10-6 Torr vacuum environments. Several key steps are taken in the design, assembly and packaging of these...
The vacuum compatible AJS8-100-0.5H-V6 low outgassing adjustment screws are designed for demanding 1x10-6 Torr vacuum environments. Several key steps are taken in the design, assembly and packaging of these...
This is a 10-pack of the Adjustment Screw. The AJS100-0.5 Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-0.5 offers 0.5...
This is a 10-pack of the Adjustment Screw. The AJS100-1 Adjustment Screw has precision rolled threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers. The AJS100-1 offers 1...
This is a 6-pack of the . The AJS170-0.5H-NL-PK is a pack of Six Adjustment Screws with precision cut threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers.
This is a 6-pack of the . The AJS170-0.5K-NL-PK is a pack of Six Adjustment Screws with precision cut threads for exceptionally smooth adjustment and higher sensitivity than standard micrometers.