Newport MKS Datasheets for Optical Bandpass Filters
Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted light.
Optical Bandpass Filters: Learn more
| Product Name | Notes |
|---|---|
| The 10BPF10-206 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 206 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-214 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 214 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-228 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 228 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-232 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 232 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-239 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 239 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-250 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 250 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-260 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 260 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-265 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 265 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-270 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 270 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-280 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 280 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-289 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 289 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-295 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 295 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-300 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 300 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-310 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 310 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-320 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 320 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-330 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 330 ±2 nm and a Full Width Half Max of 11... | |
| The 10BPF10-340 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 340 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-350 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 350 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-360 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 360 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-370 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 370 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-380 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 380 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-390 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 390 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-400 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 400 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-410 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 410 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-420 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 420 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-430 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 430 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-440 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 440 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-450 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 450 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-460 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 460 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-470 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 470 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-480 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 480 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-490 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 490 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-500 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 500 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-510 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 510 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-520 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 520 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-530 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 530 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-540 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 540 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-550 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 550 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-560 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 560 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-570 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 570 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-580 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 580 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-590 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 590 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-600 Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 600 ± 2 nm and a Full Width Half Max of 10... | |
| The 10BPF10-610 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 610 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-620 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 620 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-630 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 630 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-640 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 640 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-650 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 650 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-660 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 660 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-670 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 670 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-680 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 680 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-690 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 690 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-700 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 700 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-750 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 750 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-800 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 800 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-850 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 850 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-900 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 900 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF25-400 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 400 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF25-450 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 450 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF25-500 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 500 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF25-550 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 550 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF25-600 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 600 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF25-650 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 650 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF25-700 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 700 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF25-750 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 750 ± 3.5 nm and a Full Width Half Max of... | |
| The 10BPF70-400 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 400 ± 10 nm and a Full Width Half Max of... | |
| The 10BPF70-450 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 450 ± 10 nm and a Full Width Half Max of... | |
| The 10BPF70-500 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 500 ± 10 nm and a Full Width Half Max of... | |
| The 10BPF70-550 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 550 ± 10 nm and a Full Width Half Max of... | |
| The 10BPF70-600 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 600 ± 10 nm and a Full Width Half Max of... | |
| The 10BPF70-650 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 650 ± 10 nm and a Full Width Half Max of... | |
| The 10BPF70-700 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 700 ± 10 nm and a Full Width Half Max of... | |
| The 10BPF70-750 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 750 ± 10 nm and a Full Width Half Max of... | |
| The 10MLF10-254 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 253.7 ± 3 nm, and a full width half... | |
| The 10MLF10-313 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 313.0 ± 3 nm, and a full width half... | |
| The 10MLF10-334 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 334.1 ± 2 nm, and a full width half... | |
| The 10MLF10-365 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 365.0 ± 2 nm, and a full width half... | |
| The 10MLF10-405 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 404.7 ± 2 nm, and a full width half... | |
| The 10MLF10-436 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 435.8 ± 2 nm, and a full width half... | |
| The 10MLF10-546 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 546.1 ± 2 nm, and a full width half... | |
| The 10MLF10-577 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 577.0 ± 2 nm, and a full width half... | |
| The 20BPF10-340 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 340 ± 2 nm and a Full Width... | |
| The 20BPF10-350 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 350 ± 2 nm and a Full Width... | |
| The 20BPF10-360 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 360 ± 2 nm and a Full Width... | |
| The 20BPF10-370 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 370 ± 2 nm and a Full Width... | |
| The 20BPF10-380 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 380 ± 2 nm and a Full Width... | |
| The 20BPF10-390 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 390 ± 2 nm and a Full Width... | |
| The 20BPF10-400 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 400 ± 2 nm and a Full Width... | |
| The 20BPF10-410 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 410 ± 2 nm and a Full Width... | |
| The 20BPF10-420 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 420 ± 2 nm and a Full Width... | |
| The 20BPF10-430 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 430 ± 2 nm and a Full Width... | |
| The 20BPF10-440 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 440 ± 2 nm and a Full Width... | |
| The 20BPF10-450 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 450 ± 2 nm and a Full Width... | |
| The 20BPF10-460 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 460 ± 2 nm and a Full Width... | |
| The 20BPF10-470 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 470 ± 2 nm and a Full Width... | |
| The 20BPF10-480 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 480 ± 2 nm and a Full Width... | |
| The 20BPF10-490 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 490 ± 2 nm and a Full Width... | |
| The 20BPF10-500 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 500 ±2 nm and a Full Width Half... | |
| The 20BPF10-510 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 510 ± 2 nm and a Full Width... | |
| The 20BPF10-520 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 520 ± 2 nm and a Full Width... | |
| The 20BPF10-530 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 530 ± 2 nm and a Full Width... | |
| The 20BPF10-540 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 540 ± 2 nm and a Full Width... | |
| The 20BPF10-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 2 nm and a Full Width... | |
| The 20BPF10-560 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 560 ± 2 nm and a Full Width... | |
| The 20BPF10-570 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 570 ± 2 nm and a Full Width... | |
| The 20BPF10-580 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 580 ± 2 nm and a Full Width... | |
| The 20BPF10-590 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 590 ± 2 nm and a Full Width... | |
| The 20BPF10-600 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 600 ± 2 nm and a Full Width... | |
| The 20BPF10-610 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 610 ± 2 nm and a Full Width... | |
| The 20BPF10-620 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 620 ± 2 nm and a Full Width... | |
| The 20BPF10-630 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 630 ± 2 nm and a Full Width... | |
| The 20BPF10-640 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 640 ± 2 nm and a Full Width... | |
| The 20BPF10-650 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 650 ± 2 nm and a Full Width... | |
| The 20BPF10-660 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 660 ± 2 nm and a Full Width... | |
| The 20BPF10-670 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 670 ± 2 nm and a Full Width... | |
| The 20BPF10-680 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 680 ± 2 nm and a Full Width... | |
| The 20BPF10-690 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 690 ± 2 nm and a Full Width... | |
| The 20BPF10-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 2 nm and a Full Width... | |
| The 20BPF10-750 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 750 ± 2 nm and a Full Width... | |
| The 20BPF10-800 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 800 ± 2 nm and a Full Width... | |
| The 20BPF10-850 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 850 ± 2 nm and a Full Width... | |
| The 20BPF10-900 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 900 ± 2 nm and a Full Width... | |
| The 20BPF25-400 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 400 ± 3.5 nm and a Full Width... | |
| The 20BPF25-450 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 450 ± 3.5 nm and a Full Width... | |
| The 20BPF25-500 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 500 ± 3.5 nm and a Full Width... | |
| The 20BPF25-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 3.5 nm and a Full Width... | |
| The 20BPF25-600 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 600 ± 3.5 nm and a Full Width... | |
| The 20BPF25-650 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 650 ± 3.5 nm and a Full Width... | |
| The 20BPF25-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 3.5 nm and a Full Width... | |
| The 20BPF25-750 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 750 ± 3.5 nm and a Full Width... | |
| The 20BPF70-400 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 400 ± 10 nm and a Full Width... | |
| The 20BPF70-450 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 450 ± 10 nm and a Full Width... | |
| The 20BPF70-500 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 500 ± 10 nm and a Full Width... | |
| The 20BPF70-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 10 nm and a Full Width... | |
| The 20BPF70-600 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 600 ± 10 nm and a Full Width... | |
| The 20BPF70-650 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 650 ± 10 nm and a Full Width... | |
| The 20BPF70-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 10 nm and a Full Width... | |
| The 20BPF70-750 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 750 ± 10 nm and a Full Width... | |
| The FR-BG40 Colored Glass Bandpass Filter is a 12.7 mm diameter blue bandpass optical filter made of Schott BG40 filter glass. These bandpass filters are precision polished for demanding research... | |
| The FR-UG11-C Colored Glass Bandpass Filter is a 12.7 mm diameter UV pass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass filter... | |
| The FSQ-BG18 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG18 filter glass. These bandpass optical filters are precision polished... | |
| The FSQ-BG3 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, UV-blue bandpass optical filter made of Schott BG3 filter glass. This bandpass filter is precision polished for... | |
| The FSQ-BG38 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG38 filter glass. These bandpass optical filters are precision polished... | |
| The FSQ-BG39 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG39 filter glass. These bandpass filters are precision polished for... | |
| The FSQ-BG40 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG40 filter glass. These bandpass filters are precision polished for... | |
| The FSQ-U330 Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters... | |
| The FSQ-U330-C Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is... | |
| The FSQ-U340 Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. These filters... | |
| The FSQ-U340-C Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is... | |
| The FSQ-UG1-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSQ-UG11-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSQ-UG5 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding... | |
| The FSQ-UG5-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG5 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-BG18 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG18 filter glass. These bandpass filters are precision polished for demanding research... | |
| The FSR-BG3 Colored Glass Bandpass Filter is a 25.4 mm diameter UV-blue bandpass optical filter made of Schott BG3 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-BG38 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG.38 filter glass. These bandpass filters are precision polished for demanding research... | |
| The FSR-BG39 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG39 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-BG40 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG40 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-U330 Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters are... | |
| The FSR-U330-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is coated... | |
| The FSR-U340-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is coated... | |
| The FSR-UG1 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG1 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG1-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG11 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG11 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG11-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG5-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG5 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The HPM460-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 460 nm and nominal bandwidth of 60 nm. It... | |
| The HPM470-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 470 nm and nominal bandwidth of 30 nm. It... | |
| The HPM480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. It... | |
| The HPM510-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 510 nm and nominal bandwidth of 50 nm. It... | |
| The HPM530-LP emission filter is a 25.0 mm diameter, nominal 3.5 mm thick long wave pass filter with nominal cut-on wavelength at 535 nm and nominal transmission band from 540-750nm. | |
| The HPM535-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 30 nm. | |
| The HPM535-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 50 nm. | |
| The HPM540-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 540 nm and nominal bandwidth of 40 nm. | |
| The HPM545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. | |
| The HPM550-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 550 nm and nominal bandwidth of 40 nm. | |
| The HPM560-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 560 nm and nominal bandwidth of 50 nm. | |
| The HPM575-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 575 nm and nominal bandwidth of 50 nm. | |
| The HPM585-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 585 nm and nominal bandwidth of 40 nm. | |
| The HPM590-55 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 590 nm and nominal bandwidth of 55 nm. | |
| The HPM600-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 600 nm and nominal bandwidth of 60 nm. | |
| The HPM610-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 610 nm and nominal bandwidth of 50 nm. | |
| The HPM620-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 620 nm and nominal bandwidth of 60 nm. | |
| The HPM620-75 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 620 nm and nominal bandwidth of 75 nm. | |
| The HPM640-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 60 nm. | |
| The HPM640-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 70 nm. | |
| The HPM645-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 50 nm. | |
| The HPM645-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 60 nm. | |
| The HPM645-75 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 70 nm. | |
| The HPM670-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 670 nm and nominal bandwidth of 50 nm. | |
| The HPM685-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 685 nm and nominal bandwidth of 50 nm. | |
| The HPM690-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 690 nm and nominal bandwidth of 50 nm. | |
| The HPM695-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 695 nm and nominal bandwidth of 50 nm. | |
| The HPM700-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 700 nm and nominal bandwidth of 60 nm. | |
| The HPM710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. | |
| The HPM720-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 720 nm and nominal bandwidth of 60 nm. | |
| The HPM725-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 725 nm and nominal bandwidth of 40 nm. | |
| The HPM740-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 740 nm and nominal bandwidth of 50 nm. | |
| The HPM800-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 800 nm and nominal bandwidth of 70 nm. | |
| The HPM810-80 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 810 nm and nominal bandwidth of 80 nm. | |
| The HPX350-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 350 nm and nominal bandwidth of 60 nm. | |
| The HPX360-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 360 nm and nominal bandwidth of 60 nm. | |
| The HPX380-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 380 nm and nominal bandwidth of 40 nm. | |
| The HPX400-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 400 nm and nominal bandwidth of 30 nm. | |
| The HPX425-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 425 nm and nominal bandwidth of 40 nm. | |
| The HPX440-20 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 440 nm and nominal bandwidth of 20 nm. | |
| The HPX450-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 450 nm and nominal bandwidth of 50 nm. | |
| The HPX470-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 470 nm and nominal bandwidth of 40 nm. | |
| The HPX475-44 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 475 nm and nominal bandwidth of 44 nm. | |
| The HPX480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. | |
| The HPX485-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 485 nm and nominal bandwidth of 30 nm. | |
| The HPX500-20 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 500 nm and nominal bandwidth of 20 nm. | |
| The HPX500-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 500 nm and nominal bandwidth of 40 nm. | |
| The HPX510-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 510 nm and nominal bandwidth of 40 nm. | |
| The HPX520-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 520 nm and nominal bandwidth of 40 nm. | |
| The HPX525-45 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 525 nm and nominal bandwidth of 45 nm. | |
| The HPX530-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 530 nm and nominal bandwidth of 40 nm. | |
| The HPX535-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 40 nm. | |
| The HPX535-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 50 nm. | |
| The HPX545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. | |
| The HPX560-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 560 nm and nominal bandwidth of 40 nm. | |
| The HPX560-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 560 nm and nominal bandwidth of 50 nm. | |
| The HPX565-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 565 nm and nominal bandwidth of 30 nm. | |
| The HPX570-20 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 570 nm and nominal bandwidth of 20 nm. | |
| The HPX570-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 570 nm and nominal bandwidth of 40 nm. | |
| The HPX605-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 605 nm and nominal bandwidth of 40 nm. | |
| The HPX610-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 610 nm and nominal bandwidth of 60 nm. | |
| The HPX620-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 620 nm and nominal bandwidth of 50 nm. | |
| The HPX630-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 630 nm and nominal bandwidth of 40 nm. | |
| The HPX630-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 630 nm and nominal bandwidth of 60 nm. | |
| The HPX645-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 40 nm. | |
| The HPX660-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 660 nm and nominal bandwidth of 40 nm. | |
| The HPX710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. | |
| The OD8-EM450-64-B Emission Filter is specified for emission of DAPI and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM523-41-B Emission Filter is specified for emission of GFP and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM537-46-B Emission Filter is specified for emission of FITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM593-54-B Emission Filter is specified for emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM629-52-B Emission Filter is specified for emission of mCherry / TexasRed and supports similar alternative fluorophores, designed in conjunction with OD8-EX565-59-B and OD8-DCL596-D . The filter is manufactured to... | |
| The OD8-EM693-56-B Emission Filter is specified for emission of Cy5™ and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX380-59-B Excitation Filter is specified for excitaiton of DAPI and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum performance delivering... | |
| The OD8-EX474-37-B Excitation Filter is specified for excitaiton of GFP and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX483-41-B Excitation Filter is specified for excitaiton of FITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX539-31-B Excitation Filter is specified for excitaiton of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX565-49-B Excitation Filter is specified for excitaiton of mCherry and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX626-52-B Excitation Filter is specified for excitaiton of Cy5™ and supports similar alternative fluorophores, designed in conjunction with OD8-EM692-52-B and OD8-DCL658-D . The filter is manufactured to provide maximum... |