Newport MKS Datasheets for Optical Rails
Optical rails mount to optical tables to support components and instruments in a straight line, while retaining the freedom to quickly change their relative spacing.
Optical Rails: Learn more
| Product Name | Notes |
|---|---|
| MRL Rail Spacer Set with 1/4-20 (M6) thru hole. With the SS-2 Spacer Set, sturdy three-dimensional structures, such as beam steering devices, can be assembled. The set has 5 spacers. | |
| The 9020NF e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The track's precision alignment holes guarantee orthogonality when... | |
| The 9022NF e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when... | |
| The 9023NF e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when... | |
| The 9024 Button-head Screw Kit is for use with our e⋅z⋅Trac™ Rail because their short heads (half the height of a regular socket-head cap screw) allow us to give you... | |
| The 9024-M Button-head Screw Kit is for use with our e⋅z⋅Trac™ Rail because their short heads (half the height of a regular socket-head cap screw) allow us to give you... | |
| The 9025NF e⋅z⋅Trac™ Post Carrier is ideal for mounting elements such as lenses to your translation system. This 0.75 inch wide carrier mounts on our e⋅z⋅Trac™ Rail and has two... | |
| The 9026 Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. | |
| The 9026-M Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of M4 and 1/4-20 M6 threads and through holes to our... | |
| The 9027 Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can... | |
| The 9027-M Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of M4 and M6 threads and through holes to our stages. It can... | |
| The 9029 90° Adapter is ideal for building translation stages with vertical motion or for those times when you need a vertical surface with many mounting holes. The adapter attaches... | |
| The 9032 e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when... | |
| The 9035 Pint-Sized e⋅z⋅Trac™ Rail Carrier is ideal for mounting elements such as lenses to your translation system, this 3/4 inch wide carrier mounts on any of our e⋅z⋅Trac™ Rail... | |
| The 9036 Pint-Sized Riser Carrier is 0.5 inch (12.7 mm) thick and allows you to add extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes... | |
| The 9036-M Pint-Sized Riser Carrier is 0.5 inch (12.7 mm) thick and allows you to add extra height and a generous assortment of M4 and M6 threads and through holes... | |
| The 9039 Pint-Sized 90° Adapter is ideal for building translation stages with vertical motion or for those times when you need a vertical surface with many mounting holes. The adapter... | |
| The 9039-M adapter is ideal for building translation stages with vertical motion or for those times when you need a vertical surface with many mounting holes. The adapter attaches to... | |
| The 9731 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English... | |
| The 9732 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English... | |
| The 9739 Table Clamp secures a 9731 or 9732 optical rail to a table with a 1/4-20 (M6) screw. Screws not included | |
| The 974-M Quasi-kinematic, Quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An 8-32 screw permanently locks the carriers. Model 9741-M... | |
| The 9741 Quasi-kinematic, Quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An 8-32 screw permanently locks the carriers. Model 9741... | |
| The 9742 Quasi-kinematic, quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An 8-32 screw permanently locks the carriers. Model 9742... | |
| The 9742-M Quasi-kinematic, quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An M4 screw permanently locks the carriers. Model 9742-M... | |
| The 9743 Quasi-kinematic, Quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An 8-32 screw permanently locks the carriers. Model 9743... | |
| The 9743-M Quasi-kinematic, Quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An M4 screw permanently locks the carriers. Model 9743-M... | |
| The AX95 Guy Pivot Support enables building angled structures with X95 Series Structural Rails. | |
| The B12.7 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens... | |
| The B18-15.5 Lens Mount Barrel is 15.5 mm long and can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series... | |
| The B18-26 Lens Mount Barrel is 26 mm long and can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series... | |
| The B20-RMS Focusing Barrel allows axial translation of an optic over 5 mm by turning the knurled knob. | |
| The B25.4 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens... | |
| The B25.4-F Barrel allows 25.4 mm diameter mirrors or lenses to be mounted to M20.25 RMS-threaded components. | |
| The B38.1 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens... | |
| The B76.2 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens... | |
| The BCX48D Double Foot Bench Leg for X48 Rails can be used to build a stable optical bench. The feet are adjustable in height to assist in leveling the rail. | |
| The BCX48S Single Foot Bench Leg for X48 Rails can be used to build a stable optical bench. The foot is adjustable in height to assist in leveling the rail. | |
| The BCX95D Span Support for X95 Series Structural Rails has two bench legs, and a maximum load of 240 lb. (110 kg). | |
| The BCX95S Span Support for X95 Series Structural Rails has a single bench leg, and a maximum load of 240 lb. (110 kg). | |
| The BEX95D End Support for X95 Series Structural Rails has two bench legs, and a maximum load of 240 lb. (110 kg). | |
| The BEX95S End Support for X95 Series Structural Rails has a single bench leg, and a maximum load of 240 lb. (110 kg). | |
| The CAST95 Caster is designed for use with X95 Series Structural Rails. It has a maximum load of 275 lb. (125 kg). | |
| The CB26.18 Lens Barrel Holder mounts directly to X26 Rails. It provides a means of holding B18 Series Lens Mount Barrels having M20.25 RMS threads. | |
| The CB26.25.4 Lens Barrel Holder mounts directly to X26 Rails. It provides a means of holding B25.4 Series Lens Mount Barrels having M30 x 0.75 threads. | |
| The CN26-12 Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with 1/4-20 holes. It can be used as an index block or... | |
| The CN26-40 Rail Carrier mounts to all four sides of a X26 Rail. It is 40 mm long with 1/4-20 holes. | |
| The CN26-90 Rail Carrier mounts to all four sides of a X26 Rail. It is 90 mm long with 1/4-20 holes. | |
| The CN26C Rail Carrier mounts to all four sides of a X26 Rail. It is a 90° Rail Carrier with 1/4-20 holes. | |
| The CPT26.08 Post Holder Carrier allows TSP Series optical posts to be mounted to X26 Rails. | |
| The CPT26.12 Post Holder Carrier allows SP Series optical posts to be mounted to X26 Rails. | |
| The CT26.35BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.38 inch (35 mm) in diameter on the X26 rail system. Two mounts are recommended for... | |
| The CT26.44BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.73 inch (44 mm) in diameter on the X26 rail system. Two mounts are recommended for... | |
| The CT26.50BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.97 inch (50 mm) in diameter on the X26 rail system. Two mounts are recommended for... | |
| The CX100 Structural Corner Cube is used for building rigid structures with X95 Series Structural Rails. | |
| The CX95A Right Angle Joint with through holes connects the bottom of a X95 rail to the side of a X95 rail for building rigid structures. | |
| The CX95AS Right Angle Joint with tapped holes connects the bottom of a X95 rail to the side of a X95 rail for building rigid structures. | |
| The CXL48-50 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-50 Carrier is specially designed to support positioners with... | |
| The CXL48-80 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The CXL48-80 Carrier is specially designed to support positioners with... | |
| The CXL95-120 Rail Carrier is designed to support positioners with 120 mm module sizes on the X95 Rail. English 1/4-20, and 10-24 threaded mounting holes allow direct mounting of a... | |
| The CXL95-50 Rail Carrier is designed to support positioners with 50 mm module sizes on the X95 Rail. English 1/4-20 threaded mounting holes allow direct mounting of a wide selection... | |
| The CXL95-80 Rail Carrier is designed to support positioners with 80 mm module sizes on the X95 Rail. English 8-32 and 1/4-20 threaded mounting holes allow direct mounting of a... | |
| The M-CN26-12 Metric Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with M6 holes. It can be used as an index block... | |
| The M-CN26-140 Metric Rail Carrier mounts to all four sides of a X26 Rail. It is 140 mm long with M6 holes. | |
| The M-CN26-40 Metric Rail Carrier mounts to all four sides of a X26 Rail. It is 40 mm long with M6 holes. | |
| The M-CN26-90 Metric Rail Carrier mounts to all four sides of a X26 Rail. It is 90 mm long with M6 holes. | |
| The M-CXL48-50 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The M-CXL48-50 Carrier is specially designed to support positioners with... | |
| The M-CXL48-80 Rail Carrier enables fast, easy mounting and secure clamping of components at any point along the X48 rail. The M-CXL48-80 Carrier is specially designed to support positioners with... | |
| The M-CXL95-120 Rail carriage is designed to support positioners with 120 mm module sizes on the X95 Rail. M5 and M6 metric mounting holes allow direct mounting of a wide... | |
| The M-CXL95-50 Rail carriage is designed to support positioners with 50 mm module sizes on the X95 Rail. M6 metric mounting holes allow direct mounting of a wide selection of... | |
| The M-CXL95-80 Rail carriage is designed to support positioners with 80 mm module sizes on the X95 Rail. M4 and M6 metric mounting holes allow direct mounting of a wide... | |
| The M-MRL-1.5 Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 37.5 mm length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The M-MRL-12M Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 300 mm length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The M-MRL-18M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The M-MRL-18M consists of M-MRL-12M and M-MRL-6M rails... | |
| The M-MRL-24M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The M-MRL-24M consists of (2) M-MRL-12M rails pre-assembled... | |
| The M-MRL-3 Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 75 mm length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The M-MRL-6M Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 150 mm length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The M-PRC-1 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This... | |
| The M-PRC-3 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This... | |
| The M-SB19.25.4 Metric Lens Barrel Holder is available to mount B25.4 Series (25.4 mm) Lens Mount Barrels or mirrors on a post or in the X26 rail system. The standard... | |
| The M-SB32.50 Lens Barrel Holder is available to mount B.50.8 Series (50.8 mm) Lens Barrels on a post or in the X26 rail system. The standard optical axis height for... | |
| The M-SJ25.4 Metric Kinematic Mirror Mount is a compact, kinematic mirror mount designed for use with the X26 rail system. The mount provides accurate positioning of 25.4 mm diameter mirrors... | |
| The M-SS-2 Rail Spacer has a M6 threaded thru hole. With the M-SS-2 Spacer Set, sturdy three-dimensional structures, such as beam steering devices, can be assembled. The set has 5... | |
| The MCC Mini Rail Channel Carrier is designed to be used with the MRL Series rails and is specifically used for vertical mounting of rails. Guide channels are cut into... | |
| The MCD Mini Rail Dovetail Carrier attaches perpendiculary anywhere along the an MRL Series rail to quickly and securely tie down optical components. A dovetail mounting surface with no holes... | |
| The MCF Mini Rail Flat Carrier attaches anywhere along the an MRL Series rail to quickly and securely tie down optical components. M6 clearance holes with 1/4-20 threads are provided. | |
| The MRL-1.5 Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 1.5 inch length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The MRL-12M Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 12 inch length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The MRL-18M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The MRL-18M consists of MRL-12M and MRL-6M rails... | |
| The MRL-24M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The MRL-24M consists of (2) MRL-12M rails pre-assembled... | |
| The MRL-3 Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 3 inch length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The MRL-6M Mini Optical Rail provides smooth carrier translation and wobble free clamp down over a 6 inch length. M6 clearance holes with M4 thread are provided. Mini Optical Rails... | |
| The PRC-1 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This... | |
| The PRC-3 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This... | |
| The PRL-12 Precision Dovetail Rail is an easy to use 12 inch rail compatible with PRC Series Carriers. The rail/carrier system is designed to provide maximum versatility in minimum table... | |
| The PRL-24 Precision Dovetail Rail is an easy to use 24 inch rail compatible with PRC Series Carriers. The rail/carrier system is designed to provide maximum versatility in minimum table... | |
| The PRL-36 Precision Dovetail Rail is an easy to use 36 inch rail compatible with PRC Series Carriers. The rail/carrier system is designed to provide maximum versatility in minimum table... | |
| The PRL-6 Precision Dovetail Rail is an easy to use 6 inch rail compatible with PRC Series Carriers. The rail/carrier system is designed to provide maximum versatility in minimum table... | |
| The PRX Index Block is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. | |
| The RB135 Rubber Bumper is rated for a max load of 135 lb (60 kG). It works with X95 Series Structural Rails. | |
| The RB335 Rubber Bumper is rated for a max load of 335 lb (150 kg). It works with X95 Series Structural Rails. | |
| The RH-40 Spacer Block works with the CN26C 90° Carrier on an X26 Optical Rail. | |
| The SB19.18 Lens Barrel Holder is available to mount B18 Series (18 mm) Lens Barrels or mirrors on a post or in the X26 rail system. The standard optical axis... | |
| The SJ25.4 Kinematic Mirror Mount is a compact, kinematic mirror mount designed for use with the X26 rail system. The mount provides accurate positioning of 1 inch (25.4 mm) diameter... | |
| The TSJ Rotating Base allows coarse 360° positioning of the SJ25.4 kinematic mirror mount. | |
| The VS95 Side Mounted Leveling Foot can support a maximum load of 240 lb (110 kg). | |
| The X26-128 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 128 mm length rail with... | |
| The X26-192 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 192 mm length rail with... | |
| The X26-256 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 256 mm length rail with... | |
| The X26-384 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 384 mm length rail with... | |
| The X26-512 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 512 mm length rail with... | |
| The X48-0.5 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 0.5 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides... | |
| The X48-1 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 1 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides... | |
| The X48-1.5 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 1.5 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides... | |
| The X48-2 Aluminum Rail is a solid piece of aluminum, forming a rigid, yet lightweight, 2 m length foundation for building larger precision optical systems. X48's symmetrical cruciform cross-section provides... | |
| The X95-0.5 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 500 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping... | |
| The X95-0.64 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 640 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping... | |
| The X95-0.75 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 750 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping... | |
| The X95-1 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping... | |
| The X95-1.5 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1500 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping... | |
| The X95-2 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 2000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping... | |
| The X95-2.5 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 2500 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping... | |
| The X95-AP1 Mounting Plate is used for mounting a SLM-1A or RB135 to a X95 Series Structural Rail. | |
| The X95-AP3 Mounting Plate is used for mounting a SLM-3A or RB335 to a X95 Series Structural Rail. | |
| The X95-EP Plastic End Plate is compatible with X95 Series Structural Rails. | |
| The X95-LF Leveling Feet are compatible with X95 Series Structural Rails. They can support a 240 lb (110 kg) maximum centered load. | |
| The X95-T T-Stand is compatible with X95 Series Structural Rails. It has a maximum load of 240 lb (110 kg). | |
| This 90° adapter is ideal for building translation stages with vertical motion or for those times when you need a vertical surface with many mounting holes. The adapter attaches to... |