Newport MKS Pinhole, Ultra-thin Platinum Iridium, 20 µm Aperture, Unmounted UNH-20

Description
The UNH-20 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 20 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote
Description
The UNH-20 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 20 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pinhole, Ultra-thin Platinum Iridium, 20 µm Aperture, Unmounted - UNH-20 - Newport MKS
Irvine, CA, United States
Pinhole, Ultra-thin Platinum Iridium, 20 µm Aperture, Unmounted
UNH-20
Pinhole, Ultra-thin Platinum Iridium, 20 µm Aperture, Unmounted UNH-20
The UNH-20 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 20 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

The UNH-20 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 20 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number UNH-20
Product Name Pinhole, Ultra-thin Platinum Iridium, 20 µm Aperture, Unmounted
Filter Type Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 700±2 nm Center, 12±2 nm FWHM - 10BPF10-700 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.15 OD at 546.1 nm - FSQ-OD15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
UV Bandpass Filter, 25.4 mm, 239±2 nm Center, 11±3 nm FWHM - 10BPF10-239 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 645 nm Cut-on - 20CGA-645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details