Newport MKS Datasheets for Fiber Optic Couplers
Fiber optic couplers are optical devices that connect three or more fiber ends, dividing one input between two or more outputs, or combining two or more inputs into one output.
Fiber Optic Couplers: Learn more
| Product Name | Notes |
|---|---|
| The F-CIR-13-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation,... | |
| The F-CIR-15-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation,... | |
| The F-CPL-1060-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 1060 nm optical signals in... | |
| The F-CPL-1550-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 1550 nm optical signals in... | |
| The F-CPL-1550-N-FP Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 1550 nm optical signals in... | |
| The F-CPL-1550-P-FA Polarization Maintaining Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 1550 nm optical... | |
| The F-CPL-1550-P-FP Polarization Maintaining Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 1550 nm optical... | |
| The F-CPL-630-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 630 nm optical signals in... | |
| The F-CPL-830-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 830 nm optical signals in... | |
| The F-CPL-B12351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 1x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the... | |
| The F-CPL-B12351-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 1x2 coupler has a 10/90 (10%) coupling ratio. It has FC/APC connectors. It can be... | |
| The F-CPL-B12351-FCUPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 1x2 coupler has a 10/90 (10%) coupling ratio. It has FC/UPC connectors. The F-CPL-B12351-FCUPC can... | |
| The F-CPL-B12355 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 1x2 coupler has a 50/50 (3 dB) coupling ratio. It has bare fiber ends. Use... | |
| The F-CPL-B12355-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 1x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/APC connectors. It can... | |
| The F-CPL-B12355-FCUPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 1x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/UPC connectors. The F-CPL-B12355-FCUPC... | |
| The F-CPL-B14350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low... | |
| The F-CPL-B14350-FCAPC Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low... | |
| The F-CPL-B18350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low... | |
| The F-CPL-B18350-FCAPC Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low... | |
| The F-CPL-B22351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the... | |
| The F-CPL-B22351-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has FC/APC connectors. It can be... | |
| The F-CPL-B22355 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 50/50 (3 dB) coupling ratio. It has bare fiber ends. Use... | |
| The F-CPL-B22355-FCAPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/APC connectors. It can... | |
| The F-CPL-B22355-FCUPC Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 50/50 (3 dB) coupling ratio. It has FC/UPC connectors. The F-CPL-B22355-FCUPC... | |
| The F-CPL-F12131 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1310 nm. This 1 x 2 coupler... | |
| The F-CPL-F12155 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1550 nm. This 1 x 2 coupler... | |
| The F-CPL-F16150 Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with... | |
| The F-CPL-F16150-FCAPC Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with... | |
| The F-CPL-F16150-FCUPC Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with... | |
| The F-CPL-F18150 Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with... | |
| The F-CPL-F18150-FCAPC Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with... | |
| The F-CPL-F18150-FCUPC Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with... | |
| The F-CPL-L22355-A Benchtop Coupler features male bulkhead connectors instead of fragile fiber pigtails. It mounts easily to optical tables and can withstand frequent handling. Four strong magnets hold the rugged... | |
| The F-CPL-M12131 Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and... | |
| The F-CPL-M12131-FCPC Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and... | |
| The F-CPL-M12135 Multimode Fiber Optic Coupler allows bi-directional 50/50 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and... | |
| The F-CPL-M12135-FCPC Multimode Fiber Optic Coupler allows bi-directional 50/50 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and... | |
| The F-CPL-M14130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a... | |
| The F-CPL-M14130-FCPC Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a... | |
| The F-CPL-M14850 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a... | |
| The F-CPL-M14850-FCPC Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a... | |
| The F-CPL-M18130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a... | |
| The F-CPL-M18850 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a... | |
| The F-CPL-M18850-FCPC Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a... | |
| The F-CPL-S12635 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1x2 coupler with a 50/50 ratio provides optimal performance... | |
| The F-CPL-S12635-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1x2 coupler with a 50/50 ratio provides optimal performance... | |
| The F-CPL-S12785 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 2 coupler with a 50/50 ratio provides... | |
| The F-CPL-S12785 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1x2 coupler with a 50/50 ratio provides optimal performance... | |
| The F-CPL-S12785-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1x2 coupler with a 50/50 ratio provides optimal performance... | |
| The F-CPL-S12855 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 2 coupler with a 50/50 ratio provides... | |
| The F-CPL-S12855-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1x2 coupler with a 50/50 ratio provides optimal performance... | |
| The F-CPL-S14130 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a... | |
| The F-CPL-S14150 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a... | |
| The F-CPL-S14150-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a... | |
| The F-CPL-S18150 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 8 coupler provides optimal performance at a... | |
| The F-CPL-S18150-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 8 coupler provides optimal performance at a... | |
| The F-CPL-S22155 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 2 x 2 coupler with a 50/50 ratio provides... | |
| The F-CPL-S22155-FCAPC-F CAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 2 x 2 coupler with a 50/50 ratio... | |
| The F-CPL-S22785 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 2 x 2 coupler with a 50/50 ratio provides... | |
| The F-CPL-S22785-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 2 x 2 coupler with a 50/50 ratio provides... | |
| The F-CPL-S22855-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 2 x 2 coupler with a 50/50 ratio provides... | |
| The F-PMC-1060-50 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 50/50 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss... | |
| The F-PMC-1550-10 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 10/90 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss... | |
| The F-PMC-1550-50 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 50/50 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss... | |
| The F-PMC-780-1 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 1/99 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss... | |
| The F-PMC-780-50 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 50/50 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss... | |
| The F-WDM-S11315-FCAPC Single Mode Wavelength Division Multiplexer uses fused fiber technology. This 1 x 2 WDM is used to separate or combine optical signals at the 1310 ±20 nm and... |