Newport MKS Datasheets for Microscope Lenses and Objectives

Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy.
Microscope Lenses and Objectives: Learn more

Product Name Notes
Designed as a reverse Casegrain, Newport Reflective Microscope Objectives focus light using reflective surfaces that are broadband coated with a usable wavelength range from 200 nm to 20 µm. Wide...
Infinity Corrected Plan Achromatic Microcsope objectives are ideal for collimating and focusing laser beams in the visible spectrum. Precison optical fabrication and assembly in a class 10,000 cleanroom environment, these...
Newport Microcsope objectives are ideal for collimating and focusing beams in the visible spectrum. Common applications involve focusing laser beams or spatial filtering. Cleanly colllimate and focus beams Rear conjugate...
These objective feature diffraction limited molded glass lenses specially designed for collimating or focusing laser diodes. All objectives are offered with high numerical apertures to accommodate diodes with various divergence...
These objective lenses are an M Plan Apochromatic design which offers a flat field correction, long working distances and superior optical performance. These objective lenses offer some of the world’s...
These objectives are infinity corrected, ideal for UV lasers such as 3rd and 4th harmonic Nd:YAG. The objectives are designed for better than Λ/5 wavefront distortion across the entire wavelength...
These ValuMax Microscope objectives are ideal for collimating and focusing laser beams in the visible spectrum. These objectives are precision fabricated and assembled which make them an excellent choice for...