Newport MKS Datasheets for Piezoelectric Actuators
Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied.
Piezoelectric Actuators: Learn more
| Product Name | Notes |
|---|---|
| The 8301-UHV Ultra-High Vacuum Picomotor™ Actuator offers 0.5 inch (12.7 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is... | |
| The 8301-UHV-KAP Ultra-High Vacuum Picomotor™ Actuator with Kapton Wires offers 0.5 inch (12.7 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV... | |
| The 8301-V Vacuum Compatible Picomotor™ Actuator has 0.5 inch (12.7 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use... | |
| The 8301NF Picomotor Piezo Linear Actuator is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our optomechanical translation stages or... | |
| The 8302 Picomotor Piezo Linear Actuator is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our optomechanical translation stages or... | |
| The 8302-UHV Ultra-High Vacuum Picomotor™ Actuator offers 1.0 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is... | |
| The 8302-UHV-KAP Ultra-High Vacuum Picomotor™ Actuator with Kapton Wires offers 1 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV... | |
| The 8302-V Vacuum Compatible Picomotor™ Actuator has 1.0 inch (25.4 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use... | |
| The 8303 Picomotor Piezo Linear Actuator is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our optomechanical translation stages or... | |
| The 8303-V Vacuum Compatible Picomotor™ Actuator has 2.0 inch (50.8 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use... | |
| The 8310-V Vacuum-Compatible Closed-Loop Picomotor™ Actuator is ideal for applications where closed-loop control and absolute position calibration is required in a clean environment. Just like the Model 8310 closed-loop Picomotor... | |
| The 8310CE Closed Loop Picomotor™ Actuator is ideal for applications where closed-loop control and absolute position calibration is required. With an integrated rotary encoder, and forward and reverse limit switches,... | |
| The 8311 Compact Closed Loop Picomotor™ Actuator is ideal for applications where closed-loop control is required and space is limited. With an integrated rotary encoder this unique device offers the... | |
| The 8321 Picomotor Piezo Linear Actuator is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our optomechanical translation stages or... | |
| The 8321-UHV Ultra-High Vacuum Picomotor™ Actuator offers 0.5 inch (12.7 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is... | |
| The 8321-UHV-KAP Ultra-High Vacuum Picomotor™ Actuator with Kapton Wires offers 0.5 inch (12.7 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV... | |
| The 8321-V Vacuum Compatible Picomotor™ Actuator has 0.5 inch (12.7 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use... | |
| The 8322-V Vacuum Compatible Picomotor™ Actuator has 1.0 inch (25.4 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use... | |
| The 8322NF Picomotor Piezo Linear Actuator is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our optomechanical translation stages or... | |
| The 8341-UHV Ultra-High Vacuum Rotating Picomotor Actuator is for those vacuum applications (10-9 Torr) requiring rotation without translation. This 0.0187 in. (4.76-mm) rotating shaft is ideal for rotating small... | |
| The 8341-V Vacuum-Compatible Picomotor Actuator with Rotating Shaft is for those applications requiring rotation without translation. Our 0.187 in. (4.76-mm) Model 8341 is ideal for rotating small optical components or... | |
| The 8341NF Rotating Picomotor Actuator is used for rotation without translation. 3 to 4 RPM and a standard 0.375 in (9.5 mm) shank. | |
| The 8353 Tiny Picomotor actuator is a smaller sized version of our standard Picomotor actuators. We have improved the design so that it will meet even more of your compact-area... | |
| The 8353-UHV is derived from our standard 8353 Tiny Picomotor and designed for use in ultrahigh vacuum applications down to base pressures of 10-9 Torr. The 8353-UHV was designed... | |
| The 8353-V Vacuum Compatible Tiny Picomotor Actuator is designed for environments down to 10-6 Torr. It's perfect for moving small optics and stages in your vacuum chambers. | |
| The 8354 Tiny Picomotor actuator is a smaller sized version of our standard Picomotor actuators. We have improved the design so that it will meet even more of your compact-area... |