Newport MKS New Multiband Fluorescence Filter Set, ODiate, FITC and Cy5 Fluorophores OD8-FFDB2010

Description
The OD8-FFDB2010 ODiate® Multiband Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and Cy5® fluorophores. The filter set includes an OD8-DX-2010-B Excitation Filter, an OD8-DDC-2010-D Dichroic Beamsplitter, and an OD8-DM-2010-B Emission Filter. ODiate Multiband Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications, including exceptionally high passband transmission, maximized out-of-band blocking, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness.
Request a Quote Datasheet
Description
The OD8-FFDB2010 ODiate® Multiband Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and Cy5® fluorophores. The filter set includes an OD8-DX-2010-B Excitation Filter, an OD8-DDC-2010-D Dichroic Beamsplitter, and an OD8-DM-2010-B Emission Filter. ODiate Multiband Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications, including exceptionally high passband transmission, maximized out-of-band blocking, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New Multiband Fluorescence Filter Set, ODiate, FITC and Cy5 Fluorophores - OD8-FFDB2010 - Newport MKS
Irvine, CA, United States
New Multiband Fluorescence Filter Set, ODiate, FITC and Cy5 Fluorophores
OD8-FFDB2010
New Multiband Fluorescence Filter Set, ODiate, FITC and Cy5 Fluorophores OD8-FFDB2010
The OD8-FFDB2010 ODiate® Multiband Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and Cy5® fluorophores. The filter set includes an OD8-DX-2010-B Excitation Filter, an OD8-DDC-2010-D Dichroic Beamsplitter, and an OD8-DM-2010-B Emission Filter. ODiate Multiband Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications, including exceptionally high passband transmission, maximized out-of-band blocking, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness.

The OD8-FFDB2010 ODiate® Multiband Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and Cy5® fluorophores. The filter set includes an OD8-DX-2010-B Excitation Filter, an OD8-DDC-2010-D Dichroic Beamsplitter, and an OD8-DM-2010-B Emission Filter. ODiate Multiband Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications, including exceptionally high passband transmission, maximized out-of-band blocking, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-FFDB2010
Product Name New Multiband Fluorescence Filter Set, ODiate, FITC and Cy5 Fluorophores
Filter Type Multiband Fluorescence Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 650±2 nm Center, 10±2 nm FWHM - 10BPF10-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Shortpass Filter, 25.0 mm, 1100±11 nm Cut-On, 510-1085 nm Trans. - 10SWF-1100-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Shortpass Filter, Dichroic, 12.5 mm, 400 nm Cut-off, 325-385 nm Transmission - 05SWF-400-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Rectangular Width 12.5 mm (0.4921 inch)
View Details
Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance - 10HMR-0 - Newport MKS
Specs
Filter Type Hot Mirrors; Short Pass Filters; Hot Mirror
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details