Newport MKS Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| Please note, as the 350B is offered as part of a special Newport clearance promotion, this item does not come with a warranty or active calibration, sold as-is with no... | |
| The HENE-ADPT Helium Neon laser adapter is compatible with most commercially available HeNe laser heads from major manufacturers, including Newport. This adapter has the SM1 (1.035"-40) internal thread on one... | |
| The LDB-DFB-1310-150 is a single frequency CW laser coupled with Polarization Maintaining fiber. Built with Distributed Feed-Back Grating (DFB) as cavity reflector, it provides a pure, single longitudinal mode, and... | |
| The LDB-DFB-1550-20 is a single frequency laser coupled with Polarization Maintaining fiber. Built with Distributed Feed-Back Grating (DFB) as cavity reflector, it provides a pure, single longitudinal mode, and extremely... | |
| The LDB-DFB-1550-50CW is a single frequency CW laser coupled with Polarization Maintaining fiber. Built with Distributed Feed-Back Grating (DFB) as cavity reflector, it provides a pure, single longitudinal mode, and... | |
| The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both... | |
| The M-SCG-MT-KT Supercontinuum Generation Kit is a complete solution designed specifically for the generation of supercontinuum with a femtosecond Ti:Sapphire laser such as the Tsunami® or Mai Tai® ultrafast oscillators. | |
| The N-LGP-393 Green HeNe Laser generates a 500:1 linearly polarized output of 1.5 mW (minimum) at 543 nm. Longitudinal mode spacing is approximately 320 MHz with the spectral bandwidth being... | |
| The New Focus™ Venturi™ 8800-H3-850 Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 835 to 850 nm. It offers 5 dBm of FC/APC fiber coupled output power for... | |
| The New Focus™ Venturi™ 8800-H3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1520 to 1630 nm. It offers 10 dBm of FC/APC fiber coupled output power for... | |
| The New Focus™ Venturi™ 8800-H3-E Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1360-1460 nm. It offers 10 dBm of FC/APC fiber coupled output power for SM or... | |
| The New Focus™ Venturi™ 8800-H3-O Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1260 to 1340 nm. It offers 10 dBm of FC/APC fiber coupled output power for... | |
| The New Focus™ Venturi™ 8800-H3-S Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1420-1520 nm. It offers 10 dBm of FC/APC fiber coupled output power for SM or... | |
| The New Focus™ Venturi™ 8800-HSH3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1520-1600 nm and can tune up to 20,000 nm/s. It offers 10 dBm of FC/APC... | |
| The New Focus™ Venturi™ 8800-HSH3-O Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1260-1340 nm and can tune up to 20,000 nm/s. It offers 10 dBm of FC/APC... | |
| The New Focus™ Venturi™ 8800-HSL3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1510-1600 nm and can tune up to 20,000 nm/s. It offers 2 dBm of FC/APC... | |
| The New Focus™ Venturi™ 8800-HSL3-O Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1260-1340 nm and can tune up to 20,000 nm/s. It offers 2 dBm of FC/APC... | |
| The New Focus™ Venturi™ 8800-L3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1510 to 1620 nm. It offers 2 dBm of FC/APC fiber coupled output power for... | |
| The SCG-800 Supercontinuum Fiber Device is a supercontinuum generation device for use with 800 nm femtosecond lasers. It contains 12 cm highly nonlinear, polarization maintaining photonic crystal fiber with zero... | |
| The SCG-800-CARS is a CARS (Coherent Anti-Stokes Raman Scattering) optimized supercontinuum generation fiber device for use with 800 nm femtosecond lasers. It contains 12 cm highly nonlinear photonic crystal fiber... | |
| The SCG-MT-KT Supercontinuum Generation Kit is a complete solution designed specifically for the generation of supercontinuum with a femtosecond Ti:Sapphire laser such as the Tsunami® or MaiTai® ultrafast oscillators. This... | |
| The TO56-116-116 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1470nm ±20nm. When operated in pulsed mode has a center wavelength of 1470nm ±20nm... |