Newport MKS Datasheets for Electro-Optic Modulators
Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself.
Electro-Optic Modulators: Learn more
| Product Name | Notes |
|---|---|
| The M-APE-I-1550-20 is a 20 GHz Intensity Modulator that is manufactured with Annealed Proton Exchange(APE) process, it features a zero-chirp design and Polarization Maintaining (PM) fiber output. M-APE-I-1550-20 features 20GHz... | |
| The M-PY-1550 is the key component of Fiber Optic Gyroscope (FOG) for rotational rate sensing and inertial navigation systems. This Integrated Optic Chip (IOC) device is composed of a polarizer,... | |
| The Newport M-APE-I-1550-10 is a 10 GHz Intensity Modulator that is manufactured with Annealed Proton Exchange(APE) process, it features a zero-chirp design and Polarization Maintaining(PM) fiber output. M-APE-I-1550-10 features 10... |