Newport MKS Datasheets for Ball Lenses

Ball lenses are used to provide short focal lengths for use with collimated light and are often used in fiber coupling applications.
Ball Lenses: Learn more

Product Name Notes
The LB1 Spherical Ball Micro Lens is an uncoated, 1.0 mm diameter, spherical ball lens with a 0.55 mm focal length, a 0.05 mm working distance, and a 0.8 mm...
The LB2 Spherical Ball Micro Lens is an uncoated, 2.0 mm diameter, spherical ball lens with a 1.10 mm focal length, a 0.10 mm working distance, and a 1.6 mm...
The LB3 Spherical Ball Micro Lens is an uncoated, 3.0 mm diameter, spherical ball lens with a 1.65 mm focal length, a 0.15 mm working distance, and a 2.4 mm...
The LB5 Spherical Ball Micro Lens is an uncoated, 5.0 mm diameter, spherical ball lens with a 2.75 mm focal length, a 0.25 mm working distance, and a 4.0 mm...