Newport MKS Pinhole, Platinum Iridium, 5 µm, RMS Thread PNH-5

Description
The PNH-5 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 5 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.
Request a Quote
Description
The PNH-5 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 5 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pinhole, Platinum Iridium, 5 µm, RMS Thread - PNH-5 - Newport MKS
Irvine, CA, United States
Pinhole, Platinum Iridium, 5 µm, RMS Thread
PNH-5
Pinhole, Platinum Iridium, 5 µm, RMS Thread PNH-5
The PNH-5 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 5 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.

The PNH-5 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 5 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number PNH-5
Product Name Pinhole, Platinum Iridium, 5 µm, RMS Thread
Filter Type Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 2x2 in., 1000 nm Cut-on - 20CGA-1000 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 25.4 mm, 500±3.5 nm Center, 25±3.5 nm FWHM - 10BPF25-500 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
High-Energy Pinhole, Molybdenum, 25 µm, 900 Series - 900PH-25 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, UV Bandpass, UG5 Glass - FSQ-UG5 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details