Newport MKS Datasheets for Crossed Roller Slides

Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more

Product Name Notes
The 426 High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The 426A High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The 436 High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The 436A High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The 461-X-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The 461-XY-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The 461-XYZ-LH-M ULTRAlign™ Left Handed precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the...
The 461-XYZ-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The 461-XZ-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The 461-Z-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The 462-X-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 462-X-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The 462-XY-LH-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 462-XY-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 462-XY-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The 462-XYZ-LH-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 462-XYZ-LH-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The 462-XYZ-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 462-XYZ-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The 462-XZ-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 462-Z-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 562-XYZ ULTRAlign™ Precision Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and precision-manufactur ed...
The 562-XYZ-LH ULTRAlign™ Precision Left Handed Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The 9066-COM Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage designed to fit directly into your system. This stage has a reduced...
The 9066-COM-M Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 12.7 mm travel linear translation stage designed to fit directly into your system. This stage has a reduced...
The 9066-COM-V Commercial Vacuum Compatible Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage designed to fit directly into your system. These stages...
The 9066-COM-V-M Commercial Vacuum Compatible Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage designed to fit directly into your system. These stages...
The 9066-X Stainless Steel Crossed-Roller Translation Stage is a 0.5 inch travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by...
The 9066-X-M Stainless Steel Crossed-Roller Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by...
The 9066-X-P Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator with our 0.5 inch X travel crossed-roller-beari ng translation stage to meet your demanding photonics applications. All...
The 9066-X-P-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator with our 12.7 mm X travel crossed-roller-beari ng translation stage to meet your demanding photonics applications. All...
The 9066-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 0.5 inch travel linear translation stage that provides improved stability because the weight of these stainless steel stages...
The 9066-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel...
The 9066-XY Stainless Steel Crossed-Roller Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9066...
The 9066-XY-L-V Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XY-L-V-M Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XY-M Stainless Steel Crossed-Roller Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9066...
The 9066-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 0.5 inch XY travel...
The 9066-XY-NP-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 12.7 mm XY travel...
The 9066-XY-PN Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X axis and a micrometer in the Y axis of our 0.5 inch XY travel...
The 9066-XY-PN-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X axis and a micrometer in the Y axis of our 12.7 mm XY travel...
The 9066-XY-PP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X and Y axes of our 0.5 inch XY travel crossed-roller-beari ng translation stage to...
The 9066-XY-PP-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X and Y axes of our 12.7 mm XY travel crossed-roller-beari ng translation stage to...
The 9066-XY-R-V Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XY-R-V-M Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 12.7 mm travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XYZ-L Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 0.5 inch travel linear translation stage that allows you to adjust the back actuator with your left hand and...
The 9066-XYZ-L-M Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 12.7 mm travel linear translation stage that allows you to adjust the back actuator with your left hand and...
The 9066-XYZ-L-V Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XYZ-L-V-M Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XYZ-M Right-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 12.7 mm travel linear translation stage that allows you to adjust the back actuator with your right hand and...
The 9066-XYZ-NNP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel with Picomotor actuators for Z and Micrometer actuators for XY. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-NNP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel with Picomotor actuators for Z and Micrometer actuators for XY. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-NPN Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel with Picomotor actuators for Y and Micrometer actuators for XZ. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-NPN-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel with Picomotor actuators for Y and Micrometer actuators for XZ. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-NPP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel with Picomotor actuators for YZ and Micrometer actuators for X. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-NPP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel with Picomotor actuators for YZ and Micrometer actuators for X. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-PNN Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel with Picomotor actuators for X and Micrometer actuators for YZ. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-PNN-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel with Picomotor actuators for X and Micrometer actuators for YZ. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-PNP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel with Picomotor actuators for XZ and Micrometer actuators for Y. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-PNP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel with Picomotor actuators for XZ and Micrometer actuators for Y. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-PPN Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel with Picomotor actuators for XY and a Micrometer actuator for Z. All necessary clamps, brackets, and base plates...
The 9066-XYZ-PPN-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel with Picomotor actuators for XY and Micrometer actuators for Z. All necessary clamps, brackets, and base plates are...
The 9066-XYZ-PPP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9066-XYZ-PPP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9066-XYZ-R Right-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 0.5 inch travel linear translation stage that allows you to adjust the back actuator with your right hand and...
The 9066-XYZ-R-V Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XYZ-R-V-M Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9066-XZ Stainless Steel Crossed-Roller Translation Stage is a 0.5 inch X and Z travel integrated linear translation stage that provides low-profile, high-stability, linear translation for systems that do not...
The 9066-XZ-M Stainless Steel Crossed-Roller Translation Stage is a 12.7 mm X and Z travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need...
The 9066-XZ-V Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical...
The 9066-XZ-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not...
The 9067-COM Stainless Steel Commercial Stages is a 1.0 inch travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the...
The 9067-COM-M Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by...
The 9067-COM-V Vacuum Compatible Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced...
The 9067-COM-V-M Vacuum Compatible Stainless Steel Commercial Stage is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced...
The 9067-X Stainless Steel Crossed-Roller Translation Stage is a 1.0 inch travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by...
The 9067-X-M Stainless Steel Crossed-Roller Translation Stage is a 25.4 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by...
The 9067-X-P Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator with our 1.0 inch X travel crossed-roller-beari ng translation stage to meet your demanding photonics applications. All...
The 9067-X-P-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator with our 25.4 mm X travel crossed-roller-beari ng translation stage to meet your demanding photonics applications. All...
The 9067-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless...
The 9067-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these...
The 9067-XY Stainless Steel Crossed-Roller Translation Stage is a 1.0 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9067...
The 9067-XY-L-V Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for...
The 9067-XY-L-V-M Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for...
The 9067-XY-M Stainless Steel Crossed-Roller Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical...
The 9067-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 1.0 inch XY travel...
The 9067-XY-NP-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 25.4 mm XY travel...
The 9067-XY-PN Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X axis and a micrometer in the Y axis of our 1.0 inch XY travel...
The 9067-XY-PN-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X axis and a micrometer in the Y axis of our 25.4 mm XY travel...
The 9067-XY-PP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X and Y axes of our 1.0 inch XY travel crossed-roller-beari ng translation stage to...
The 9067-XY-PP-M Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X and Y axes of our 25.4 mm XY travel crossed-roller-beari ng translation stage to...
The 9067-XY-R-V Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for...
The 9067-XY-R-V-M Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 25.4 mm travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9067-XYZ-L Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that allows you to adjust the back actuator with your left...
The 9067-XYZ-L-M Left-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 25.4 mm travel linear translation stage that allows you to adjust the back actuator with your left hand and...
The 9067-XYZ-L-V Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for...
The 9067-XYZ-L-V-M Vacuum Compatible Left-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for...
The 9067-XYZ-M Right-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 25.4 mm travel linear translation stage that allows you to adjust the back actuator with your right hand and...
The 9067-XYZ-NNP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-NNP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 25.4 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-NPN Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-NPN-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 25.4 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-NPP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-NPP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 25.4 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PNN Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PNN-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 25.4 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PNP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PNP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 25.4 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PPN Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PPN-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 25.4 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PPP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-PPP-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 25.4 mm travel. We've incorporated our Picomotor™ actuators with our crossed-roller-beari ng translation stages to meet your demanding photonics applications. All...
The 9067-XYZ-R Right-Handed Stainless Steel Crossed-Roller XYZ Translation Stage is a 1.0 inch travel linear translation stage that allows you to adjust the back actuator with your right hand and...
The 9067-XYZ-R-V Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that...
The 9067-XYZ-R-V-M Vacuum Compatible Right-Handed Configured Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides low-profile, high-stability, linear translation for...
The 9067-XZ Stainless Steel Crossed-Roller Translation Stage is a 1.0 inch travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9067...
The 9067-XZ-M Stainless Steel Crossed-Roller Translation Stage is a 25.4 mm travel linear translation stage that provides low-profile, high-stability, linear translation for systems that do not need vertical adjustment. 9067...
The M-426 High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The M-426A High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The M-436 High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The M-436A High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity.
The M-461-X-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The M-461-XY-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The M-461-XYZ-LH-M ULTRAlign™ Left Handed precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the...
The M-461-XYZ-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The M-461-XZ-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The M-461-Z-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm...
The M-462-X-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The M-462-X-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The M-462-XY-LH-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The M-462-XY-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The M-462-XY-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The M-462-XYZ-LH-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The M-462-XYZ-LH-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The M-462-XYZ-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The M-462-XYZ-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive...
The M-462-XZ-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The M-462-Z-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and...
The M-562-XYZ ULTRAlign™ Precision Metric Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and precision-manufactur...
The M-562-XYZ-LH ULTRAlign™ Precision Metric Left Handed Linear Stage features stainless steel construction for superior long-term stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings...