Newport MKS High-Energy Pinhole, Molybdenum, 10 µm, Unmounted PH-10

Description
The PH-10 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 10 ± 1 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.
Request a Quote
Description
The PH-10 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 10 ± 1 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 10 µm, Unmounted - PH-10 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 10 µm, Unmounted
PH-10
High-Energy Pinhole, Molybdenum, 10 µm, Unmounted PH-10
The PH-10 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 10 ± 1 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.

The PH-10 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 10 ± 1 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number PH-10
Product Name High-Energy Pinhole, Molybdenum, 10 µm, Unmounted
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Absorptive, 12.7 mm, 0.8 OD at 546.1 nm - FR-OD80 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Heat Absorbing Glass Filter, 12.7 mm Diameter, IR Cut-off, KG-3 Glass - FR-KG3 - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 430±2 nm Center, 10±2 nm FWHM - 20BPF10-430 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 5.28 mm (0.2080 inch)
View Details
Neutral Density Filter, 1.5 Optical Density, 1.0 in. Diameter - 5241 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details