Newport MKS Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Product Name Notes
The 05BW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick.
The 05BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick.
The 05BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick.
The 05Q12-05UF.AR1 is a 12.7 mm diameter fused silica window with a thickness of 0.5 mm. The window has a minimal wedge of 30 arcsec and is coated on both...
The 05Q20-NL Wedged Window Substrate is 0.5 inch (12.7 mm) diameter uncoated fused silica substrate. Optically finished substrates are made to stringent standards, ready for your specialty coating. These high...
The 05Q20RAR.L Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 12.7 mm diameter x 3.2 mm thick. The front and...
The 05Q20RAR.S Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 12.7 mm diameter x 3.2 mm thick. The front and...
The 05QW20-1 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 1064 nm.
The 05QW20-2 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 532 nm.
The 05QW20-3 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
The 05QW20-4 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.
The 05QW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter UV Grade Fused Silica window is...
The 05QW40-30AR.10 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter UV Grade Fused Silica window is...
The 05QW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter UV Grade Fused Silica window is...
The 05QW40-30AR.16 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter UV Grade Fused Silica window is...
The 05QW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter UV Grade Fused Silica window is...
The 05SW8-180 is a Sapphire Window, 12.70 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration.
The 10BW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick.
The 10BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick.
The 10BW40-30AR.16 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick.
The 10BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick.
The 10CF20 is a 1 inch (25.4 mm) in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between...
The 10CF30 is a 1 inch (25.4 mm) in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between...
The 10Q12-01UF.AR1 is a 25.4 mm diameter fused silica window with a thickness of 1 mm. The window has a minimal wedge of 30 arcsec and is coated on both...
The 10Q20-NL Wedged Window Substrate is 1.0 inch (25.4 mm) diameter uncoated fused silica substrate. Optically finished substrates are made to stringent standards, ready for your specialty coating. These high...
The 10Q20RAR.L Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 25.4 mm diameter x 4.0 mm thick. The front and...
The 10Q20RAR.S Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 25.4 mm diameter x 4.0 mm thick. The front and...
The 10Q20XAR.14 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This...
The 10Q20XAR.16 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This...
The 10Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This...
The 10QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 1 inch...
The 10QW20-1 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 1064 nm.
The 10QW20-2 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 532 nm.
The 10QW20-3 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
The 10QW20-4 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.
The 10QW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter UV Grade Fused Silica window is...
The 10QW40-30AR.10 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter UV Grade Fused Silica window is...
The 10QW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter UV Grade Fused Silica window is...
The 10QW40-30AR.16 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter UV Grade Fused Silica window is...
The 10QW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter UV Grade Fused Silica window is...
The 10SI20 is an uncoated, 25.4 mm in diameter and 2.0 mm thick Silicon window. Silicon has good transmission range from 1.2 to 7.0 μm. With its low density (2.329g/cm...
The 10SW8-180 is a Sapphire Window, 25.40 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration.
The 10ZS20 is a 1 inch (25.4 mm) diameter, 2.0 mm thick Zinc Selenide window. Zinc Selenide windows have wide variety of usage in high power CO2 laser systems because...
The 10ZS30 is a 1 inch (25.4 mm) diameter, 3.0 mm thick Zinc Selenide window. Zinc Selenide windows have wide variety of usage in high power CO2 laser systems because...
The 20BW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick.
The 20BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick.
The 20BW40-30AR.16 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick.
The 20BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick.
The 20Q20-NL Wedged Window Substrate is 2.0 inch (50.8 mm) diameter uncoated fused silica substrate. Optically finished substrates are made to stringent standards, ready for your specialty coating. These high...
The 20Q20XAR.14 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This...
The 20Q20XAR.16 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This...
The 20Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This...
The 20QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 2 inch...
The 20QS20 Shear Plate Collimation Tester is a 2.0 inch (50.8 mm) diameter wedged window that allows for quick testing of collimation by utilizing shearing interferometry. When the collimation tester...
The 20QW20-1 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 1064 nm.
The 20QW20-2 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 532 nm.
The 20QW20-3 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
The 20QW20-4 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.
The 20QW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter UV Grade Fused Silica window is...
The 20QW40-30AR.10 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter UV Grade Fused Silica window is...
The 20QW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter UV Grade Fused Silica window is...
The 20QW40-30AR.16 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter UV Grade Fused Silica window is...
The 20QW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter UV Grade Fused Silica window is...
The 20SW8-180 is a Sapphire Window, 50.80 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration.
The 3MQ12-01UF.AR1 is a 30 mm diameter fused silica window with a thickness of 1 mm. The window has a minimal wedge of 30 arcsec and is coated on both...
The 632251-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 1.34 in. (34 mm), edge thickness of...
The 632252-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 0.88 in. (22.4 mm), edge thickness of...
The 632755-337 Fiber Laser Protective Window is made of fused silica material and is Salvagnini® OEM compatible. It has a diameter of 1.26 in. (32 mm), edge thickness of...
The 632811-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 0.94 in. (24 mm), edge thickness of...
The 632830-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 1.18 in. (30 mm), edge thickness of...
The 632851-117 Fiber Laser Protective Window is made of fused silica material and is Bystronic® OEM compatible. It has a diameter of 1.42 in. (36 mm), edge thickness of...
The 632958-117 Fiber Laser Protective Window is made of fused silica material and is CY® OEM compatible. It has a diameter of 1.5 in. (38.2 mm), edge thickness of...
The 633411-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 1.46 in. (37 mm), edge thickness of...
The 634831-117 Fiber Laser Protective Window is made of fused silica material and is Amada® OEM compatible. It has a diameter of 1.77 in. (45 mm), edge thickness of...
The BQW-1 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity.
The BQW-2 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity.
The CAW10 is a 5.0 mm in diameter and 1.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW11 is a 10.0 mm in diameter and 1.5 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW12 is a 12.5 mm in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW13 is a 15.0 mm in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW14 is a 25.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW15 is a 50.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW16 is a 20.0 mm in diameter and 2.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW17 is a 30.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The CAW18 is a 40.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm...
The FSW10 is an uncoated, 5.0 mm in diameter and 1.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW10AR.10 is a 250 to 450 nm antireflection coated, 5.0 mm in diameter and 1.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW10AR.14 is a 425 to 675 nm antireflection coated, 5.0 mm in diameter and 1.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW10AR.15 is a 200 to 700 nm antireflection coated, 5.0 mm in diameter and 1.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW11 is an uncoated, 10.0 mm in diameter and 1.3 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW11AR.10 is a 250 to 450 nm antireflection coated, 10.0 mm in diameter and 1.3 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW11AR.14 is a 425 to 675 nm antireflection coated, 10.0 mm in diameter and 1.3 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW11AR.15 is a 200 to 700 nm antireflection coated, 10.0 mm in diameter and 1.3 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW12 is an uncoated, 12.5 mm in diameter and 1.5 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW12AR.10 is a 250 to 450 nm antireflection coated, 12.5 mm in diameter and 1.5 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW12AR.14 is a 425 to 675 nm antireflection coated, 12.5 mm in diameter and 1.5 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW12AR.15 is a 200 to 700 nm antireflection coated, 12.5 mm in diameter and 1.5 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW13 is an uncoated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW13AR.10 is a 250 to 450 nm antireflection coated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW13AR.14 is a 425 to 675 nm antireflection coated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW13AR.15 is a 200 to 700 nm antireflection coated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW14 is an uncoated, 20.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW14AR.10 is a 250 to 450 nm antireflection coated, 20.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW14AR.14 is a 425 to 675 nm antireflection coated, 20.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW14AR.15 is a 200 to 700 nm antireflection coated, 20.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW15 is an uncoated, 25.0 mm in diameter and 3.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW15AR.10 is a 250 to 450 nm antireflection coated, 25.0 mm in diameter and 3.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW15AR.14 is a 425 to 675 nm antireflection coated, 25.0 mm in diameter and 3.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW15AR.15 is a 200 to 700 nm antireflection coated, 25.0 mm in diameter and 3.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW16 is an uncoated, 30.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW16AR.10 is a 250 to 450 nm antireflection coated, 30.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW16AR.14 is a 425 to 675 nm antireflection coated, 30.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW16AR.15 is a 200 to 700 nm antireflection coated, 30.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW17 is an uncoated, 40.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW17AR.10 is a 250 to 450 nm antireflection coated, 40.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW17AR.14 is a 425 to 675 nm antireflection coated, 40.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW17AR.15 is a 200 to 700 nm antireflection coated, 40.0 mm in diameter and 4.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW18 is an uncoated, 50.0 mm in diameter and 5.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to...
The FSW18AR.10 is a 250 to 450 nm antireflection coated, 50.0 mm in diameter and 5.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW18AR.14 is a 425 to 675 nm antireflection coated, 50.0 mm in diameter and 5.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW18AR.15 is a 200 to 700 nm antireflection coated, 50.0 mm in diameter and 5.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW19AR.10 is a 250 to 425 nm antireflection coated, 12.5 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW19AR.14 is a 425 to 675 nm antireflection coated, 12.5 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The FSW19AR.15 is a 250 to 700 nm antireflection coated, 12.5 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica...
The MGW10 is a 5.0 mm in diameter and 1.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5...
The MGW11 is a 12.5 mm in diameter and 2.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5...
The MGW12 is a 25.0 mm in diameter and 3.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5...
The MGW13 is a 50.0 mm in diameter and 3.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5...
The SAW11 is a Sapphire Window, 5.00 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW12 is a Sapphire Window, 6.35 mm in diameter and 0.50 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW13 is a Sapphire Window, 9.50 mm in diameter and 0.50 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW14 is a Sapphire Window, 10.0 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW15 is a Sapphire Window, 12.70 mm in diameter and 3.175 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW17 is a Sapphire Window, 13.00 mm in diameter and 0.50 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW18 is a Sapphire Window, 15.00 mm in diameter and 2.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW19 is a Sapphire Window, 17.25 mm in diameter and 2.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW21 is a Sapphire Window, 22.00 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW22 is a Sapphire Window, 23.75 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW23 is a Sapphire Window, 25.00 mm in diameter and 2.30 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW24 is a Sapphire Window, 25.40 mm in diameter and 2.30 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW25 is a Sapphire Window, 30.00 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW26 is a Sapphire Window, 31.75 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW27 is a Sapphire Window, 35.00 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW28 is a Sapphire Window, 38.10 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW29 is a Sapphire Window, 40.00 mm in diameter and 2.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW31 is a Sapphire Window, 50.8 mm in diameter and 3.15 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...
The SAW32 is a Sapphire Window, 75.00 mm in diameter and 2.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a...